Automotive Polishing and Buffing Machines

7 Results
Camshaft Microfinishing Machine -- TF Series
from Beijing Grish Hitech Co., Ltd.

GRISH camshaft micro finishing machine TF series is very suitable for improving camshaft appearance and geometric dimension correction, mainly polishing journals, camshaft journals and oil seals. [See More]

  • Applications / Materials Abraded: Automotive or Paint; Cam shaft or crankshaft grinder
  • Mounting: Floor
  • Type: Polisher
Crankshaft Polishing Machine -- QF Series
from Beijing Grish Hitech Co., Ltd.

GRISH Crankshaft Polishing Machine is a powerful and reliable solution for improving the appearance and geometric correction of workpieces. This machine is designed specifically for polishing shaft neck, connecting rod neck, and thrust surface. It also can achieve small head end, flange end oil seal... [See More]

  • Applications / Materials Abraded: Automotive or Paint; Cam shaft or crankshaft grinder
  • Mounting: Floor
  • Type: Polisher
12V Cordless Polisher/Sander -- G1621
from Ingersoll Rand Industrial Technologies / Air Motors

The Ingersoll Rand G1621 IQV12 Polisher/Sander is a multi-purpose surface prep and finish tool equipped with a 2-speed gearbox and 2-inch and 3-inch backing pads to give you maximum versatility. Whether you're sanding brake rotors, removing gaskets, polishing bumpers or restoring headlights, the 12V... [See More]

  • Applications / Materials Abraded: Metal; Automotive or Paint; Plastics or Composites
  • Mounting: Handheld
  • Type: Buffer
  • Rotary Speed: 2200 to 7600
Angle Die Grinder -- TL054100AV
from Campbell Hausfeld

The Campbell Hausfeld air angle die grinder (TL054100AV) has an angled head to work in tight spaces. It operates at a fast 20,000 rpm to quickly smooth sharp edges, deburr, polish, port and grind a wide variety of materials including metal, plastic and wood. This air angle die grinder requires 3.2... [See More]

  • Applications / Materials Abraded: Metal; Automotive or Paint; Clean / Surface Prep
  • Rotary Speed: 20000
  • Mounting: Handheld
  • Power Source: Air
Technic Electropolishing System
from Technic, Inc.

Applied Industrial Technology – Meeting the requirements of today ’s automotive, medical, semiconductor, aerospace, electronics, superconductor, solar, petroleum and other high technology manufacturing sectors. Introduction. Technic manufactures a full line of electropolishing systems... [See More]

  • Applications / Materials Abraded: Metal; Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Clean / Surface Prep; Electronics
  • Automation / Material Handling: Manual; Automatic
  • Mounting: Floor
Stationary Grinder, End-of Arm-Tooling -- MA 070-153V/S1
from DEPRAG, Inc.

Efficiency. Flexibility. Precision. Highly durable. Our stationary grinder is designed as a customized customer solution to be used in a connection with an industrial robot, especially in mass productions. The special grinding head is designed to hold DEPRAG INDUSTRIAL grinding spindle and is... [See More]

  • Applications / Materials Abraded: Automotive or Paint
  • Rotary Speed: 15300
  • Mounting: Robot Arm
  • Power Source: Air
Heavy Duty Air Angle Polisher/Buffer -- 314A
from Ingersoll Rand Industrial Technologies / Air Motors

7" (178 mm) Pad; A versatile tool with a high free speed range of 1500-2500 rpm for buffing and polishing a wide range of surfaces - paint, metal , and plastic- to a high-gloss, professional finish. With its heavy duty motor, this polisher can handle the toughest jobs. Comes complete with 7" (178mm)... [See More]

  • Applications / Materials Abraded: Metal; Automotive or Paint; Building & Construction; Coating / Paint; Plastics or Composites
  • Rotary Speed: 1500 to 2500
  • Mounting: Handheld
  • Power Source: Air