50 Hz / International Power Polishing and Buffing Machines

6 Results
Fiber Polisher -- GFC-01
from Beijing Grish Hitech Co., Ltd.

GRISH fiber polisher GFC-01 is the best equipment for polishing MPO/MTP connector ferrule, PC & APC connector. The grinding process is stable and the operation is simple and convenient. With a variety of disc fixtures, grinding various optical fiber products will have unexpected effects. [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; International Voltages
  • Mounting: Bench / Pedestal
  • Type: Polisher
  • Rotary Speed: 20 to 200
Four Corners Pressure Fiber Polishing Machine
from Beijing Grish Hitech Co., Ltd.

1. High-quality mold steel S136. 2. Dual motor control, stable performance and high efficiency. 3. Imported OMRON timers, Taiwan brand counters Select the range of 30 ~160rpm speed. 4. Heat treatment stability more than 50°C Grinding time and grinding can achieve precise control of the process. [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; International Voltages
  • Mounting: Bench / Pedestal
  • Type: Polisher
  • Rotary Speed: 30 to 180
Grish Fiber Polisher -- GFP-150
from Beijing Grish Hitech Co., Ltd.

GRISH Fiber Polisher GFP-150 is an intelligent machine for professionally polishing various fiber optic connector ferrules, such as patch cords, pigtails, PLC splitters, POF fibers and more. The operation is very simple, and the ideal end face can be obtained quickly. Get A Quote [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; International Voltages
  • Mounting: Bench / Pedestal
  • Type: Polisher
  • Rotary Speed: 30 to 200
3-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 30
from Precision Surfacing Solutions

Precision Dual Face Flat Lapping/Polishing Machine. The Lapmaster Model LSP 30 is a 3-way, planetary, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP 30 can lap... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; International Voltages; Three Phase
  • Mounting: Floor
  • Type: Abrasive disc or grinding wheel face grinder; Double Sided (Double Disc); Polisher
  • Rotary Speed: 5 to 50
Lapping/Polishing Machines -- Carlap Series
from Precision Surfacing Solutions

Lapping/Polishing Machines. The small 2000 series machines are designed to Lap and Polish components on a 5 carrier format (40 mm Max component size). The components are placed in off-set position in the carrier to ensure full coverage of the lapping plate. The mid-range series of machine is... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; International Voltages; 415 Volts 60 Hz; Single Phase; Three Phase
  • Mounting: Floor
  • Type: Lapping Machine
  • Rotary Speed: 0 to 135
Precision Oscillating Head Polishing Machine -- LLCD Optical
from Precision Surfacing Solutions

To complement our extensive range of Single and dual face lapping and polishing machines Lapmaster has introduced a new line of precision oscillating head polishing machines. Designated the LLCD series they are, primarily, Microprocessor controlled pad polishing machines specially designed for... [See More]

  • AC Voltage & Phase: International Voltages; 380 V / 415 V
  • Mounting: Floor
  • Type: Polisher
  • Rotary Speed: 25 to 100