Cleaning / Surface Preparation Polishing and Buffing Machines
from Campbell Hausfeld
The Campbell Hausfeld air angle die grinder (TL054100AV) has an angled head to work in tight spaces. It operates at a fast 20,000 rpm to quickly smooth sharp edges, deburr, polish, port and grind a wide variety of materials including metal, plastic and wood. This air angle die grinder requires 3.2... [See More]
- Applications / Materials Abraded: Metal; Automotive or Paint; Clean / Surface Prep
- Rotary Speed: 20000
- Mounting: Handheld
- Power Source: Air
from Technic, Inc.
Applied Industrial Technology – Meeting the requirements of today ’s automotive, medical, semiconductor, aerospace, electronics, superconductor, solar, petroleum and other high technology manufacturing sectors. Introduction. Technic manufactures a full line of electropolishing systems... [See More]
- Applications / Materials Abraded: Metal; Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Clean / Surface Prep; Electronics
- Automation / Material Handling: Manual; Automatic
- Mounting: Floor
from Ingersoll Rand Industrial Technologies / Air Motors
The 3129XPA Mini Polisher is ideal for buffing and polishing paint, metal, and plastic surfaces to a high-gloss finish. With a free speed of 6,400 rpm, the 3129XPA delivers the same performance of polishers twice it's size. The adjustable speed settings provide variability for a broader range of... [See More]
- Applications / Materials Abraded: Metal; Automotive or Paint; Clean / Surface Prep; Coating / Paint; Plastics or Composites
- Mounting: Handheld
- Type: Buffer; Abrasive disc or grinding wheel face grinder
- Rotary Speed: 6400
from Walter Surface Technologies
The Straight-Mate ™ packs a punch as the ultimate lightweight straight grinder with Walter ’s Dynamax ™ variable speed control and RPM range of 1,600 to 4,800. A versatile grinding, polishing and buffing tool. FEATURES. RPM range: 1,600-4,800. Lightweight: 7 lbs (3.2 kg). Max wheel... [See More]
- Applications / Materials Abraded: Metal; Clean / Surface Prep; MRO / Resurfacing
- Mounting: Handheld
- Type: Buffer; Abrasive disc or grinding wheel face grinder; Polisher
- Rotary Speed: 1600 to 4800
from Gesswein Co., Inc.
Now you can have access to areas where conventional handpieces can't reach. Two different angles to choose from: 90 ° right angle and 120 ° contra angle. Features: Polish flat and curved surfaces. Debur die cast parts. Access areas that straight rotaries can't reach. Supplied with 3mm and... [See More]
- Applications / Materials Abraded: Metal; Wood; Clean / Surface Prep; Hobbing or gear grinding; Plastics or Composites; Tool and Die
- Rotary Speed: 2000 to 20000
- Mounting: Handheld
- Power Source: Electric Motor
from Precision Surfacing Solutions
The pneumatic lift version of the Model 24 is based on the open face machine, but has the pressure weights attached to the rods of three pneumatic cylinders. Self aligning bearings accommodate any slight vertical misalignment and ensure an even pressure is applied to components inside the... [See More]
- Applications / Materials Abraded: Metal; Wet Finishing; Clean / Surface Prep
- Mounting: Floor
- Type: Polisher
- Rotary Speed: 70
from CS UNITEC
All-around polishing solution for handrails, pipe and tubing. Electric or pneumatic. The LRP 1503 Boa Pipe Sander is the perfect solution for sanding and polishing pipe constructions. The sanding arm snakes up to 270 ° around the radius of the pipe. The operator simply rotates the BOA slightly... [See More]
- Applications / Materials Abraded: Metal; Clean / Surface Prep
- Mounting: Handheld; Portable
- Type: Polisher
- Surface Speed: 1680
from SpeedFam Corporation
The SpeedFam Polishing Systems are the most advanced in the world. They are available in systems for Mechanical Hard Polishing or Pad Type Soft Polishing. With endless options, these systems can be configured to meet your every process requirement. They are available with Hard Plate Cutting systems... [See More]
- Applications / Materials Abraded: Metal; Clean / Surface Prep; Ceramics / Glass
- Mounting: Floor
- Type: Polisher
- Automation / Material Handling: Manual
from Campbell Hausfeld
The Campbell Hausfeld Get Stuff Done Angle Grinder (XT251000) boasts the power to handle grinding, porting, smoothing, polishing and deburring while making it easy to reach tight spaces. With a 20,000 free speed RPM and a .2 horsepower motor, the XT251000 moves material quickly and efficiently. An... [See More]
- Applications / Materials Abraded: Metal; Clean / Surface Prep; MRO / Resurfacing
- Rotary Speed: 20000
- Mounting: Handheld
- Power Source: Air
from Ingersoll Rand Industrial Technologies / Air Motors
Pro Series Polishers are designed for applications involving larger areas and heavier-duty materials, powered by a 0.80 hp (0.60 kW) motor. They incorporate many of the same unique features as their counterpart grinder and sander models. [See More]
- Applications / Materials Abraded: Metal; Automotive or Paint; Clean / Surface Prep; Coating / Paint; Plastics or Composites
- Mounting: Handheld
- Type: Buffer
- Rotary Speed: 2400
from Gesswein Co., Inc.
Designed to handle the toughest jobs. This workhorse has the highest torque rating. Use it for hand grinding, heavy deburring, cutting, polishing and finishing all types of material. Operates from 800 – 8,000rpm using the Standard Controller and from 0 – 8,000rpm using the Single or Dual... [See More]
- Applications / Materials Abraded: Metal; Wood; Clean / Surface Prep; Hobbing or gear grinding; Plastics or Composites; Tool and Die
- Rotary Speed: 800 to 8000
- Mounting: Handheld
- Power Source: Electric Motor
from Precision Surfacing Solutions
Peter Wolters AC 1500 double-side batch processing machine has been designed for high precision series processing of large work pieces. Due to its modular construction, the AC 1500 can be used as a fine grinding, lapping, honing, and polishing machine. Machine Features: Like all machines of the... [See More]
- Applications / Materials Abraded: Clean / Surface Prep
- Rotary Speed: 60 to 136
- Mounting: Floor
- Power: 34.85 to 48.25
from CS UNITEC
The professional surface finisher for hard, continuous use. Perfect finishes on large surfaces, with no shadows or streaks. A revolution in linear grinding! Simply slide on the abrasive wheels and they secure themselves automatically when the machine turns. Fast and easy!. PTX Eco Smart is a... [See More]
- Applications / Materials Abraded: Metal; Wood; Building & Construction; Clean / Surface Prep; Plastics or Composites
- Mounting: Handheld; Portable
- Type: Abrasive disc or grinding wheel face grinder; Polisher
- Rotary Speed: 950 to 3700
from Campbell Hausfeld
The Campbell Hausfeld Get Stuff Done Straight Die Grinder (XT250000) boasts the power to handle grinding, porting, smoothing, polishing and deburring with ease. With a 25,000 free speed RPM and a .2 horsepower motor, the XT250000 moves material quickly and efficiently. The multiple air flow... [See More]
- Applications / Materials Abraded: Metal; Building & Construction; Clean / Surface Prep; MRO / Resurfacing
- Rotary Speed: 25000
- Mounting: Handheld
- Power Source: Air
from Gesswein Co., Inc.
Use the high torque Z-15X for especially tough jobs, for hand grinding, heavy deburring, cutting and polishing, and finishing operations on all types of materials. Z-15X is a real workhorse with the highest torque rating of all Power Hand handpieces. Operates from 1,500 – 15,000rpm using the... [See More]
- Applications / Materials Abraded: Metal; Wood; Clean / Surface Prep; Hobbing or gear grinding; Plastics or Composites; Tool and Die
- Rotary Speed: 1500 to 15000
- Mounting: Handheld
- Power Source: Electric Motor
from Precision Surfacing Solutions
Peter Wolters AC 2000 double-side batch processing machine has been designed for high precision series processing of large work pieces. Due to its modular construction, the AC 2000 can be used as a fine grinding, lapping, honing, and polishing machine. Machine Features: Like all machines of the... [See More]
- Applications / Materials Abraded: Clean / Surface Prep
- Rotary Speed: 40 to 93
- Mounting: Floor
- Power: 10.05 to 96.5
from CS UNITEC
Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight line, without leaving edges or a wavy... [See More]
- Applications / Materials Abraded: Metal; Clean / Surface Prep
- Mounting: Handheld; Portable
- Type: Polisher
- Surface Speed: 1980 to 6000
from Gesswein Co., Inc.
A real workhorse – has a high torque rating. Perfect for heavy-duty work such as grinding, drilling, and cutting. Operates from 2,000 – 20,000rpm using the Standard Controller and from 0 – 20,000rpm using the Single or Dual Controller. Comes with 3/32" and 1/8" collets. Weighs only... [See More]
- Applications / Materials Abraded: Metal; Wood; Clean / Surface Prep; Hobbing or gear grinding; Plastics or Composites; Tool and Die
- Rotary Speed: 2000 to 20000
- Mounting: Handheld
- Power Source: Electric Motor
from Precision Surfacing Solutions
Dual Face Oscillating Optical Polishing Lapping Machine. The Lapmaster DFO700 is a 5-way infinitely variably stroked oscillating optical polishing/lapping machine with a sophisticated control system. It can execute complex polishing/ lapping routines while producing precise and repeatable results. [See More]
- Applications / Materials Abraded: Clean / Surface Prep
- Mounting: Floor
- Type: Polisher
- Rotary Speed: 8 to 80
from CS UNITEC
Save time sanding and polishing. 4" wide face is ideal for finishing stainless steel, metals, wood and synthetics. The powerful LP 1503 AIR grinding and polishing machine produces a uniform finish fast and easy without leaving visible transitions and shadows. It is compact, lightweight and heavy... [See More]
- Applications / Materials Abraded: Metal; Wood; Building & Construction; Clean / Surface Prep; Plastics or Composites
- Mounting: Handheld; Portable
- Type: Abrasive disc or grinding wheel face grinder; Polisher
- Rotary Speed: 2500
from Gesswein Co., Inc.
The Z-30X is our most popular handpiece for all-around high speed cutting and deburring with carbide, and with mounted diamond or stone points. Can be used for many operations including polishing, drilling and grinding. Operates from 3,000 – 30,000rpm using the Standard Controller and from 0... [See More]
- Applications / Materials Abraded: Metal; Wood; Clean / Surface Prep; Hobbing or gear grinding; Plastics or Composites; Tool and Die
- Rotary Speed: 3000 to 30000
- Mounting: Handheld
- Power Source: Electric Motor
from Precision Surfacing Solutions
Lapping/Polishing Machines. The small 2000 series machines are designed to Lap and Polish components on a 5 carrier format (40 mm Max component size). The components are placed in off-set position in the carrier to ensure full coverage of the lapping plate. The mid-range series of machine is... [See More]
- Applications / Materials Abraded: Metal; Wet Finishing; Clean / Surface Prep
- Mounting: Floor
- Type: Lapping Machine
- Rotary Speed: 0 to 135
from CS UNITEC
Stationary multipurpose grinder for all workshop grinding, blending and finishing jobs. This versatile bench grinder uses all PTX abrasive wheels and discs with 5/8" - 11 UNC threads or 7/8" arbor. Two shaft mountings. Uses grinding discs with 5/8"-11 UNC or 7/8" mounting and abrasive grinding... [See More]
- Applications / Materials Abraded: Metal; Wood; Building & Construction; Clean / Surface Prep; Plastics or Composites
- Mounting: Bench / Pedestal
- Type: Abrasive disc or grinding wheel face grinder; Polisher
- Rotary Speed: 2800
from Gesswein Co., Inc.
Can be used for many operations, including polishing, drilling, wax carving, bright cutting and grinding. Operates from 3,500 -. Comes with 3/32" and 1/8" collets. Weighs only 8 oz. Measures 5/8" diameter at the finger grips, 6-1/2" overall length. [See More]
- Applications / Materials Abraded: Metal; Wood; Clean / Surface Prep; Hobbing or gear grinding; Plastics or Composites; Tool and Die
- Rotary Speed: 3500 to 35000
- Mounting: Handheld
- Power Source: Electric Motor
from Precision Surfacing Solutions
Lapmaster Model 20 Nanomat AMP System. Compact bench-top machine form factor (36 ” wide by 36 ” deep). 20 ” Platen drive (can also be fitted to a 17 ” or 18 ” platen diameter). 3 workstation maximum, 9 ” diameter processing capability per station. Independent... [See More]
- Applications / Materials Abraded: Metal; Clean / Surface Prep
- Mounting: Floor
- Type: Polisher; Lapping Machine
- Power Source: Electric Motor
from CS UNITEC
The most powerful speed-controlled angle surface finishing and blending tool in its class. Variable speed from 2000 to 7300 RPM, 12.27 Amp (1350 W) power, disc change in seconds without tools. For disc diameters of 4", 4-1/2", 5", 6" and 7". The most powerful single-handed multi-function machine... [See More]
- Applications / Materials Abraded: Metal; Building & Construction; Clean / Surface Prep
- Mounting: Handheld; Portable
- Type: Abrasive disc or grinding wheel face grinder; Polisher
- Rotary Speed: 2000 to 7300