Polisher / Polishing Lathe Polishing and Buffing Machines

35 Results
Camshaft Microfinishing Machine -- TF Series
from Beijing Grish Hitech Co., Ltd.

GRISH camshaft micro finishing machine TF series is very suitable for improving camshaft appearance and geometric dimension correction, mainly polishing journals, camshaft journals and oil seals. [See More]

  • Type: Polisher
  • Applications / Materials Abraded: Automotive or Paint; Cam shaft or crankshaft grinder
  • Mounting: Floor
Crankshaft Polishing Machine -- QF Series
from Beijing Grish Hitech Co., Ltd.

GRISH Crankshaft Polishing Machine is a powerful and reliable solution for improving the appearance and geometric correction of workpieces. This machine is designed specifically for polishing shaft neck, connecting rod neck, and thrust surface. It also can achieve small head end, flange end oil seal... [See More]

  • Type: Polisher
  • Applications / Materials Abraded: Automotive or Paint; Cam shaft or crankshaft grinder
  • Mounting: Floor
Fiber Polisher -- GFC-01
from Beijing Grish Hitech Co., Ltd.

GRISH fiber polisher GFC-01 is the best equipment for polishing MPO/MTP connector ferrule, PC & APC connector. The grinding process is stable and the operation is simple and convenient. With a variety of disc fixtures, grinding various optical fiber products will have unexpected effects. [See More]

  • Type: Polisher
  • Rotary Speed: 20 to 200
  • Mounting: Bench / Pedestal
  • Power Source: Electric Motor
Four Corners Pressure Fiber Polishing Machine
from Beijing Grish Hitech Co., Ltd.

1. High-quality mold steel S136. 2. Dual motor control, stable performance and high efficiency. 3. Imported OMRON timers, Taiwan brand counters Select the range of 30 ~160rpm speed. 4. Heat treatment stability more than 50°C Grinding time and grinding can achieve precise control of the process. [See More]

  • Type: Polisher
  • Rotary Speed: 30 to 180
  • Mounting: Bench / Pedestal
  • Power Source: Electric Motor
Grish Fiber Polisher -- GFP-150
from Beijing Grish Hitech Co., Ltd.

GRISH Fiber Polisher GFP-150 is an intelligent machine for professionally polishing various fiber optic connector ferrules, such as patch cords, pigtails, PLC splitters, POF fibers and more. The operation is very simple, and the ideal end face can be obtained quickly. Get A Quote [See More]

  • Type: Polisher
  • Rotary Speed: 30 to 200
  • Mounting: Bench / Pedestal
  • Power Source: Electric Motor
MPO/MTP Fiber Polisher -- GFC-40
from Beijing Grish Hitech Co., Ltd.

The GFC-40 center pressure polishing machine adopts PLC control and can internally store 6 polishing processes corresponding to the processing of 6 types of products. Each polishing process is divided into 5 grinding steps, allowing for individual setting of polishing time, speed, soft-start time,... [See More]

  • Type: Polisher
  • Rotary Speed: 30 to 200
  • Mounting: Bench / Pedestal
  • Power Source: Electric Motor
Seikoh Giken Polish Machines -- SFP-70D2
from Fiber Instrument Sales, Inc./FIS

Patented high speed rotation & revolution method [See More]

  • Type: Polisher
  • Power Source: Electric Motor
  • Mounting: Bench / Pedestal
  • Applications / Materials Abraded: Electronics
3-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 12
from Precision Surfacing Solutions

The Lapmaster Model LSP 12 is a 3-way, planetar y, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP12 can lap or polish a wide range of materials to ver y tight... [See More]

  • Type: Double Sided (Double Disc); Polisher; Lapping Machine
  • Power Source: Electric Motor
  • Mounting: Floor
  • AC Voltage & Phase: 120V/60Hz (optional feature); 208-230/240V/60Hz (optional feature); 460/480V/60Hz (optional feature); International Voltages (optional feature); Three Phase
EP10 - Stand-Alone Electropolishing System
from Steven Douglas Corp. (SDC)

Originally designed and built to electropolish small stainless steel parts, SDC now offers the EP10, a complete stand-alone electropolishing system, to the broader electropolishing market. The EP10 ’s small size, advanced controls and proven durability, offer all precision manufacturers and... [See More]

  • Type: Polisher
  • Power Source: Electric Motor
  • Mounting: Floor
  • AC Voltage & Phase: 120/220 V, 30/60 A, 50/60 Hz; Single Phase
Hand Held Metal Polishing Tool -- Quick-Step Big-Buff
from Walter Surface Technologies

The Quick-Step Big-Buff III ™ is a variable speed tool designed to provide operators with the power and versatility to tackle any job that requires sanding, buffing or polishing. The ergonomic design reduces operator fatigue and ensures smooth operation during the most demanding jobs. [See More]

  • Type: Abrasive disc or grinding wheel face grinder; Polisher
  • Rotary Speed: 2000 to 7300
  • Mounting: Handheld
  • Power Source: Electric Motor
Double Side Polishing (DSP) Machine
from SpeedFam Corporation

For your demanding polishing requirements SpeedFam offers the DSP models from basic to advanced. These polishing systems can be configured to meet your every process need. With critical non-corrosive components you are assured the results you expect. These systems operate with all different types of... [See More]

  • Type: Double Sided (Double Disc); Polisher
  • Applications / Materials Abraded: Metal; Ceramics / Glass
  • Mounting: Floor
  • Automation / Material Handling: Manual; PLC; Automatic (optional feature)
BOA Pneumatic Pipe Sander -- LRP 1503 AIR
from CS UNITEC

All-around polishing solution for handrails, pipe and tubing. Electric or pneumatic. The LRP 1503 Boa Pipe Sander is the perfect solution for sanding and polishing pipe constructions. The sanding arm snakes up to 270 ° around the radius of the pipe. The operator simply rotates the BOA slightly... [See More]

  • Type: Polisher
  • Surface Speed: 1680
  • Mounting: Handheld; Portable
  • Power Source: Air
Abrasive Belt Centerless Polishing Machine -- TRIS
from J&S Machine, Inc.

Our abrasive belt centerless polishing machine type TRIS allows to grind, satin finish and linish tubes in straight lenghts with round section made of stainless steel, black steel, aluminum, brass, as well as other metals. This grinding unit has been designed complete with adjustable feed and... [See More]

  • Type: Cylindrical; Centerless Throughfeed; Polisher
  • Power Source: Electric Motor
  • Mounting: Floor
  • Applications / Materials Abraded: Metal
Concept 1.75 / Concept 2.10
from CMS North America, Inc.

The quick fixed bridge machining centre; vary accurate and sturdy, it proves to be the ideal solution for the machining of small 3- 5 axis batches in a pendular cycle. Designed for meeting any flexibility request, it offers wide application possibilities considering it compact size. [See More]

  • Type: Polisher
  • Rotary Speed: 15
  • Mounting: Floor
  • Surface Speed: 213
3-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 16
from Precision Surfacing Solutions

The Lapmaster Model LSP 16 is a 3-way, planetar y, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP16 can lap or polish a wide range of materials to ver y tight... [See More]

  • Type: Double Sided (Double Disc); Polisher; Lapping Machine
  • Power Source: Electric Motor
  • Mounting: Floor
  • AC Voltage & Phase: 120V/60Hz (optional feature); 208-230/240V/60Hz (optional feature); 460/480V/60Hz (optional feature); International Voltages (optional feature); Three Phase
Straight Polishing and Buffing Grinder -- Straight-Mate™
from Walter Surface Technologies

The Straight-Mate ™ packs a punch as the ultimate lightweight straight grinder with Walter ’s Dynamax ™ variable speed control and RPM range of 1,600 to 4,800. A versatile grinding, polishing and buffing tool. FEATURES. RPM range: 1,600-4,800. Lightweight: 7 lbs (3.2 kg). Max wheel... [See More]

  • Type: Buffer; Abrasive disc or grinding wheel face grinder; Polisher
  • Rotary Speed: 1600 to 4800
  • Mounting: Handheld
  • Power Source: Electric Motor
Single Side Hard Polishing Machine -- DPAW/DTAW
from SpeedFam Corporation

The SpeedFam Polishing Systems are the most advanced in the world. They are available in systems for Mechanical Hard Polishing or Pad Type Soft Polishing. With endless options, these systems can be configured to meet your every process requirement. They are available with Hard Plate Cutting systems... [See More]

  • Type: Polisher
  • Applications / Materials Abraded: Metal; Clean / Surface Prep; Ceramics / Glass
  • Mounting: Floor
  • Automation / Material Handling: Manual
Electric Linear Grinding System -- PTX Eco Smart
from CS UNITEC

The professional surface finisher for hard, continuous use. Perfect finishes on large surfaces, with no shadows or streaks. A revolution in linear grinding! Simply slide on the abrasive wheels and they secure themselves automatically when the machine turns. Fast and easy!. PTX Eco Smart is a... [See More]

  • Type: Abrasive disc or grinding wheel face grinder; Polisher
  • Rotary Speed: 950 to 3700
  • Mounting: Handheld; Portable
  • Power Source: Electric Motor
Mirror Polishing Machine -- LPC 300
from J&S Machine, Inc.

ldquo;Big sister ” of the LPC 160 Mirror machine, our orbital polisher LPC 300 Mirror allows to polish and buff straight or bent tubes with round, oval, irregular section made of stainless steel, iron, aluminum, brass as well as other metals, with all diameters ranging from 5 to 114 mm. On... [See More]

  • Type: Buffer; Polisher
  • Power Source: Electric Motor
  • Mounting: Floor
  • Applications / Materials Abraded: Ceramics / Glass
G-Rex
from CMS North America, Inc.

G-Rex is a numerically-controlled machining centre with 5 interpolated axis, designed and built for offering maximum accuracy, quality and flexibility. [See More]

  • Type: Polisher
  • Rotary Speed: 12000
  • Mounting: Floor
  • Surface Speed: 131
3-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 30
from Precision Surfacing Solutions

Precision Dual Face Flat Lapping/Polishing Machine. The Lapmaster Model LSP 30 is a 3-way, planetary, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP 30 can lap... [See More]

  • Type: Abrasive disc or grinding wheel face grinder; Double Sided (Double Disc); Polisher
  • Rotary Speed: 5 to 50
  • Mounting: Floor
  • Power Source: Electric Motor
Pipe Belt Grinder -- PIPE-MAX
from CS UNITEC

Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight line, without leaving edges or a wavy... [See More]

  • Type: Polisher
  • Surface Speed: 1980 to 6000
  • Mounting: Handheld; Portable
  • Power Source: Electric Motor
Mirror Polishing Machine -- LPC 500
from J&S Machine, Inc.

Orbital polishing machine type LPC 500 mirror has been designed, like the other two smaller versions, for straight and bent tube mirror polishing up to maximum diameter 203 mm.; this unit is equipped with liquid polishing paste dispenser and with inverter device for polishing belts speed adjustment. [See More]

  • Type: Buffer; Polisher
  • Power Source: Electric Motor
  • Mounting: Floor
  • Applications / Materials Abraded: Ceramics / Glass
Linear G120 2D 10A
from CMS North America, Inc.

It is a machining center suitable for the polishing of granite semi-finished products and tops. [See More]

  • Type: Polisher
  • Power Source: Electric Motor
  • Mounting: Floor
  • Applications / Materials Abraded: Building & Construction; MRO / Resurfacing; Marble Polishing
4-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 20
from Precision Surfacing Solutions

The Lapmaster Model LSP-20 is a 4-way, planetar y, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP-20 can lap or polish a wide range of materials to very tight... [See More]

  • Type: Double Sided (Double Disc); Polisher; Lapping Machine
  • Power Source: Electric Motor
  • Mounting: Floor
  • AC Voltage & Phase: 120V/60Hz (optional feature); 208-230/240V/60Hz (optional feature); 460/480V/60Hz (optional feature); International Voltages (optional feature); Three Phase
Portable Pneumatic Surface Finisher -- LP 1503 AIR
from CS UNITEC

Save time sanding and polishing. 4" wide face is ideal for finishing stainless steel, metals, wood and synthetics. The powerful LP 1503 AIR grinding and polishing machine produces a uniform finish fast and easy without leaving visible transitions and shadows. It is compact, lightweight and heavy... [See More]

  • Type: Abrasive disc or grinding wheel face grinder; Polisher
  • Rotary Speed: 2500
  • Mounting: Handheld; Portable
  • Power Source: Air
Linear M80 1D 6A
from CMS North America, Inc.

It is a machining center suitable for the polishing of semi-finished or solid marble or similar products. [See More]

  • Type: Polisher
  • Power Source: Electric Motor
  • Mounting: Floor
  • Applications / Materials Abraded: Building & Construction; MRO / Resurfacing; Marble Polishing
4-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 6
from Precision Surfacing Solutions

The Lapmaster model LSP-6 is a 4-way, planetary, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP-6 is able to process extremely thin, fragile components to very... [See More]

  • Type: Double Sided (Double Disc); Polisher; Lapping Machine
  • Power Source: Electric Motor
  • Mounting: Floor
  • AC Voltage & Phase: 120V/60Hz (optional feature); 208-230/240V/60Hz (optional feature); 460/480V/60Hz (optional feature); International Voltages (optional feature); Three Phase
Stationary Multipurpose Grinder -- MULTI-MAX
from CS UNITEC

Stationary multipurpose grinder for all workshop grinding, blending and finishing jobs. This versatile bench grinder uses all PTX abrasive wheels and discs with 5/8" - 11 UNC threads or 7/8" arbor. Two shaft mountings. Uses grinding discs with 5/8"-11 UNC or 7/8" mounting and abrasive grinding... [See More]

  • Type: Abrasive disc or grinding wheel face grinder; Polisher
  • Rotary Speed: 2800
  • Mounting: Bench / Pedestal
  • Power Source: Electric Motor
Maxima 3.0
from CMS North America, Inc.

Maxima uses a solid base which is mechanically sturdy and durable keeping up with CMS best tradition. The mobilebridge structure offers maximum accessibility to the work area even with large-sized workpieces. [See More]

  • Type: Polisher
  • Rotary Speed: 15000
  • Mounting: Floor
  • Surface Speed: 177
4-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 9
from Precision Surfacing Solutions

The Lapmaster model LSP-9 is a 4-way, planetary, dual face lapping machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP machines can lap or polish a wide range of materials to very tight... [See More]

  • Type: Double Sided (Double Disc); Polisher; Lapping Machine
  • Power Source: Electric Motor
  • Mounting: Floor
  • AC Voltage & Phase: 120V/60Hz (optional feature); 208-230/240V/60Hz (optional feature); 460/480V/60Hz (optional feature); International Voltages (optional feature); Three Phase
VARILEX® WSF 1800 -- 65000A
from CS UNITEC

The most powerful speed-controlled angle surface finishing and blending tool in its class. Variable speed from 2000 to 7300 RPM, 12.27 Amp (1350 W) power, disc change in seconds without tools. For disc diameters of 4", 4-1/2", 5", 6" and 7". The most powerful single-handed multi-function machine... [See More]

  • Type: Abrasive disc or grinding wheel face grinder; Polisher
  • Rotary Speed: 2000 to 7300
  • Mounting: Handheld; Portable
  • Power Source: Electric Motor
Maxima 5A
from CMS North America, Inc.

A numerically-controlled machining centre with 5 interpolated axis, designed and built for offering maximum accuracy, quality and flexibility. [See More]

  • Type: Polisher
  • Rotary Speed: 12000
  • Mounting: Floor
  • Surface Speed: 236
Air Bearing Optical Polishing Machine -- ABOP 36
from Precision Surfacing Solutions

This machine is designed primarily for the production of high quality plano-optics, such as proof flats, etalons, prisms, filters, windows and ring laser gyroscope blanks. It has a unique feature in its use of a dynamic air bearing which supports the rotating mass of the pitch lap and its backing... [See More]

  • Type: Polisher
  • Rotary Speed: 2 to 17
  • Mounting: Floor
  • Power Source: Air
Air Bearing Optical Polishing Machine -- ABOP 48
from Precision Surfacing Solutions

The Lapmaster 48 air bearing optical polishing machine is designed for production of large area high quality plano optics, or where high outputs are required. The machine has a 48 inch (1219 mm) optical pitch annular lap, and three work stations that can be reciprocated. As with other machines in... [See More]

  • Type: Polisher
  • Power Source: Air
  • Mounting: Floor
  • Applications / Materials Abraded: Wet Finishing; Ceramics / Glass; Ophthalmic or Optical