208 - 230 / 240 V 60 Hz Polishing and Buffing Machines

8 Results
Fiber Polisher -- GFC-01
from Beijing Grish Hitech Co., Ltd.

GRISH fiber polisher GFC-01 is the best equipment for polishing MPO/MTP connector ferrule, PC & APC connector. The grinding process is stable and the operation is simple and convenient. With a variety of disc fixtures, grinding various optical fiber products will have unexpected effects. [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; International Voltages
  • Mounting: Bench / Pedestal
  • Type: Polisher
  • Rotary Speed: 20 to 200
Four Corners Pressure Fiber Polishing Machine
from Beijing Grish Hitech Co., Ltd.

1. High-quality mold steel S136. 2. Dual motor control, stable performance and high efficiency. 3. Imported OMRON timers, Taiwan brand counters Select the range of 30 ~160rpm speed. 4. Heat treatment stability more than 50°C Grinding time and grinding can achieve precise control of the process. [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; International Voltages
  • Mounting: Bench / Pedestal
  • Type: Polisher
  • Rotary Speed: 30 to 180
Floor Preparation and Finishing Machines -- PG 280
from Husqvarna

A floor grinder for surface preparation and grinding of adhesive residue, paint and spackle on medium-sized concrete areas. The grinding and suction is efficient thanks to the high rpm levels, the wide range of grinding discs and the design of the dust guard and vacuum port. PG 280 SF is easy and... [See More]

  • AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz
  • Power: 2 to 3
  • Power Source: Electric Motor
  • Applications / Materials Abraded: Building & Construction; Concrete Floor Finishing
Spectrum System 1000® -- SS-1000
from LECO Corporation

The SS1000 is an 8-inch, dual-design grinder/polisher ideal for the low- to medium-volume laboratory. It ’s available as either a manual stand-alone base unit, or with a grinding/polishing head for semi-automatic sample preparation. The powerful 3/4 HP motor drives both 8-inch wheels... [See More]

  • AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz; Single Phase
  • Rotary Speed: 500
  • Mounting: Bench / Pedestal
  • Power Source: Electric Motor
3-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 30
from Precision Surfacing Solutions

Precision Dual Face Flat Lapping/Polishing Machine. The Lapmaster Model LSP 30 is a 3-way, planetary, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP 30 can lap... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; International Voltages; Three Phase
  • Mounting: Floor
  • Type: Abrasive disc or grinding wheel face grinder; Double Sided (Double Disc); Polisher
  • Rotary Speed: 5 to 50
Straight Polishing and Buffing Grinder -- Straight-Mate™
from Walter Surface Technologies

The Straight-Mate ™ packs a punch as the ultimate lightweight straight grinder with Walter ’s Dynamax ™ variable speed control and RPM range of 1,600 to 4,800. A versatile grinding, polishing and buffing tool. FEATURES. RPM range: 1,600-4,800. Lightweight: 7 lbs (3.2 kg). Max wheel... [See More]

  • AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz
  • Mounting: Handheld
  • Type: Buffer; Abrasive disc or grinding wheel face grinder; Polisher
  • Rotary Speed: 1600 to 4800
Floor Preparation and Finishing Machines -- PG 530
from Husqvarna

The Husqvarna PG 530 is a planetary grinder available in both single and three phase versions with unmatched capacity, excellent for residential and light commercial purposes. The PG 530 combines the latest technology to deliver more power and performance than any other triple head planetary machine... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; 460/480V/60Hz; Single Phase; Three Phase
  • Power: 5
  • Power Source: Electric Motor
  • Current: ? to 16.0
Lapping/Polishing Machines -- Carlap Series
from Precision Surfacing Solutions

Lapping/Polishing Machines. The small 2000 series machines are designed to Lap and Polish components on a 5 carrier format (40 mm Max component size). The components are placed in off-set position in the carrier to ensure full coverage of the lapping plate. The mid-range series of machine is... [See More]

  • AC Voltage & Phase: 208-230/240V/60Hz; International Voltages; 415 Volts 60 Hz; Single Phase; Three Phase
  • Mounting: Floor
  • Type: Lapping Machine
  • Rotary Speed: 0 to 135