115 / 120 V 60 Hz Polishing and Buffing Machines
from Milwaukee Electric Tool Corporation
120 V INPUT SUPPLY RATING. 11 AMPERE CURRENT RATING. 8-3/4 LB WEIGHT. ELECTRIC POLISHER. 0 TO 1750 RPM SPEED RATING. DISC ITEM TYPE. 5/8 INCH-11 TPI SPINDLE SIZE. 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE. BALL AND ROLLER BEARING CONSTRUCTION. GEAR CASE MATERIAL ALUMINUM. PROTECTIVE BUMPER MATERIAL... [See More]
- AC Voltage & Phase: 120V/60Hz
- Rotary Speed: 0 to 1750
- Type: Abrasive disc or grinding wheel face grinder
- Power Source: Electric Motor
from Walter Surface Technologies
The Quick-Step Big-Buff III ™ is a variable speed tool designed to provide operators with the power and versatility to tackle any job that requires sanding, buffing or polishing. The ergonomic design reduces operator fatigue and ensures smooth operation during the most demanding jobs. [See More]
- AC Voltage & Phase: 120V/60Hz
- Mounting: Handheld
- Type: Abrasive disc or grinding wheel face grinder; Polisher
- Rotary Speed: 2000 to 7300
from Husqvarna
A floor grinder for surface preparation and grinding of adhesive residue, paint and spackle on medium-sized concrete areas. The grinding and suction is efficient thanks to the high rpm levels, the wide range of grinding discs and the design of the dust guard and vacuum port. PG 280 SF is easy and... [See More]
- AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz
- Power: 2 to 3
- Power Source: Electric Motor
- Applications / Materials Abraded: Building & Construction; Concrete Floor Finishing
from LECO Corporation
The SS1000 is an 8-inch, dual-design grinder/polisher ideal for the low- to medium-volume laboratory. It ’s available as either a manual stand-alone base unit, or with a grinding/polishing head for semi-automatic sample preparation. The powerful 3/4 HP motor drives both 8-inch wheels... [See More]
- AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz; Single Phase
- Rotary Speed: 500
- Mounting: Bench / Pedestal
- Power Source: Electric Motor
from DME Company
Compact and lightweight for precise operation. Reduced vibration for greater accuracy. Variable stroke and speed control [See More]
- AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz (optional feature)
- Rotary Speed: 8000
- Mounting: Bench / Pedestal
- Power Source: Electric Motor
from Walter Surface Technologies
Specifically designed to get the most out of the QUICK-STEP ™ surface finishing system. Whether you sand, buff, or polish, the QUICK-STEP ™ Finisher will provide you with a uniform, top quality finish and reduced finishing times. It now covers a wider range of RPMs, and possesses all the... [See More]
- AC Voltage & Phase: 120V/60Hz
- Mounting: Handheld
- Type: Abrasive disc or grinding wheel face grinder
- Rotary Speed: 2000 to 7000
from Husqvarna
PG 400 is a versatile and productive machine for a wide range of grinding applications. The machine is designed to facilitate an ergonomic work posture and is easy and convenient to use. *Available mid-July/2014. Grinding width. 16 ". Grinding pressure total. 161 lbs [See More]
- AC Voltage & Phase: 120V/60Hz
- Applications / Materials Abraded: Building & Construction; Concrete Floor Finishing
- Power Source: Electric Motor
- Features: Orbital or Planetary Motion
from DME Company
The D-M-E Ultraform ® Ultrasonic Finishing and Polishing. Systems are designed to replace costly, time-consuming. hand finishing operations. They excel at rapid deburring,. filing, stoning, polishing and lapping on a variety of. surfaces, including EDM, tungsten carbide, mold steels. [See More]
- AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz (optional feature)
- Power Source: Electric Motor
- Mounting: Bench / Pedestal
- Current: 1.0 to 2.0