Coating / Paint Polishing and Buffing Machines

4 Results
Heavy Duty Air Angle Polisher/Buffer -- 314A
from Ingersoll Rand Industrial Technologies / Air Motors

7" (178 mm) Pad; A versatile tool with a high free speed range of 1500-2500 rpm for buffing and polishing a wide range of surfaces - paint, metal , and plastic- to a high-gloss, professional finish. With its heavy duty motor, this polisher can handle the toughest jobs. Comes complete with 7" (178mm)... [See More]

  • Applications / Materials Abraded: Metal; Automotive or Paint; Building & Construction; Coating / Paint; Plastics or Composites
  • Rotary Speed: 1500 to 2500
  • Mounting: Handheld
  • Power Source: Air
Heavy Duty Air Vertical Polisher/Buffer -- 318A
from Ingersoll Rand Industrial Technologies / Air Motors

7" (178 mm) Pad; Buff and polish all painted surfaces easily. This compact, light-weight vertical polisher/buffer gives you the results you want, even on the tough jobs. The variable speed control lever throttle helps eliminate paint burning. Comes complete with 7" (178mm) backing pad. [See More]

  • Applications / Materials Abraded: Metal; Automotive or Paint; Building & Construction; Coating / Paint; Plastics or Composites
  • Mounting: Handheld
  • Type: Buffer
  • Rotary Speed: 2800
Mini Polisher -- 3129XPA
from Ingersoll Rand Industrial Technologies / Air Motors

The 3129XPA Mini Polisher is ideal for buffing and polishing paint, metal, and plastic surfaces to a high-gloss finish. With a free speed of 6,400 rpm, the 3129XPA delivers the same performance of polishers twice it's size. The adjustable speed settings provide variability for a broader range of... [See More]

  • Applications / Materials Abraded: Metal; Automotive or Paint; Clean / Surface Prep; Coating / Paint; Plastics or Composites
  • Mounting: Handheld
  • Type: Buffer; Abrasive disc or grinding wheel face grinder
  • Rotary Speed: 6400
Polishers -- Pro Series 7P
from Ingersoll Rand Industrial Technologies / Air Motors

Pro Series Polishers are designed for applications involving larger areas and heavier-duty materials, powered by a 0.80 hp (0.60 kW) motor. They incorporate many of the same unique features as their counterpart grinder and sander models. [See More]

  • Applications / Materials Abraded: Metal; Automotive or Paint; Clean / Surface Prep; Coating / Paint; Plastics or Composites
  • Mounting: Handheld
  • Type: Buffer
  • Rotary Speed: 2400