Specialty / Other Polishing and Buffing Machines
from Husqvarna
A floor grinder for surface preparation and grinding of adhesive residue, paint and spackle on medium-sized concrete areas. The grinding and suction is efficient thanks to the high rpm levels, the wide range of grinding discs and the design of the dust guard and vacuum port. PG 280 SF is easy and... [See More]
- Applications / Materials Abraded: Building & Construction; Concrete Floor Finishing
- AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz
- Power Source: Electric Motor
- Power: 2 to 3
from Ingersoll Rand Industrial Technologies / Air Motors
With a free speed up to 22,000 rpm and powerful 0.50 hp motor, the 327 will make quick work of patchwork and roughing up low areas for recapping, tire scuffing and cleaning tire moldings. [See More]
- Applications / Materials Abraded: Automotive or Paint; Tires
- Rotary Speed: 22000
- Mounting: Handheld
- Power Source: Air
from LECO Corporation
The SS1000 is an 8-inch, dual-design grinder/polisher ideal for the low- to medium-volume laboratory. It ’s available as either a manual stand-alone base unit, or with a grinding/polishing head for semi-automatic sample preparation. The powerful 3/4 HP motor drives both 8-inch wheels... [See More]
- Applications / Materials Abraded: Metal; Metallographic or Spectrographic Applications
- Rotary Speed: 500
- Mounting: Bench / Pedestal
- Power Source: Electric Motor
from CMS North America, Inc.
The quick fixed bridge machining centre; vary accurate and sturdy, it proves to be the ideal solution for the machining of small 3- 5 axis batches in a pendular cycle. Designed for meeting any flexibility request, it offers wide application possibilities considering it compact size. [See More]
- Applications / Materials Abraded: Building & Construction; Ceramics / Glass; MRO / Resurfacing; Stone
- Mounting: Floor
- Type: Polisher
- Rotary Speed: 15
from Husqvarna
PG 400 is a versatile and productive machine for a wide range of grinding applications. The machine is designed to facilitate an ergonomic work posture and is easy and convenient to use. *Available mid-July/2014. Grinding width. 16 ". Grinding pressure total. 161 lbs [See More]
- Applications / Materials Abraded: Building & Construction; Concrete Floor Finishing
- AC Voltage & Phase: 120V/60Hz
- Power Source: Electric Motor
- Features: Orbital or Planetary Motion
from Ingersoll Rand Industrial Technologies / Air Motors
Designed for conveniences, the many features of the 327LS make it the ideal tool for every tire shop. The quick change chuck, built-in regulator and lever-style throttle make patchwork, roughing areas for recapping and cleaning tire molding a breeze. [See More]
- Applications / Materials Abraded: Automotive or Paint; Tires
- Rotary Speed: 3000
- Mounting: Handheld
- Power Source: Air
from CMS North America, Inc.
G-Rex is a numerically-controlled machining centre with 5 interpolated axis, designed and built for offering maximum accuracy, quality and flexibility. [See More]
- Applications / Materials Abraded: Building & Construction; Ceramics / Glass; MRO / Resurfacing; Stone
- Mounting: Floor
- Type: Polisher
- Rotary Speed: 12000
from Husqvarna
Husqvarna PG 450 is a versatile planetary grinder for all kinds of floor applications, with many self-adjusting benefits, and is perfect for both small/big areas. It is ideal for both professional and do-it-yourself users. *Available mid-July/2014. Grinding width. 17.7 ". Grinding disc. 7.1 ". [See More]
- Applications / Materials Abraded: Building & Construction; Concrete Floor Finishing
- AC Voltage & Phase: 120V/60Hz
- Power Source: Electric Motor
- Features: Orbital or Planetary Motion
from CMS North America, Inc.
It is a machining center suitable for the polishing of granite semi-finished products and tops. [See More]
- Applications / Materials Abraded: Building & Construction; MRO / Resurfacing; Marble Polishing
- Mounting: Floor
- Type: Polisher
- Power Source: Electric Motor