Metallographic Equipment Polishing and Buffing Machines
from Precision Surfacing Solutions
One of the more popular and efficient ways of preparing samples for analysis, allowing for consistency and reliabilitly, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete line of such machines, from basic versions to sophisticated, processor-controlled machines. [See More]
- Type: Polisher; Metallographic or Sample Preparation Equipment
- Rotary Speed: 40
- Mounting: Bench / Pedestal
- Power Source: Electric Motor
from Precision Surfacing Solutions
Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high quality... [See More]
- Type: Polisher; Metallographic or Sample Preparation Equipment
- Rotary Speed: 0 to 300
- Mounting: Bench / Pedestal
- Power Source: Electric Motor
from Precision Surfacing Solutions
ROBOMET is a fully automatic grinding-polishing system, designed for the preparation of samples using parameters designated by the user. The system consists of a sample holder head surrounded by five working stations and one cleaning/drying station. The operator is protected from the work area by a... [See More]
- Type: Metallographic or Sample Preparation Equipment
- Rotary Speed: 0 to 300
- Mounting: Floor
- Power Source: Electric Motor
from Precision Surfacing Solutions
One of the more popular ways of preparing samples for analysis, as well as allowing for consistency and reliability, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete line of such machines, from basic to sophisticated, processor-controlled machines. [See More]
- Type: Polisher; Metallographic or Sample Preparation Equipment
- Rotary Speed: 300
- Mounting: Bench / Pedestal
- Power Source: Electric Motor
from Precision Surfacing Solutions
Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high quality... [See More]
- Type: Polisher; Metallographic or Sample Preparation Equipment
- Rotary Speed: 300
- Mounting: Bench / Pedestal
- Power Source: Electric Motor