Floor Mounted / Stationary (Machine Tools) Polishing and Buffing Machines
from Beijing Grish Hitech Co., Ltd.
GRISH camshaft micro finishing machine TF series is very suitable for improving camshaft appearance and geometric dimension correction, mainly polishing journals, camshaft journals and oil seals. [See More]
- Mounting: Floor
- Applications / Materials Abraded: Automotive or Paint; Cam shaft or crankshaft grinder
- Type: Polisher
from Beijing Grish Hitech Co., Ltd.
GRISH Crankshaft Polishing Machine is a powerful and reliable solution for improving the appearance and geometric correction of workpieces. This machine is designed specifically for polishing shaft neck, connecting rod neck, and thrust surface. It also can achieve small head end, flange end oil seal... [See More]
- Mounting: Floor
- Applications / Materials Abraded: Automotive or Paint; Cam shaft or crankshaft grinder
- Type: Polisher
from Steven Douglas Corp. (SDC)
Originally designed and built to electropolish small stainless steel parts, SDC now offers the EP10, a complete stand-alone electropolishing system, to the broader electropolishing market. The EP10 ’s small size, advanced controls and proven durability, offer all precision manufacturers and... [See More]
- Mounting: Floor
- Power Source: Electric Motor
- Type: Polisher
- AC Voltage & Phase: 120/220 V, 30/60 A, 50/60 Hz; Single Phase
from Technic, Inc.
Applied Industrial Technology – Meeting the requirements of today ’s automotive, medical, semiconductor, aerospace, electronics, superconductor, solar, petroleum and other high technology manufacturing sectors. Introduction. Technic manufactures a full line of electropolishing systems... [See More]
- Mounting: Floor
- Automation / Material Handling: Manual; Automatic
- Applications / Materials Abraded: Metal; Aerospace; Automotive or Paint; Medical Devices or Biotech Parts; Clean / Surface Prep; Electronics
from Precision Surfacing Solutions
The Lapmaster Model LSP 12 is a 3-way, planetar y, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP12 can lap or polish a wide range of materials to ver y tight... [See More]
- Mounting: Floor
- Power Source: Electric Motor
- Type: Double Sided (Double Disc); Polisher; Lapping Machine
- AC Voltage & Phase: 120V/60Hz (optional feature); 208-230/240V/60Hz (optional feature); 460/480V/60Hz (optional feature); International Voltages (optional feature); Three Phase
from CMS North America, Inc.
Multifunctional NC Work Center with 5 interpoled axis, plus 2 correction axis, and automatic tool change for milling, edging, engraving and bevelling. [See More]
- Mounting: Floor
- Rotary Speed: 10000
- Type: Form or Profile Grinder; Beveler
- Surface Speed: 164
from SpeedFam Corporation
For your demanding polishing requirements SpeedFam offers the DSP models from basic to advanced. These polishing systems can be configured to meet your every process need. With critical non-corrosive components you are assured the results you expect. These systems operate with all different types of... [See More]
- Mounting: Floor
- Applications / Materials Abraded: Metal; Ceramics / Glass
- Type: Double Sided (Double Disc); Polisher
- Automation / Material Handling: Manual; PLC; Automatic (optional feature)
from Additive Manufacturing Technologies (AMT), Inc.
The PostPro3D Mini offers all the advantages of the PostPro3D® machine, but in a more compact unit for smaller production runs, STEM programs and design studios. KEY FEATURES / CAPABILITIES. BLAST Automated Smoothing and surface modification Most 3D printing polymers Modular Size configurable... [See More]
- Mounting: Floor
- Applications / Materials Abraded: Additive Manufacturing; Plastics or Composites
- Type: Vapor; Boundary Layer Automated Smoothing Technology
- Automation / Material Handling: Automatic
from J&S Machine, Inc.
Our abrasive belt centerless polishing machine type TRIS allows to grind, satin finish and linish tubes in straight lenghts with round section made of stainless steel, black steel, aluminum, brass, as well as other metals. This grinding unit has been designed complete with adjustable feed and... [See More]
- Mounting: Floor
- Power Source: Electric Motor
- Type: Cylindrical; Centerless Throughfeed; Polisher
- Applications / Materials Abraded: Metal
from Precision Surfacing Solutions
The Lapmaster Model LSP 16 is a 3-way, planetar y, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP16 can lap or polish a wide range of materials to ver y tight... [See More]
- Mounting: Floor
- Power Source: Electric Motor
- Type: Double Sided (Double Disc); Polisher; Lapping Machine
- AC Voltage & Phase: 120V/60Hz (optional feature); 208-230/240V/60Hz (optional feature); 460/480V/60Hz (optional feature); International Voltages (optional feature); Three Phase
from CMS North America, Inc.
The quick fixed bridge machining centre; vary accurate and sturdy, it proves to be the ideal solution for the machining of small 3- 5 axis batches in a pendular cycle. Designed for meeting any flexibility request, it offers wide application possibilities considering it compact size. [See More]
- Mounting: Floor
- Rotary Speed: 15
- Type: Polisher
- Surface Speed: 213
from SpeedFam Corporation
The SpeedFam Polishing Systems are the most advanced in the world. They are available in systems for Mechanical Hard Polishing or Pad Type Soft Polishing. With endless options, these systems can be configured to meet your every process requirement. They are available with Hard Plate Cutting systems... [See More]
- Mounting: Floor
- Applications / Materials Abraded: Metal; Clean / Surface Prep; Ceramics / Glass
- Type: Polisher
- Automation / Material Handling: Manual
from Additive Manufacturing Technologies (AMT), Inc.
The patent pending PostPro3D® technology is an automated post processing solution for smoothing thermoplastic polymer 3D parts. PostPro3D® achieves an injection molded surface quality on parts printed using Laser Sintering, HP Multi Jet Fusion, High Speed Sintering, or Fused Deposition Modelling... [See More]
- Mounting: Floor
- Applications / Materials Abraded: Additive Manufacturing; Plastics or Composites
- Type: Vapor; Boundary Layer Automated Smoothing Technology
- Automation / Material Handling: Automatic
from J&S Machine, Inc.
ldquo;Big sister ” of the LPC 160 Mirror machine, our orbital polisher LPC 300 Mirror allows to polish and buff straight or bent tubes with round, oval, irregular section made of stainless steel, iron, aluminum, brass as well as other metals, with all diameters ranging from 5 to 114 mm. On... [See More]
- Mounting: Floor
- Power Source: Electric Motor
- Type: Buffer; Polisher
- Applications / Materials Abraded: Ceramics / Glass
from Precision Surfacing Solutions
Precision Dual Face Flat Lapping/Polishing Machine. The Lapmaster Model LSP 30 is a 3-way, planetary, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP 30 can lap... [See More]
- Mounting: Floor
- Rotary Speed: 5 to 50
- Type: Abrasive disc or grinding wheel face grinder; Double Sided (Double Disc); Polisher
- Power Source: Electric Motor
from CMS North America, Inc.
Machine for the contemporary execution of 4 45° radii or chamfers. [See More]
- Mounting: Floor
- Applications / Materials Abraded: Ceramics / Glass
- Power Source: Electric Motor
- Features: RoboticArm (optional feature)
from Additive Manufacturing Technologies (AMT), Inc.
THE ONLY FULLY AUTOMATED MEDICAL GRADE SMOOTHING SOLUTION FOR ADDITIVE MANUFACTURING. SYSTEM DESCRIPTION. 10 channel, continuously purged Mass Spectrometer with measurement log and audible alarm for solvent detection. Extracted lid Extraction Air Flow Monitors for detecting an Extraction failure... [See More]
- Mounting: Floor
- Applications / Materials Abraded: Additive Manufacturing; Plastics or Composites
- Type: Vapor; Boundary Layer Automated Smoothing Technology
- Automation / Material Handling: Automatic
from J&S Machine, Inc.
Orbital polishing machine type LPC 500 mirror has been designed, like the other two smaller versions, for straight and bent tube mirror polishing up to maximum diameter 203 mm.; this unit is equipped with liquid polishing paste dispenser and with inverter device for polishing belts speed adjustment. [See More]
- Mounting: Floor
- Power Source: Electric Motor
- Type: Buffer; Polisher
- Applications / Materials Abraded: Ceramics / Glass
from Precision Surfacing Solutions
The Lapmaster Model LSP-20 is a 4-way, planetar y, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP-20 can lap or polish a wide range of materials to very tight... [See More]
- Mounting: Floor
- Power Source: Electric Motor
- Type: Double Sided (Double Disc); Polisher; Lapping Machine
- AC Voltage & Phase: 120V/60Hz (optional feature); 208-230/240V/60Hz (optional feature); 460/480V/60Hz (optional feature); International Voltages (optional feature); Three Phase
from CMS North America, Inc.
Vertical drilling machines characterised by a high productivity level and proposed in several versions: from 1 to 2 stations, from 1 to 6 pairs of drilling spindles. Every single version can be combined with load and unload mechanical hands that can make the lines completely automatic. [See More]
- Mounting: Floor
- Power Source: Electric Motor
- Type: Drilling Machine
- Applications / Materials Abraded: Ceramics / Glass
from J&S Machine, Inc.
J &S Machine, Inc. is a premier distributor of 3C-C.L.O.M.E.A. and YLM metal fabrication equipment with an emphasis in the areas of bending and cutting for a variety of industries. We provide complete turn key solutions ready to go into production when the machines arrive at our customer's... [See More]
- Mounting: Floor
- Applications / Materials Abraded: Metal; Wet Finishing
- Power Source: Electric Motor
- Features: Orbital or Planetary Motion
from Precision Surfacing Solutions
The Lapmaster model LSP-6 is a 4-way, planetary, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP-6 is able to process extremely thin, fragile components to very... [See More]
- Mounting: Floor
- Power Source: Electric Motor
- Type: Double Sided (Double Disc); Polisher; Lapping Machine
- AC Voltage & Phase: 120V/60Hz (optional feature); 208-230/240V/60Hz (optional feature); 460/480V/60Hz (optional feature); International Voltages (optional feature); Three Phase
from CMS North America, Inc.
The machine is used for arrising, roundand flat-edged grinding with threads, square, rectangular or trapezoidal glass sheets as well as for machining the four sides of the sheet at the same time without stopping the sheet itself. [See More]
- Mounting: Floor
- Applications / Materials Abraded: Ceramics / Glass
- Power Source: Electric Motor
- Automation / Material Handling: CNC; Automatic
from Precision Surfacing Solutions
The Lapmaster model LSP-9 is a 4-way, planetary, dual face lapping machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP machines can lap or polish a wide range of materials to very tight... [See More]
- Mounting: Floor
- Power Source: Electric Motor
- Type: Double Sided (Double Disc); Polisher; Lapping Machine
- AC Voltage & Phase: 120V/60Hz (optional feature); 208-230/240V/60Hz (optional feature); 460/480V/60Hz (optional feature); International Voltages (optional feature); Three Phase
from CMS North America, Inc.
Deltashape can arris/grind shaped pieces, only requiring at least one side of the blank to be straight-line. Its 3.5 kW double operating unit can mount a pack of co-axial wheels (up to 70 mm. in thickness as a whole) that will enable the user not only to arris, but also to fine- and... [See More]
- Mounting: Floor
- Applications / Materials Abraded: Ceramics / Glass
- Power Source: Electric Motor
- Automation / Material Handling: CNC; Automatic
from Precision Surfacing Solutions
This machine is designed primarily for the production of high quality plano-optics, such as proof flats, etalons, prisms, filters, windows and ring laser gyroscope blanks. It has a unique feature in its use of a dynamic air bearing which supports the rotating mass of the pitch lap and its backing... [See More]
- Mounting: Floor
- Rotary Speed: 2 to 17
- Type: Polisher
- Power Source: Air
from CMS North America, Inc.
CNC Work Center with 4 interpoled axis and automatic tool change dedicated to engraving works. [See More]
- Mounting: Floor
- Rotary Speed: 6000
- Type: Engraver
- Surface Speed: 164