MIL-SPEC Metal Ring Seals
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Balanced Metal O-Ring seals are high-strength metallic tubes developed for use in harsh working conditions. It's a sealing solution for high-pressure/high-temperature applications with little spring back. Metal O-rings can be utilized in high temperatures (up to 800 °C),... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum; Aerospace; Engines; Oil & Gas; Flow meters
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: O-Ring
- Temperature: -454 to 1472
from Technetics Group
K-Port Metal Boss Sealing. The Only Metal Port Seal Technology Approved by NASA for Human Spaceflight. Flight Tested and Proven. Technetics K-Port Seals have an extensive pedigree with launch vehicle and spacecraft manufacturers all over the world. Engineered for Safety. Technetics K-Port seals were... [See More]
- Application / Industry: Aerospace; Cryogenic; MIL_SPEC; Vacuum
- Temperature: 1800
- Shape: Round
- Pressure: 100000
from JETSEAL, Inc.
Axial C-Seals are a highly specialized seal for use in low actuation, limited linear and rotary motion environments. They seal against both the ID and OD of the application hardware. Ideal applications for the Axial C-Seal range in size from .310 ” up to 8" in diameter. JETSEAL is a world... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
- Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
- Seal Type: C-Ring
- Temperature: -320 to 1350
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Metal C-ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Metal C-rings for internal pressure or external pressure are system pressure energized. They require a low bolting load and have good spring back. Due to its special... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum; Aerospace; Engines; Oil & Gas; Flow meters
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: C-Ring
- Temperature: -454 to 1472
from Technetics Group
O-FLEX ™ metal O-rings are designed to provide a sealing option for high-pressure/high-temperature applications that require minimal spring back. The O-FLEX ™ metal O-ring is made from high strength metal tubing that is coiled, cut and welded to size. It is available in standard... [See More]
- Application / Industry: MIL_SPEC; Nuclear; Vacuum; Plastics/Film, Compressors, Automotive
- Shape: Round; Custom Shapes And Sizes Available
- Seal Type: O-Ring
- Temperature: -459 to 2192
from JETSEAL, Inc.
JETSEAL manufactures a superior quality, cost-effective solution that is available in various cross-sections and virtually any diameter and material. We offer C-Seal configurations in the circular ring and rectangular forms, both customizable to your specifications. C-Seals are produced in the... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
- Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
- Seal Type: C-Ring
- Temperature: -320 to 1400
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Sonkit Metal W-ring seals (Metal E-ring seals) are designed to have low load & high spring back performance for high-pressure/temperature applications. In service, Metal W-rings are pressure energized by the system, which increases the contact stress and further minimizes... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; MIL_SPEC; Vacuum; Aerospace: For AS1895 rigid coupling systems; Industrial turbines: casings, end covers, segmented sections
- Temperature: -454 to 1472
- Shape: Round
- Pressure: 0 to 725
from Technetics Group
The HELICOFLEX ® DELTA seal is a member of the HELICOFLEX ® family of spring-energized seals. It is a unique sealing solution using two small ridges or “Deltas ” on the face of the seal. The load required to plastically deform the jacket material is greatly reduced by... [See More]
- Application / Industry: Aerospace; Cryogenic; MIL_SPEC; Nuclear; Semiconductor; Vacuum
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: Spring-Energized
- Temperature: 1202
from JETSEAL, Inc.
E-seals are designed for low to moderate force conditions and high spring back. JETSEAL manufactures E-Seal rings for high cyclic deflections, high temperatures and high pressures. We offer E-Seals capable of sealing both liquids and gases in almost any diameter and a single or two-ply cross section... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
- Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
- Seal Type: E-Ring
- Temperature: -320 to 1300
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Metal O-ring is a high-strength metallic tube designed to be used in harsh working conditions. It's an ideal sealing choice for high-pressure and high-temperature applications with little spring back. Metal O-rings may be utilized in high temperatures (up to 800 °C), cryogenic... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum; Aerospace; Engines; Oil & Gas; Flow meters
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: O-Ring
- Temperature: -454 to 1472
from JETSEAL, Inc.
JETSEAL is on the cutting edge of sealing technology with the uniquely designed and patented Lever Seal. The Lever Seal is superior to other “high deflection ” seals available. Due to its unique stress-distributing design, the Lever Seal can handle three times the flange movement of a... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
- Shape: Round
- Seal Type: E-Ring
- Temperature: -320 to 1300
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Metal U-Ring is based on a metallic "U" substrate, designed to be used for static and low-cycle dynamic shaft seals. By default, Metal U-rings for axial pressure are system pressure energized, they require low bolting load and have good spring back. Due to its special structure and... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Vacuum; Aerospace; Engines; Oil & Gas; Flow meters
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: C-Ring; U-Ring
- Temperature: -454 to 1472
from JETSEAL, Inc.
E-Seals are designed for low to moderate force conditions and high spring back. JETSEAL manufactures two standard types of metal E-Seals, the JE series and JH series. We offer E-Seals capable of sealing both liquids and gases in almost any diameter and in single or two-ply cross section. E-Seals are... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
- Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
- Seal Type: E-Ring
- Temperature: -320 to 1300
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Spring Energized Metal C-ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Spring Energized Metal C-Ring for internal pressure or external pressure are system pressure energized, they require high bolting load and have good... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum; Aerospace; Engines; Oil & Gas; Flow meters
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: Spring-Energized; C-Ring
- Temperature: -454 to 1472
from JETSEAL, Inc.
Multi-Convolution Seal rings are designed for low to moderate sealing force conditions and high spring back. JETSEAL manufactures Multi-Convolution Seal rings for high cyclic deflections, high temperatures and high pressures. Our Multi-Convolution Seals are capable of sealing both liquids and gases... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor
- Temperature: -320 to 1350
- Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
- Pressure: 3000
from Temper Corporation
Temper offers a wide range of roll formed single and multi-convolute form spring seals for use at temperatures up to 2000°F. In addition we offer small, precision-machined sealing gaskets of high performance metals such as Inconel® with soft plated gold and silver coatings to assure leak free... [See More]
- Application / Industry: Oil/Gas; MIL_SPEC; Nuclear
- Temperature: 2000
- Seal Type: Spring-Energized; Roll formed single and multi-convolute form spring seals