Specialized or Other Metal Ring Seals

2 Results
Metal Seal -- C-Flex
from Technetics Group

The sealing concept of C-FLEX ™ metal C-rings is based on the elastic deformation of a metal “C ” substrate which, during the compression cycle, gives a contact point on each sealing surface. The substrate characteristics determine the compressive load of the seal. This load... [See More]

  • Shape: Round; Custom Shapes And Sizes Available
  • Temperature: -459 to 1346
  • Seal Type: C-Ring
  • Pressure: 29008
Metal Seal -- O-FLEX™
from Technetics Group

O-FLEX ™ metal O-rings are designed to provide a sealing option for high-pressure/high-temperature applications that require minimal spring back. The O-FLEX ™ metal O-ring is made from high strength metal tubing that is coiled, cut and welded to size. It is available in standard... [See More]

  • Shape: Round; Custom Shapes And Sizes Available
  • Temperature: -459 to 2192
  • Seal Type: O-Ring
  • Pressure: 43511