Aluminum Metal Ring Seals

9 Results
Sealing Systems & Subassemblies -- Kenol® Joints
from Technetics Group

The KENOL joint enables high-sealing performance with a very simple and proven concept that lasts many years. The KENOL joint combines best-in-class sealing performance and ease-of-use for quick and repetitive opening and closing of a flange. The KENOL joint outperforms other designs for high... [See More]

  • Material: Aluminum; Copper; Stainless Steel; Silver; Inconel And Other Exotic Metals
  • Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Nuclear; Vacuum; Particle Accelerators, Electronics, Physics laboratories
  • Temperature: -454 to 1112
Balanced Metal O-Ring Seal (with Vented Holes) -- OVI/OVE
from Sonkit (Shanghai) Industry Technology Co., Ltd.

Product Overview: Balanced Metal O-Ring seals are high-strength metallic tubes developed for use in harsh working conditions. It's a sealing solution for high-pressure/high-temperature applications with little spring back. Metal O-rings can be utilized in high temperatures (up to 800 °C),... [See More]

  • Material: Aluminum; Copper; Nickel/Nickel-Based; Stainless Steel; Steel; Titanium; Monel, Inconel
  • Shape: Round; Rectangular/Square; Oblong/Oval
  • Seal Type: O-Ring
  • Temperature: -454 to 1472
Spring Energized Metal Resilient Seal -- HELICOFLEX®
from Technetics Group

The HELICOFLEX ® seal is a high performance, flexible metal seal that has exceptional compression and elastic recovery properties. This seal is composed of a close wound helical spring surrounded by one or more metal jackets. The spring is designed to have a specific compression resistance. [See More]

  • Material: Aluminum; Copper; Nickel/Nickel-Based; Stainless Steel; Steel; Silver; Titanium; Gold, Pure Iron, Brass, Monel, Inconel, Zirconium, Hastelloy, Tin
  • Shape: Round; Rectangular/Square; Oblong/Oval
  • Seal Type: Spring-Energized
  • Temperature: -458 to 1472
Metal C-Ring Seal -- CI/CE
from Sonkit (Shanghai) Industry Technology Co., Ltd.

Product Overview: Metal C-ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Metal C-rings for internal pressure or external pressure are system pressure energized. They require a low bolting load and have good spring back. Due to its special... [See More]

  • Material: Aluminum; Copper; Nickel/Nickel-Based; Stainless Steel; Steel; Titanium; Monel, Inconel
  • Shape: Round; Rectangular/Square; Oblong/Oval
  • Seal Type: C-Ring
  • Temperature: -454 to 1472
Spring Energized Metal Seal -- HELICOFLEX® DELTA
from Technetics Group

The HELICOFLEX ® DELTA seal is a member of the HELICOFLEX ® family of spring-energized seals. It is a unique sealing solution using two small ridges or “Deltas ” on the face of the seal. The load required to plastically deform the jacket material is greatly reduced by... [See More]

  • Material: Aluminum; Copper; Nickel/Nickel-Based; Stainless Steel; Silver
  • Shape: Round; Rectangular/Square; Oblong/Oval
  • Seal Type: Spring-Energized
  • Temperature: 1202
Metal Comma Ring Seal -- COI/COE
from Sonkit (Shanghai) Industry Technology Co., Ltd.

Product Overview: Sonkit Metal Comma Ring Seals are designed for slow dynamic applications. The tightness with a Comma Ring is more than with any other metal seal a function of the shaft condition. The surface finish of the shaft shall be mirror polished, and the hardness shall be high enough so... [See More]

  • Material: Aluminum; Nickel/Nickel-Based; Stainless Steel; Steel; Inconel
  • Temperature: -454 to 1472
  • Shape: Round; Rectangular/Square; Oblong/Oval
  • Pressure: 0 to 36259
Metal O-Ring Seal -- OI/OE
from Sonkit (Shanghai) Industry Technology Co., Ltd.

Product Overview: Metal O-ring is a high-strength metallic tube designed to be used in harsh working conditions. It's an ideal sealing choice for high-pressure and high-temperature applications with little spring back. Metal O-rings may be utilized in high temperatures (up to 800 °C), cryogenic... [See More]

  • Material: Aluminum; Copper; Nickel/Nickel-Based; Stainless Steel; Steel; Titanium; Monel, Inconel
  • Shape: Round; Rectangular/Square; Oblong/Oval
  • Seal Type: O-Ring
  • Temperature: -454 to 1472
Metal U-Ring Seal -- CA
from Sonkit (Shanghai) Industry Technology Co., Ltd.

Product Overview: Metal U-Ring is based on a metallic "U" substrate, designed to be used for static and low-cycle dynamic shaft seals. By default, Metal U-rings for axial pressure are system pressure energized, they require low bolting load and have good spring back. Due to its special structure and... [See More]

  • Material: Aluminum; Copper; Nickel/Nickel-Based; Stainless Steel; Steel; Titanium; Inconel
  • Shape: Round; Rectangular/Square; Oblong/Oval
  • Seal Type: C-Ring; U-Ring
  • Temperature: -454 to 1472
Metal V-Ring Seal -- VI/VE
from Sonkit (Shanghai) Industry Technology Co., Ltd.

Product Overview: Metal V-ring is based on a metallic "V" substrate, designed to be applied in extreme working conditions. Metal V-rings for internal pressure or external pressure are system pressure energized, they require low bolting load and have good spring back. Due to its special structure and... [See More]

  • Material: Aluminum; Nickel/Nickel-Based; Stainless Steel; Steel; Inconel
  • Shape: Round; Rectangular/Square; Oblong/Oval
  • Seal Type: U-Ring
  • Temperature: -454 to 1472