Oblong / Oval Metal Ring Seals
from Technetics Group
The HELICOFLEX ® seal is a high performance, flexible metal seal that has exceptional compression and elastic recovery properties. This seal is composed of a close wound helical spring surrounded by one or more metal jackets. The spring is designed to have a specific compression resistance. [See More]
- Shape: Round; Rectangular/Square; Oblong/Oval
- Temperature: -458 to 1472
- Seal Type: Spring-Energized
- Pressure: 43511
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Balanced Metal O-Ring seals are high-strength metallic tubes developed for use in harsh working conditions. It's a sealing solution for high-pressure/high-temperature applications with little spring back. Metal O-rings can be utilized in high temperatures (up to 800 °C),... [See More]
- Shape: Round; Rectangular/Square; Oblong/Oval
- Temperature: -454 to 1472
- Seal Type: O-Ring
- Pressure: 0 to 21756
from Technetics Group
The HELICOFLEX ® DELTA seal is a member of the HELICOFLEX ® family of spring-energized seals. It is a unique sealing solution using two small ridges or “Deltas ” on the face of the seal. The load required to plastically deform the jacket material is greatly reduced by... [See More]
- Shape: Round; Rectangular/Square; Oblong/Oval
- Temperature: 1202
- Seal Type: Spring-Energized
- Diameter (for Round shapes): 315
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Metal C-ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Metal C-rings for internal pressure or external pressure are system pressure energized. They require a low bolting load and have good spring back. Due to its special... [See More]
- Shape: Round; Rectangular/Square; Oblong/Oval
- Temperature: -454 to 1472
- Seal Type: C-Ring
- Pressure: 0 to 21756
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Sonkit Metal Comma Ring Seals are designed for slow dynamic applications. The tightness with a Comma Ring is more than with any other metal seal a function of the shaft condition. The surface finish of the shaft shall be mirror polished, and the hardness shall be high enough so... [See More]
- Shape: Round; Rectangular/Square; Oblong/Oval
- Pressure: 0 to 36259
- Temperature: -454 to 1472
- Diameter (for Round shapes): 0.5118 to 177
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Metal O-ring is a high-strength metallic tube designed to be used in harsh working conditions. It's an ideal sealing choice for high-pressure and high-temperature applications with little spring back. Metal O-rings may be utilized in high temperatures (up to 800 °C), cryogenic... [See More]
- Shape: Round; Rectangular/Square; Oblong/Oval
- Temperature: -454 to 1472
- Seal Type: O-Ring
- Pressure: 0 to 43511
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Metal U-Ring is based on a metallic "U" substrate, designed to be used for static and low-cycle dynamic shaft seals. By default, Metal U-rings for axial pressure are system pressure energized, they require low bolting load and have good spring back. Due to its special structure and... [See More]
- Shape: Round; Rectangular/Square; Oblong/Oval
- Temperature: -454 to 1472
- Seal Type: C-Ring; U-Ring
- Pressure: 0 to 21756