Heat-Treated Metal Ring Seals
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Balanced Metal O-Ring seals are high-strength metallic tubes developed for use in harsh working conditions. It's a sealing solution for high-pressure/high-temperature applications with little spring back. Metal O-rings can be utilized in high temperatures (up to 800 °C),... [See More]
- Material Features: Heat-Treated; Plated/Coated
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: O-Ring
- Temperature: -454 to 1472
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Metal C-ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Metal C-rings for internal pressure or external pressure are system pressure energized. They require a low bolting load and have good spring back. Due to its special... [See More]
- Material Features: Heat-Treated; Plated/Coated
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: C-Ring
- Temperature: -454 to 1472
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Sonkit Metal Comma Ring Seals are designed for slow dynamic applications. The tightness with a Comma Ring is more than with any other metal seal a function of the shaft condition. The surface finish of the shaft shall be mirror polished, and the hardness shall be high enough so... [See More]
- Material Features: Heat-Treated; Plated/Coated
- Temperature: -454 to 1472
- Shape: Round; Rectangular/Square; Oblong/Oval
- Pressure: 0 to 36259
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Sonkit Metal W-ring seals (Metal E-ring seals) are designed to have low load & high spring back performance for high-pressure/temperature applications. In service, Metal W-rings are pressure energized by the system, which increases the contact stress and further minimizes... [See More]
- Material Features: Heat-Treated; Plated/Coated
- Temperature: -454 to 1472
- Shape: Round
- Pressure: 0 to 725
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Metal U-Ring is based on a metallic "U" substrate, designed to be used for static and low-cycle dynamic shaft seals. By default, Metal U-rings for axial pressure are system pressure energized, they require low bolting load and have good spring back. Due to its special structure and... [See More]
- Material Features: Heat-Treated; Plated/Coated
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: C-Ring; U-Ring
- Temperature: -454 to 1472
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Metal V-ring is based on a metallic "V" substrate, designed to be applied in extreme working conditions. Metal V-rings for internal pressure or external pressure are system pressure energized, they require low bolting load and have good spring back. Due to its special structure and... [See More]
- Material Features: Heat-Treated; Plated/Coated
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: U-Ring
- Temperature: -454 to 1472
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Spring Energized Metal C-ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Spring Energized Metal C-Ring for internal pressure or external pressure are system pressure energized, they require high bolting load and have good... [See More]
- Material Features: Heat-Treated; Plated/Coated
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: Spring-Energized; C-Ring
- Temperature: -454 to 1472
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: The Spring Energized Metal O-Ring Seal is a high-strength metallic tube that is meant to be used in harsh working conditions. It is a sealing solution for high-pressure/high-temperature applications with minimum springback. Metal O-ring seal may be utilized in high temperatures (up... [See More]
- Material Features: Heat-Treated; Plated/Coated
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: Spring-Energized; O-Ring
- Temperature: -454 to 1472
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Spring Energized Metal U-ring is based on a metallic "U" substrate, designed to be used for static and low-cycle dynamic shaft seals. By default, Spring Energized Metal U-Rings for axial pressure are system pressure energized, they require high bolting load and have good spring... [See More]
- Material Features: Heat-Treated; Plated/Coated
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: Spring-Energized; C-Ring; U-Ring
- Temperature: -454 to 1472