Semiconductor Metal Ring Seals
from Technetics Group
Technetics offers a diverse range of machined metal sealing solutions for extremely demanding environments. We can design and manufacture from any machinable material at our state-of-the-art manufacturing facilities that are equipped with machining centers and coordinated measurement systems to... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; Nuclear; Semiconductor; Vacuum
- Temperature: 1800
- Shape: Round
- Pressure: 100000
from JETSEAL, Inc.
Axial C-Seals are a highly specialized seal for use in low actuation, limited linear and rotary motion environments. They seal against both the ID and OD of the application hardware. Ideal applications for the Axial C-Seal range in size from .310 ” up to 8" in diameter. JETSEAL is a world... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
- Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
- Seal Type: C-Ring
- Temperature: -320 to 1350
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Balanced Metal O-Ring seals are high-strength metallic tubes developed for use in harsh working conditions. It's a sealing solution for high-pressure/high-temperature applications with little spring back. Metal O-rings can be utilized in high temperatures (up to 800 °C),... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum; Aerospace; Engines; Oil & Gas; Flow meters
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: O-Ring
- Temperature: -454 to 1472
from Technetics Group
The HELICOFLEX ® seal is a high performance, flexible metal seal that has exceptional compression and elastic recovery properties. This seal is composed of a close wound helical spring surrounded by one or more metal jackets. The spring is designed to have a specific compression resistance. [See More]
- Application / Industry: Chemical/Processing; Cryogenic; Piping/Valves; Oil/Gas; Nuclear; Semiconductor; Vacuum; Life Sciences, Automotive
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: Spring-Energized
- Temperature: -458 to 1472
from JETSEAL, Inc.
JETSEAL manufactures a superior quality, cost-effective solution that is available in various cross-sections and virtually any diameter and material. We offer C-Seal configurations in the circular ring and rectangular forms, both customizable to your specifications. C-Seals are produced in the... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
- Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
- Seal Type: C-Ring
- Temperature: -320 to 1400
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Metal C-ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Metal C-rings for internal pressure or external pressure are system pressure energized. They require a low bolting load and have good spring back. Due to its special... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum; Aerospace; Engines; Oil & Gas; Flow meters
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: C-Ring
- Temperature: -454 to 1472
from Technetics Group
The HELICOFLEX ® DELTA seal is a member of the HELICOFLEX ® family of spring-energized seals. It is a unique sealing solution using two small ridges or “Deltas ” on the face of the seal. The load required to plastically deform the jacket material is greatly reduced by... [See More]
- Application / Industry: Aerospace; Cryogenic; MIL_SPEC; Nuclear; Semiconductor; Vacuum
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: Spring-Energized
- Temperature: 1202
from JETSEAL, Inc.
E-seals are designed for low to moderate force conditions and high spring back. JETSEAL manufactures E-Seal rings for high cyclic deflections, high temperatures and high pressures. We offer E-Seals capable of sealing both liquids and gases in almost any diameter and a single or two-ply cross section... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
- Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
- Seal Type: E-Ring
- Temperature: -320 to 1300
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Metal O-ring is a high-strength metallic tube designed to be used in harsh working conditions. It's an ideal sealing choice for high-pressure and high-temperature applications with little spring back. Metal O-rings may be utilized in high temperatures (up to 800 °C), cryogenic... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum; Aerospace; Engines; Oil & Gas; Flow meters
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: O-Ring
- Temperature: -454 to 1472
from JETSEAL, Inc.
JETSEAL is on the cutting edge of sealing technology with the uniquely designed and patented Lever Seal. The Lever Seal is superior to other “high deflection ” seals available. Due to its unique stress-distributing design, the Lever Seal can handle three times the flange movement of a... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
- Shape: Round
- Seal Type: E-Ring
- Temperature: -320 to 1300
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Spring Energized Metal C-ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Spring Energized Metal C-Ring for internal pressure or external pressure are system pressure energized, they require high bolting load and have good... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum; Aerospace; Engines; Oil & Gas; Flow meters
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: Spring-Energized; C-Ring
- Temperature: -454 to 1472
from JETSEAL, Inc.
E-Seals are designed for low to moderate force conditions and high spring back. JETSEAL manufactures two standard types of metal E-Seals, the JE series and JH series. We offer E-Seals capable of sealing both liquids and gases in almost any diameter and in single or two-ply cross section. E-Seals are... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum
- Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
- Seal Type: E-Ring
- Temperature: -320 to 1300
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: The Spring Energized Metal O-Ring Seal is a high-strength metallic tube that is meant to be used in harsh working conditions. It is a sealing solution for high-pressure/high-temperature applications with minimum springback. Metal O-ring seal may be utilized in high temperatures (up... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum; Aerospace; Engines; Oil & Gas; Flow meters
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: Spring-Energized; O-Ring
- Temperature: -454 to 1472
from JETSEAL, Inc.
Multi-Convolution Seal rings are designed for low to moderate sealing force conditions and high spring back. JETSEAL manufactures Multi-Convolution Seal rings for high cyclic deflections, high temperatures and high pressures. Our Multi-Convolution Seals are capable of sealing both liquids and gases... [See More]
- Application / Industry: Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor
- Temperature: -320 to 1350
- Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
- Pressure: 3000