E-Ring Metal Ring Seals

3 Results
Metal W-Ring Seal -- WE/WI
from Sonkit (Shanghai) Industry Technology Co., Ltd.

Product Overview: Sonkit Metal W-ring seals (Metal E-ring seals) are designed to have low load & high spring back performance for high-pressure/temperature applications. In service, Metal W-rings are pressure energized by the system, which increases the contact stress and further minimizes... [See More]

  • Seal Type: E-Ring; W-Ring
  • Temperature: -454 to 1472
  • Shape: Round
  • Pressure: 0 to 725
Metal Seal -- E-Flex
from Technetics Group

E-FLEX ™ metal E-rings are designed to have low load, high spring back performance for high pressure/temperature applications. In service, E-FLEX ™ metal E-rings are pressure energized by the system which increases the contact stress and further minimizes leakage. The geometry of the... [See More]

  • Seal Type: E-Ring
  • Temperature: -459 to 1346
  • Shape: Round
  • Pressure: 1450
E-Seal
from JETSEAL, Inc.

E-seals are designed for low to moderate force conditions and high spring back. JETSEAL manufactures E-Seal rings for high cyclic deflections, high temperatures and high pressures. We offer E-Seals capable of sealing both liquids and gases in almost any diameter and a single or two-ply cross section... [See More]

  • Seal Type: E-Ring
  • Temperature: -320 to 1300
  • Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
  • Pressure: 10000