Steel Metal Ring Seals
from Technetics Group
The HELICOFLEX ® seal is a high performance, flexible metal seal that has exceptional compression and elastic recovery properties. This seal is composed of a close wound helical spring surrounded by one or more metal jackets. The spring is designed to have a specific compression resistance. [See More]
- Material: Aluminum; Copper; Nickel/Nickel-Based; Stainless Steel; Steel; Silver; Titanium; Gold, Pure Iron, Brass, Monel, Inconel, Zirconium, Hastelloy, Tin
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: Spring-Energized
- Temperature: -458 to 1472
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Balanced Metal O-Ring seals are high-strength metallic tubes developed for use in harsh working conditions. It's a sealing solution for high-pressure/high-temperature applications with little spring back. Metal O-rings can be utilized in high temperatures (up to 800 °C),... [See More]
- Material: Aluminum; Copper; Nickel/Nickel-Based; Stainless Steel; Steel; Titanium; Monel, Inconel
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: O-Ring
- Temperature: -454 to 1472
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Metal C-ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Metal C-rings for internal pressure or external pressure are system pressure energized. They require a low bolting load and have good spring back. Due to its special... [See More]
- Material: Aluminum; Copper; Nickel/Nickel-Based; Stainless Steel; Steel; Titanium; Monel, Inconel
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: C-Ring
- Temperature: -454 to 1472
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Sonkit Metal Comma Ring Seals are designed for slow dynamic applications. The tightness with a Comma Ring is more than with any other metal seal a function of the shaft condition. The surface finish of the shaft shall be mirror polished, and the hardness shall be high enough so... [See More]
- Material: Aluminum; Nickel/Nickel-Based; Stainless Steel; Steel; Inconel
- Temperature: -454 to 1472
- Shape: Round; Rectangular/Square; Oblong/Oval
- Pressure: 0 to 36259
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Metal O-ring is a high-strength metallic tube designed to be used in harsh working conditions. It's an ideal sealing choice for high-pressure and high-temperature applications with little spring back. Metal O-rings may be utilized in high temperatures (up to 800 °C), cryogenic... [See More]
- Material: Aluminum; Copper; Nickel/Nickel-Based; Stainless Steel; Steel; Titanium; Monel, Inconel
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: O-Ring
- Temperature: -454 to 1472
from TFC Ltd.
Simply assembled. Requires no machining of grooves. Gives tight assemblies free of end play in bores. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Prongs: Please note the illustration is representative only and the number of prongs is dependent upon the size of fix. [See More]
- Material: Steel
- Seal Type: O-Ring
from TFC Ltd.
Simply assembled. Requires no machining of grooves. Gives tight assemblies free of end play in bores. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Prongs: Please note the illustration is representative only and the number of prongs is dependent upon the size of fix. [See More]
- Material: Steel
- Seal Type: O-Ring