U-Ring / V-Ring Metal Ring Seals

5 Results
U-Mega Seal
from JETSEAL, Inc.

U-Mega Seals combine the load performance of the Omega Seal and the sealing characteristics of the C-Seal to achieve high reliability for an extremely low leakage seal. The U-Mega Seal requires no special machining or lapping at the edges to meet flatness requirements. The seal lip is turned inward... [See More]

  • Seal Type: U-Ring
  • Temperature: -320 to 1350
  • Shape: Round
  • Pressure: 36000
Metal U-Ring Seal -- CA
from Sonkit (Shanghai) Industry Technology Co., Ltd.

Product Overview: Metal U-Ring is based on a metallic "U" substrate, designed to be used for static and low-cycle dynamic shaft seals. By default, Metal U-rings for axial pressure are system pressure energized, they require low bolting load and have good spring back. Due to its special structure and... [See More]

  • Seal Type: C-Ring; U-Ring
  • Temperature: -454 to 1472
  • Shape: Round; Rectangular/Square; Oblong/Oval
  • Pressure: 0 to 21756
V-Seal
from JETSEAL, Inc.

JETSEAL ’s V-Seals are an effective metallic seal and are suited for critical, low leakage applications. We are able to engineer the optimum seal characteristics by adjusting the thickness at the cross section. Precision machined or roll-formed, V-Seals can be custom designed for high clamping... [See More]

  • Seal Type: U-Ring
  • Temperature: -320 to 1350
  • Shape: Round; Rectangular/Square (optional feature); Oblong/Oval (optional feature)
  • Pressure: 36000
Metal V-Ring Seal -- VI/VE
from Sonkit (Shanghai) Industry Technology Co., Ltd.

Product Overview: Metal V-ring is based on a metallic "V" substrate, designed to be applied in extreme working conditions. Metal V-rings for internal pressure or external pressure are system pressure energized, they require low bolting load and have good spring back. Due to its special structure and... [See More]

  • Seal Type: U-Ring
  • Temperature: -454 to 1472
  • Shape: Round; Rectangular/Square; Oblong/Oval
  • Pressure: 0 to 36259
Sealing rings
from Schaeffler Technologies AG & Co. KG

Sealing rings are designed as contact seals. They protect the bearing position against contaminants, spray water and excessive loss of grease. The sealing rings are matched to the small radial dimensions of drawn cup needle roller bearings and needle roller bearings. They are very easy to fit, since... [See More]

  • Seal Type: U-Ring
  • Shape: Round