O-Ring Metal Ring Seals
from Technetics Group
O-FLEX ™ metal O-rings are designed to provide a sealing option for high-pressure/high-temperature applications that require minimal spring back. The O-FLEX ™ metal O-ring is made from high strength metal tubing that is coiled, cut and welded to size. It is available in standard... [See More]
- Seal Type: O-Ring
- Temperature: -459 to 2192
- Shape: Round; Custom Shapes And Sizes Available
- Pressure: 43511
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Balanced Metal O-Ring seals are high-strength metallic tubes developed for use in harsh working conditions. It's a sealing solution for high-pressure/high-temperature applications with little spring back. Metal O-rings can be utilized in high temperatures (up to 800 °C),... [See More]
- Seal Type: O-Ring
- Temperature: -454 to 1472
- Shape: Round; Rectangular/Square; Oblong/Oval
- Pressure: 0 to 21756
from Technetics Group
Increase the overall sealing performance for your installations with TEXEAL ®, the new patented texturing process, applied to HELICOFLEX ®, already the resilient metal seal standard for high-performance sealing. HELICOFLEX ® TEXEAL ® can help reduce... [See More]
- Seal Type: O-Ring
- Temperature: -315 to 1202
- Shape: Round
- Pressure: 52576 to 117800
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Metal O-ring is a high-strength metallic tube designed to be used in harsh working conditions. It's an ideal sealing choice for high-pressure and high-temperature applications with little spring back. Metal O-rings may be utilized in high temperatures (up to 800 °C), cryogenic... [See More]
- Seal Type: O-Ring
- Temperature: -454 to 1472
- Shape: Round; Rectangular/Square; Oblong/Oval
- Pressure: 0 to 43511
from Greene, Tweed & Co.
Greene, Tweed ™s Static Face „ ¢ Seals are designed to eliminate sealing problems in face-mounted assemblies where large clearances can occur and/or pressures up to 10,000 psi (690 bar) are encountered. Engineered as a œdrop-in replacement for O-rings... [See More]
- Seal Type: O-Ring
- Pressure: 10000
- Shape: Round
- Diameter (for Round shapes): 0.3160 to 4.89
from TFC Ltd.
General Information: High Performance Seals for extreme service conditions: TFC ’s metal seals are generally used in static applications and are designed to provide high fluid sealing levels under the most extreme working conditions. Our seals are produced from stainless steel or high... [See More]
- Seal Type: O-Ring
from Fluorocarbon Limited
At Fluorocarbon we are dedicated to the manufacture of high performance sealing solutions and bearings to suit your specific needs. Seals can be provided in a range of PTFE and high performance polymer materials, specified to meet and exceed the demands of the application. We offer custom solutions... [See More]
- Seal Type: O-Ring; C-Ring
- Temperature: 1562
- Shape: Round
- Pressure: 145037
from TFC Ltd.
Simply assembled. Requires no machining of grooves. Gives tight assemblies free of end play in bores. Standard Material: Carbon spring steel. Standard Finish: Phosphate & oil. Prongs: Please note the illustration is representative only and the number of prongs is dependent upon the size of fix. [See More]
- Seal Type: O-Ring
- Material: Steel