Plated / Coated Metal Ring Seals
Last Updated: February 12, 2025
Description
Plated or coated metal ring seals are specialized sealing components designed to prevent leakage between two surfaces. These seals are typically made from durable metals such as aluminum, copper, nickel, or stainless steel, and are further enhanced with a coating or plating of materials like cadmium, copper, nickel, silver, gold, or indium. The coating serves to improve the seal's performance by providing additional resistance to environmental factors such as corrosion and wear.
Working Principle
The working principle of plated or coated metal ring seals involves creating a tight seal between two mating surfaces. When compressed, these seals deform slightly to fill surface imperfections, establishing a metal-to-metal contact that effectively prevents leakage. The coating or plating enhances the seal's ability to withstand extreme conditions, such as high temperatures and pressures, by providing additional resilience and protection. This makes them particularly useful in environments where traditional sealing solutions might fail.
Applications
Plated or coated metal ring seals are used in a variety of demanding applications across multiple industries. For instance, they are employed in aerospace applications where high reliability under extreme conditions is crucial. In the nuclear industry, these seals are used to contain radioactive materials safely. They are also found in power generation systems, industrial piping, and valves, as well as in the oil and gas industry, where they handle petrochemicals like engine oil, gasoline, and diesel fuel. Additionally, chemical companies utilize these seals for their resistance to corrosive substances such as acids and solvents.
Advantages over other Metal Ring Seals
One of the primary advantages of plated or coated metal ring seals over other types of metal seals is their enhanced resistance to environmental degradation. The coating materials, such as silver or PTFE, provide superior protection against corrosion and wear, extending the seal's service life. This makes them particularly advantageous in harsh environments where uncoated metal seals might degrade more quickly. Furthermore, the coatings can improve the seal's performance by reducing friction, which is beneficial in high-speed or high-cycle applications.
Limitations
Despite their advantages, plated or coated metal ring seals have certain limitations. The coating process can add to the initial cost of the seals, making them more expensive than uncoated alternatives. Additionally, the coatings themselves may have limitations in terms of temperature and chemical resistance, which could affect their performance in certain applications. Over time, the coatings may wear off, necessitating replacement or maintenance to ensure continued effectiveness.
Considerations
When selecting plated or coated metal ring seals, several considerations should be taken into account. The initial cost of these seals can be higher due to the additional coating process, but this may be offset by their longer service life and reduced maintenance needs. Operating expenses can be minimized by choosing the appropriate coating material for the specific environmental conditions, ensuring durability and reliability. It's also important to consider the accuracy of the seal's fit, as improper installation can lead to leakage and increased maintenance costs. Regular inspection and maintenance are recommended to monitor the condition of the coating and ensure optimal performance.
from Technetics Group
K-Port Metal Boss Sealing. The Only Metal Port Seal Technology Approved by NASA for Human Spaceflight. Flight Tested and Proven. Technetics K-Port Seals have an extensive pedigree with launch vehicle and spacecraft manufacturers all over the world. Engineered for Safety. Technetics K-Port seals were... [See More]
- Material Features: Plated/Coated
- Temperature: 1800
- Shape: Round
- Pressure: 100000
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Balanced Metal O-Ring seals are high-strength metallic tubes developed for use in harsh working conditions. It's a sealing solution for high-pressure/high-temperature applications with little spring back. Metal O-rings can be utilized in high temperatures (up to 800 °C),... [See More]
- Material Features: Heat-Treated; Plated/Coated
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: O-Ring
- Temperature: -454 to 1472
from Technetics Group
Technetics offers a diverse range of machined metal sealing solutions for extremely demanding environments. We can design and manufacture from any machinable material at our state-of-the-art manufacturing facilities that are equipped with machining centers and coordinated measurement systems to... [See More]
- Material Features: Plated/Coated
- Temperature: 1800
- Shape: Round
- Pressure: 100000
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Metal C-ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Metal C-rings for internal pressure or external pressure are system pressure energized. They require a low bolting load and have good spring back. Due to its special... [See More]
- Material Features: Heat-Treated; Plated/Coated
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: C-Ring
- Temperature: -454 to 1472
from Technetics Group
The sealing concept of C-FLEX ™ metal C-rings is based on the elastic deformation of a metal “C ” substrate which, during the compression cycle, gives a contact point on each sealing surface. The substrate characteristics determine the compressive load of the seal. This load... [See More]
- Material Features: Plated/Coated
- Shape: Round; Custom Shapes And Sizes Available
- Seal Type: C-Ring
- Temperature: -459 to 1346
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Sonkit Metal Comma Ring Seals are designed for slow dynamic applications. The tightness with a Comma Ring is more than with any other metal seal a function of the shaft condition. The surface finish of the shaft shall be mirror polished, and the hardness shall be high enough so... [See More]
- Material Features: Heat-Treated; Plated/Coated
- Temperature: -454 to 1472
- Shape: Round; Rectangular/Square; Oblong/Oval
- Pressure: 0 to 36259
from Technetics Group
O-FLEX ™ metal O-rings are designed to provide a sealing option for high-pressure/high-temperature applications that require minimal spring back. The O-FLEX ™ metal O-ring is made from high strength metal tubing that is coiled, cut and welded to size. It is available in standard... [See More]
- Material Features: Plated/Coated
- Shape: Round; Custom Shapes And Sizes Available
- Seal Type: O-Ring
- Temperature: -459 to 2192
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Sonkit Metal W-ring seals (Metal E-ring seals) are designed to have low load & high spring back performance for high-pressure/temperature applications. In service, Metal W-rings are pressure energized by the system, which increases the contact stress and further minimizes... [See More]
- Material Features: Heat-Treated; Plated/Coated
- Temperature: -454 to 1472
- Shape: Round
- Pressure: 0 to 725
from Technetics Group
The HELICOFLEX ® seal is a high performance, flexible metal seal that has exceptional compression and elastic recovery properties. This seal is composed of a close wound helical spring surrounded by one or more metal jackets. The spring is designed to have a specific compression resistance. [See More]
- Material Features: Plated/Coated
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: Spring-Energized
- Temperature: -458 to 1472
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Metal O-ring is a high-strength metallic tube designed to be used in harsh working conditions. It's an ideal sealing choice for high-pressure and high-temperature applications with little spring back. Metal O-rings may be utilized in high temperatures (up to 800 °C), cryogenic... [See More]
- Material Features: Plated/Coated
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: O-Ring
- Temperature: -454 to 1472
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Metal U-Ring is based on a metallic "U" substrate, designed to be used for static and low-cycle dynamic shaft seals. By default, Metal U-rings for axial pressure are system pressure energized, they require low bolting load and have good spring back. Due to its special structure and... [See More]
- Material Features: Heat-Treated; Plated/Coated
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: C-Ring; U-Ring
- Temperature: -454 to 1472
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Metal V-ring is based on a metallic "V" substrate, designed to be applied in extreme working conditions. Metal V-rings for internal pressure or external pressure are system pressure energized, they require low bolting load and have good spring back. Due to its special structure and... [See More]
- Material Features: Heat-Treated; Plated/Coated
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: U-Ring
- Temperature: -454 to 1472
from Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Overview: Spring Energized Metal C-ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Spring Energized Metal C-Ring for internal pressure or external pressure are system pressure energized, they require high bolting load and have good... [See More]
- Material Features: Heat-Treated; Plated/Coated
- Shape: Round; Rectangular/Square; Oblong/Oval
- Seal Type: Spring-Energized; C-Ring
- Temperature: -454 to 1472