HSOP LED Drivers

5 Results
LED Driver ICs -- 7615652 [LM3404HVMR/NOPB from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

LED Driver 1-Seg 9/12/15/18/24V PSOP8 EP [See More]

  • Form Factor: Intgrated Circuit (IC)
  • Package Type: Hsop
  • Type: Dimmable
  • Features: RoHS Compliant
LED Driver ICs -- 9216904 [LM3404HVMR/NOPB from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

LED Driver 1-Seg 9/12/15/18/24V PSOP8 EP [See More]

  • Form Factor: Intgrated Circuit (IC)
  • Package Type: Hsop
  • Type: Dimmable
  • Features: RoHS Compliant
White LED Driver for large LCD Panels (DCDC Converter type) -- BD93941FP
from ROHM Semiconductor USA, LLC

BD93941FP is a high efficiency driver for white LEDs and designed for large LCDs. These ICs are built-in a boost DCDC converters that employ an array of LEDs as the light source. BD93941FP has some protect function against fault conditions, such as the over-voltage protection (OVP), the over current... [See More]

  • Form Factor: Intgrated Circuit (IC)
  • Input Voltage: 9 to 35
  • Type: Dimmable
  • Output Current: 200
White LED driver for medium sized and large sized LCD back light -- BD9470AFM
from ROHM Semiconductor GmbH

BD9470AFM is high efficiency driver for white LED. They are designed for large sized LCD. BD9470AFM is built-in DCDC converter that supply appropriate voltage for light source. BD9470AFM is also built-in protection function for abnormal state such as OVP: over voltage protection, OCP: over current... [See More]

  • Form Factor: Intgrated Circuit (IC)
  • Input Voltage: 9 to 35
  • Type: Dimmable
  • Output Current: 250
White LED driver for medium sized and large sized LCD back light -- BD9470AFM
from ROHM Semiconductor USA, LLC

BD9470AFM is high efficiency driver for white LED. They are designed for large sized LCD. BD9470AFM is built-in DCDC converter that supply appropriate voltage for light source. BD9470AFM is also built-in protection function for abnormal state such as OVP: over voltage protection, OCP: over current... [See More]

  • Form Factor: Intgrated Circuit (IC)
  • Input Voltage: 9 to 35
  • Type: Dimmable
  • Output Current: 250