ESD Protected LED Drivers

12 Results
21V LED Buck Driver -- PR4102
from PREMA Semiconductor GmbH

LED drivers for up to 23V supply voltage. Drives more than 5 white LEDs with 40mA [See More]

  • Features: ESD Protected
  • Input Voltage: 8
  • Form Factor: Intgrated Circuit (IC)
  • Package Type: SOP
DLE25-35 Series AC Input LED Driver -- DLE25PS350-AD
from XP Power

The DLE series of AC input LED drivers incorporate universal input with active power factor correction in a two power stage design, eliminating flicker while providing a high efficiency solution. Designed as a class II isolation product, without the need for a safety earth, DLE series LED drivers... [See More]

  • Features: ESD Protected; Over-Voltage Protection; RoHS Compliant
  • Input Voltage: 90 to 305
High Power LED Buck Driver -- PR4101
from PREMA Semiconductor GmbH

The inductive converter PR4101 drives single or multiple LEDs with currents from 100mA up to several amps, depending on the configuration of external components, from a supply voltage of 9V up to 40V. The driver is suitable for applications with 12V or 24V batteries as well as in lighting fixtures... [See More]

  • Features: ESD Protected
  • Input Voltage: 1.9
  • Form Factor: Intgrated Circuit (IC)
DLG100 Series AC-DC LED Driver -- DLG100PS12
from XP Power

50 W ac-dc LED driver. AC Input LED Driver. Constant Voltage. Current Operation. High Power Factor. High Efficiency. Water Proof to IP67. 90-305 VAC Input Voltage Range. 3 Year Warranty [See More]

  • Features: ESD Protected
  • Input Voltage: 90 to 305
  • Form Factor: Intgrated Circuit (IC)
  • Output Power: 100
LED Buck Driver -- PR4103
from PREMA Semiconductor GmbH

Power LED drivers for up to 40V supply voltage. Driving more than 9W output power with external switch. Small package SOT23-5L for PR4103 [See More]

  • Features: ESD Protected; RoHS Compliant
  • Input Voltage: 21
  • Form Factor: Intgrated Circuit (IC)
  • Package Type: SOT23
LDU Series LED Driver -- LDU5660S300
from XP Power

Features: DC Input LED Driver. Constant Current Output. LED Drive Current up to 1000 mA. LED Strings from 2 V to 56 V. PWM Dimming Control. Open or Short Circuit LED Protection. 3 Year Warranty [See More]

  • Features: ESD Protected
  • Input Voltage: 9 to 60
LED Driver -- PR4401
from PREMA Semiconductor GmbH

The core of this white LED driver consists of a step-up converter with current output, which provides an output voltage of typically 3.6 V for white LEDs. The input voltage can be as low as 0.9V, thus allowing a. single cell battery operation. For operation of up three LEDs is only one external... [See More]

  • Features: ESD Protected; RoHS Compliant
  • Input Voltage: 0.9000
  • Form Factor: Intgrated Circuit (IC)
  • Package Type: SOT23
LDU05-14 Series LED Driver -- LDU0516S300
from XP Power

Features: 5/7/14 W Constant Current Output. LED Drive Current up to 1000 mA. LED Strings from 2 V to 14 V. PWM & Analogue Dimming Control. High Efficiency -up to 93%. 3 Year Warranty [See More]

  • Features: ESD Protected
  • Input Voltage: 7 to 16
  • Form Factor: Intgrated Circuit (IC)
  • Output Power: 4.2
LED Driver -- PR4403
from PREMA Semiconductor GmbH

LED solar lamps operate with automatic LED control depending on the ambient light level. The battery is charged by solar cells. Normally this requires several components like Schottky diodes, capacitors, resistors, two or three rechargeable battery cells and a photo resistor. In contrast to this... [See More]

  • Features: ESD Protected; RoHS Compliant
  • Input Voltage: 0.9000
  • Form Factor: Intgrated Circuit (IC)
  • Package Type: SO8
LDU08/24 Series LED Driver -- LDU0830S300
from XP Power

• 8/24 Watts. • Constant Current Output. • LED Drive Current - up to 1000 mA. • LED Strings from 2 V to 27 V. • PWM Digital & Analog Voltage Dimming Control. • 3 Year Warranty [See More]

  • Features: ESD Protected
  • Input Voltage: 7 to 30
  • Form Factor: Intgrated Circuit (IC)
  • Package Type: DIP
Low Voltage Boost Driver -- PR4404
from PREMA Semiconductor GmbH

The new PR4404 is a LED driver providing more than 150mA out of one battery cell and up to 300mA from two batteries for one to three power LEDs. A hold input allows controlling the LED brightness via a PWM signal or switching the LED from a microcontroller. [See More]

  • Features: ESD Protected; RoHS Compliant
  • Input Voltage: 1.2 to 1.5
  • Form Factor: Intgrated Circuit (IC)
  • Package Type: SOIC
LDU20 Series LED Driver -- LDU2030S600
from XP Power

Features: 20 W Constant Current Output. LED Drive Current up to 700 mA. LED Strings from 2 V to 28 V. PWM & Analog Dimming Control. High Efficiency -up to 95%. 3 Year Warranty [See More]

  • Features: ESD Protected
  • Input Voltage: 7 to 30
  • Form Factor: Intgrated Circuit (IC)
  • Output Power: 17