Over-Voltage Protection LED Drivers

18 Results
2.4V LED Driver with Independent Analog and PWM Dimming Controls of 2 Backlights for 3D Application -- ISL97691IRTZ
from Renesas Electronics Corporation

The ISL97691 is Intersil ’s highly integrated 4 channel LED driver for single cell Li-Ion battery operated mobile displays requiring analog dimming, and for 3D mobile display applications. It drives four 40mA channels of LEDs up to 26V from an input supply 2.4V to 5.5V. The ISL97691 will also... [See More]

  • Features: Over-Voltage Protection
  • Input Voltage: 2.4 to 5.5
  • Form Factor: Intgrated Circuit (IC)
  • Output Voltage: 21
Constant Current LED Driver, Indoor -- LMB-15C
from Pairui Group Inc.

Economic indoor lighting solutions with optional power factor correction, designed to meet UL879, UL1310, UL8750, EN61347, and TUV safety standards, 3 year warranty. [See More]

  • Features: Over-Voltage Protection
  • Type: Constant Current
  • Form Factor: Enclosed
DLE25-35 Series AC Input LED Driver -- DLE25PS350-AD
from XP Power

The DLE series of AC input LED drivers incorporate universal input with active power factor correction in a two power stage design, eliminating flicker while providing a high efficiency solution. Designed as a class II isolation product, without the need for a safety earth, DLE series LED drivers... [See More]

  • Features: ESD Protected; Over-Voltage Protection; RoHS Compliant
  • Input Voltage: 90 to 305
4-Channel LED Driver with Phase Shift Control and 10-Bit Dimming Resolution -- ISL97687IBZ
from Renesas Electronics Corporation

The ISL97687 is a PWM controlled LED driver that supports 4 channels of LED current, for Monitor and TV LCD backlight applications. It is capable of driving 160mA per channel from a 9V to 32V input supply, with current sources rated up to 75V absolute maximum. The ISL97687 ’s current sources... [See More]

  • Features: Over-Voltage Protection
  • Input Voltage: 9 to 32
  • Form Factor: Intgrated Circuit (IC)
  • Output Voltage: 75
Constant Current LED Driver, Indoor -- LNU-18C
from Pairui Group Inc.

High efficiency up to 91%, active PFC, certified to TUV, CE, 3.85KVac isolation voltage, 3 year warranty. [See More]

  • Features: Over-Voltage Protection
  • Type: Constant Current
  • Form Factor: Enclosed
4-Channel LED Driver with Phase Shift Control and 10-Bit Dimming Resolution -- ISL97687IRTZ
from Renesas Electronics Corporation

The ISL97687 is a PWM controlled LED driver that supports 4 channels of LED current, for Monitor and TV LCD backlight applications. It is capable of driving 160mA per channel from a 9V to 32V input supply, with current sources rated up to 75V absolute maximum. The ISL97687 ’s current sources... [See More]

  • Features: Over-Voltage Protection
  • Input Voltage: 9 to 32
  • Form Factor: Intgrated Circuit (IC)
  • Output Voltage: 75
Constant Current LED Driver, Indoor -- LSMB-20C
from Pairui Group Inc.

Ultra-thin package, fit into critical designs and save the space, designed to meet UL879, UL1310, UL8750, EN61347, and TUV safety standards, 3 year warranty. [See More]

  • Features: Over-Voltage Protection
  • Type: Constant Current
  • Form Factor: Enclosed
6-Channel LED Driver -- ISL97636AIRZ
from Renesas Electronics Corporation

The ISL97636A is an integrated power LED driver that controls 6 channels of LED current for LCD backlight applications. The ISL97636A is capable of driving typically 54 (6x9) pieces of 3.5V/30mA or 60 (6x10) pieces of 3.2V/20mA LEDs. The ISL97636A's contains 6 channels of voltage controlled current... [See More]

  • Features: Over-Voltage Protection
  • Input Voltage: 6 to 24
  • Form Factor: Intgrated Circuit (IC)
  • Output Voltage: 34.5
Constant Current LED Driver, Outdoor -- LEU-60C
from Pairui Group Inc.

Low cost outdoor lighting solutions with IP67 rating, -35 ℃~+70 ℃ operating temperature range, designed to meet UL879, UL1310, UL8750, EN61347, and TUV safety standards, OEM high volume sell models. [See More]

  • Features: Outdoor Rated; Over-Voltage Protection
  • Type: Constant Current
  • Form Factor: Enclosed
6-Channel LED Driver with Ultra Low Dimming Capability -- ISL97672AIRZ
from Renesas Electronics Corporation

The ISL97672A is an integrated 6-channel power LED driver for LCD backlight applications. The ISL97672A is capable of driving LEDs with input from 4.5V to 26.5V and maximum output up to 45V. The ISL97672A employs an adaptive boost switching architecture that allows Direct PWM dimming with dimming... [See More]

  • Features: Over-Voltage Protection
  • Input Voltage: 4.5 to 26.5
  • Form Factor: Intgrated Circuit (IC)
  • Output Voltage: 45
Constant Current LED Driver, Outdoor -- LFU-12C
from Pairui Group Inc.

Low cost outdoor lighting solutions with IP67 rating, active power factor correction, -35 ℃~+70 ℃ operating temperature range, designed to meet UL879, UL1310, UL8750, EN61347, and TUV safety standards. [See More]

  • Features: Outdoor Rated; Over-Voltage Protection
  • Type: Constant Current
  • Form Factor: Enclosed
8-Channel 45V 50mA LED Driver -- ISL97678IRZ
from Renesas Electronics Corporation

The ISL97678 is an 8-channel PWM dimming LED driver for LCD backlight applications. The ISL97678 is capable of driving up to 96 pieces of 3.4V/50mA LEDs but larger numbers of LEDs are possible if the LED forward voltage combined is less than 45V. The ISL97678 has 8 channels of voltage controlled... [See More]

  • Features: Over-Voltage Protection
  • Input Voltage: 4.75 to 26
  • Form Factor: Intgrated Circuit (IC)
  • Output Voltage: 45
Constant Current LED Driver, Outdoor -- LGU-100C
from Pairui Group Inc.

High efficiency up to 93%, active power factor correction, IP67 rating, Optional dimming, certified to UL and CE, 3 year warranty. [See More]

  • Features: Outdoor Rated; Over-Voltage Protection
  • Type: Constant Current
  • Form Factor: Enclosed
High Power LED Driver -- ISL78100ARZ
from Renesas Electronics Corporation

The ISL78100 is a high-power LED backlight driver with an integrated 36V FET designed to drive up to 8 high-power LEDs in series. The PWM converter runs from an internally generated 1MHz clock. With efficiencies over 90%, the regulator provides tight control of LED current and may be configured in... [See More]

  • Features: Over-Voltage Protection
  • Input Voltage: 2.7 to 16
  • Form Factor: Intgrated Circuit (IC)
  • Output Voltage: 32
Constant Current LED Driver, Outdoor -- LPU-200C
from Pairui Group Inc.

Designed for the most demanding applications, 95% efficiency, active PFC, optional dimming, IP67 rating, -40 ℃~+70 ℃ operating temperature range, designed to meet UL879, UL1310, UL8750, EN61347, and TUV safety standards, 5 year warranty. [See More]

  • Features: Outdoor Rated; Over-Voltage Protection
  • Type: Constant Current
  • Form Factor: Enclosed
LED Driver with 1-Wire Dimming -- ISL97632IRT14Z-TK
from Renesas Electronics Corporation

The ISL97632 represents an efficient and highly integrated PWM boost LED driver that is suitable for 1.8" to 3.5" LCDs that employ 2 to 7 white LEDs for backlighting. With integrated Schottky diode, OVP, and dynamic digital dimming capability, the ISL97632 provides a simple, reliable, and flexible... [See More]

  • Features: Over-Voltage Protection
  • Input Voltage: 2.4 to 5.5
  • Form Factor: Intgrated Circuit (IC)
  • Output Voltage: 27
Single or Multiple Cell Li-ion Battery Powered 4-Channel LED Driver -- ISL97692IIZ-T
from Renesas Electronics Corporation

The ISL97692, ISL97693, ISL97694A are Intersil ’s highly integrated 4- and 6-channel LED drivers for display backlighting. These parts maximize battery life by featuring only 1mA quiescent current, and by operating down to 2.4V input voltage, with no need for higher voltage supplies. The... [See More]

  • Features: Over-Voltage Protection
  • Input Voltage: 2.4 to 5.5
  • Form Factor: Intgrated Circuit (IC)
  • Output Voltage: 26
Single or Multiple Cell Li-ion Battery Powered 6-Channel LED Drivers -- ISL97694AIRTZ
from Renesas Electronics Corporation

The ISL97692, ISL97693, ISL97694A are Intersil ’s highly integrated 4- and 6-channel LED drivers for display backlighting. These parts maximize battery life by featuring only 1mA quiescent current, and by operating down to 2.4V input voltage, with no need for higher voltage supplies. The... [See More]

  • Features: Over-Voltage Protection
  • Input Voltage: 2.4 to 5.5
  • Form Factor: Intgrated Circuit (IC)
  • Output Voltage: 26