3 V LED Drivers
from RS Components, Ltd.
STMicroelectronics STP16CP05TTR [See More]
- Form Factor: Intgrated Circuit (IC)
- Features: RoHS Compliant
- Package Type: Tssop
from RS Components, Ltd.
onsemi CAT4016Y-T2 LED Driver IC [See More]
- Form Factor: Intgrated Circuit (IC)
- Package Type: Tssop
- Type: Dimmable
- Features: RoHS Compliant
from Semtech Corp.
Semtech manufactures an extensive line of charge pump and current sink LED driver ICs, serving handheld consumer electronics (mobile handsets, smart-phones, media players, digital cameras, personal navigation devices, etc.), as well as small handheld medical and industrial devices. The products... [See More]
- Form Factor: Intgrated Circuit (IC)
- Input Voltage: 2.7 to 5
from ROHM Semiconductor GmbH
The BD8389FV-M is a serial-in parallel-out controlled LED driver with 40V output voltage rating. With the input of 3-line serial data, it turns the 12ch open drain output on/off. Due to its compact size, it is optimal for small space. [See More]
- Form Factor: Intgrated Circuit (IC)
- Input Voltage: 3 to 5.5
- Type: Dimmable
- Output Voltage: 40
from ROHM Semiconductor USA, LLC
The BD8379EFV-M is a serial-in parallel-out controlled LED driver with 35V output voltage rating. With the input of 3-line serial data, it turns the 12ch open drain output on/off. Due to its compact size, it is optimal for small space. [See More]
- Form Factor: Intgrated Circuit (IC)
- Output Voltage: 35
- Input Voltage: 3 to 5.5
- Output Current: 600
from ROHM Semiconductor GmbH
The BD8379EFV-M is a serial-in parallel-out controlled LED driver with 35V output voltage rating. With the input of 3-line serial data, it turns the 12ch open drain output on/off. Due to its compact size, it is optimal for small space. [See More]
- Form Factor: Intgrated Circuit (IC)
- Input Voltage: 3 to 5.5
- Type: Dimmable
- Output Voltage: 35
from ROHM Semiconductor USA, LLC
BD2808MUV-M is 24ch Constant current sink LED Driver with a high output voltage capability. This device is optimized for driving RGB LEDs featuring a 6bit Current DAC for each color. 8bit PWM control is integrated for each channel. Small VQFN48MCV070 package. [See More]
- Form Factor: Intgrated Circuit (IC)
- Input Voltage: 3 to 5.5
- Type: Dimmable
- Output Voltage: 20
from ROHM Semiconductor GmbH
BD2808MUV-M is 24ch Constant current sink LED Driver with a high output voltage capability. This device is optimized for driving RGB LEDs featuring a 6bit Current DAC for each color. 8bit PWM control is integrated for each channel. Small VQFN48MCV070 package. [See More]
- Form Factor: Intgrated Circuit (IC)
- Input Voltage: 3 to 5.5
- Type: Dimmable
- Output Voltage: 20
from ROHM Semiconductor GmbH
The BD8388FV-M is a serial-in parallel-out controlled LED driver with 40 V output voltage rating. With the input of 3-line serial data, it turns the 8ch open drain output on/off. Due to its compact size, it is optimal for small space. [See More]
- Form Factor: Intgrated Circuit (IC)
- Input Voltage: 3 to 5.5
- Type: Dimmable
- Output Voltage: 40