QFN LED Drivers

Reviewed by: Jon Lowy, consulting engineer

Description

QFN LED Drivers are specialized integrated circuits designed to regulate and control current flow to LED arrays and modules. These compact semiconductor devices, housed in Quad-Flat No-Lead packages, provide precise current regulation and dimming capabilities for LED lighting systems. They convert input power into a controlled current output, ensuring consistent LED performance and brightness levels while protecting the LEDs from current fluctuations and voltage variations.

Working Principle

QFN LED Drivers operate through switched-mode power conversion, utilizing pulse-width modulation to regulate current flow. The driver monitors the output current through a sense resistor and adjusts the duty cycle of the switching element to maintain the desired current level. Internal feedback loops continuously compare the actual current with the set reference value, making real-time adjustments to maintain stable output. This active regulation compensates for input voltage variations and LED forward voltage changes due to temperature fluctuations, ensuring consistent light output and protecting the LEDs from damage.

Applications

QFN LED Drivers are extensively used in high-density LED display panels for outdoor advertising and sports stadiums. They power sophisticated architectural lighting systems in commercial buildings, where multiple channels of individually controlled LEDs create dynamic lighting effects. In automotive applications, they control LED matrix headlights and adaptive driving beam systems. These drivers are also crucial in medical equipment lighting, particularly in surgical lights and endoscopic instruments where precise illumination is essential. The aerospace industry employs them in cockpit displays and cabin lighting systems where reliability and compact size are paramount.

Advantages over other LED Drivers

QFN LED Drivers offer superior thermal performance compared to traditional SOIC or TSSOP packages, with thermal resistance typically 30-40% lower. Their reduced footprint, often 50% smaller than equivalent DIP packages, enables higher-density LED arrays. The QFN package's exposed pad provides better electrical grounding, reducing EMI by up to 20% compared to leaded packages. These drivers typically achieve higher switching frequencies, often exceeding 2MHz, enabling smaller external components and reduced solution size. The improved thermal characteristics allow for operation at higher ambient temperatures, typically up to 125°C, compared to 85°C for traditional packages.

Limitations

QFN LED Drivers face challenges in high-voltage applications above 100V due to package isolation constraints. Their compact size limits the maximum current handling capability, typically to 3A per channel. The QFN package's lack of leads makes rework and replacement challenging in production environments, often requiring specialized equipment. Heat dissipation can become problematic in multi-channel applications where multiple drivers are placed in close proximity. The exposed pad design, while beneficial for thermal performance, requires careful PCB design to ensure proper soldering and heat transfer.

Considerations

Initial implementation costs are higher than traditional LED drivers due to the need for specialized assembly equipment and more complex PCB design requirements. Operating expenses benefit from the higher efficiency, typically 95% compared to 85% for linear drivers, resulting in lower energy costs. The mean time between failures (MTBF) typically exceeds 100,000 hours when operated within specifications. Replacement costs are significant due to the need for specialized rework equipment and skilled technicians. Temperature monitoring and thermal management systems may be required in high-density applications, adding to system complexity and cost. Regular maintenance includes thermal performance monitoring and periodic inspection of solder joints, particularly in high-vibration environments.

16 Results
4-Channel Led Driver W/Ultra-Wide Dimming Ratio -- A80603KESJSR
from Allegro MicroSystems Inc.

The A80603 simplifies LED driver design with an integrated boost converter and four current sinks, providing ultra-high dimming ratios and low output ripple. Offers flexible boost/SEPIC operation and extensive protection. The A80603-1 offers a modified programming range for PEB control, optimized... [See More]

  • Form Factor: Intgrated Circuit (IC)
Led Backlight Driver For Lcd Displays -- A8510GECTR-T
from Allegro MicroSystems Inc.

The A8510 provides a flexible and efficient solution for driving multiple LED strings, featuring eight integrated current sinks, a boost converter, and extensive protection features. Its wide input voltage range (5V-40V) makes it suitable for a variety of applications. * Note: If you have issues... [See More]

  • Form Factor: Intgrated Circuit (IC)
Quad String Boost Led Driver For Backlighting -- A8519KETTR-R
from Allegro MicroSystems Inc.

The A8519-1 offers a versatile solution for driving multiple LED strings, with four integrated current sinks, a boost converter, and PWM dimming for precise brightness control. The A8519-1 provides reduced output voltage ripple for enhanced dimming performance. * Note: If you have issues logging... [See More]

  • Form Factor: Intgrated Circuit (IC)
Wide Input Voltage Range Boost/Sepic -- A80606KEVJSR
from Allegro MicroSystems Inc.

The A80606 provides a high-performance, multi-output LED driving solution with six integrated current sinks, delivering ultra-high dimming ratios and low output ripple using patented Pre-Emptive Boost control. The A80606-1 offers a modified programming range for PEB control, optimized for lower... [See More]

  • Form Factor: Intgrated Circuit (IC)
3-Channel Closed Loop Switch Mode LED Driver IC -- HV9985
from Microchip Technology, Inc.

The HV9985 is a three-channel peak current mode PWM controller for driving single switch converters in a constant output current mode. It can be used for driving either RGB LEDs or multiple channels of white LEDs. The HV9985 features a 40V linear regulator, which provides a 5.0V supply to power the... [See More]

  • Form Factor: Intgrated Circuit (IC)
  • Input Voltage: 10 to 40
  • Type: Dimmable
  • Package Type: QFN-40
2.4V LED Driver with Independent Analog and PWM Dimming Controls of 2 Backlights for 3D Application -- ISL97691IRTZ
from Renesas Electronics Corporation

The ISL97691 is Intersil ’s highly integrated 4 channel LED driver for single cell Li-Ion battery operated mobile displays requiring analog dimming, and for 3D mobile display applications. It drives four 40mA channels of LEDs up to 26V from an input supply 2.4V to 5.5V. The ISL97691 will also... [See More]

  • Form Factor: Intgrated Circuit (IC)
  • Output Voltage: 21
  • Input Voltage: 2.4 to 5.5
  • Output Current: 60
Sequential Linear LED Driver -- CL8800
from Microchip Technology, Inc.

The CL8800 is designed to drive a long string of inexpensive, low current LEDs directly from the AC mains. A basic driver circuit consists of the CL8800, six resistors, and a bridge rectifier. Two to four additional components are optional for various levels of transient protection. No capacitors,... [See More]

  • Form Factor: Intgrated Circuit (IC)
  • Output Current: 115
  • Type: Dimmable
  • Package Type: QFN-33
4-Channel LED Driver with Phase Shift Control and 10-Bit Dimming Resolution -- ISL97687IBZ
from Renesas Electronics Corporation

The ISL97687 is a PWM controlled LED driver that supports 4 channels of LED current, for Monitor and TV LCD backlight applications. It is capable of driving 160mA per channel from a 9V to 32V input supply, with current sources rated up to 75V absolute maximum. The ISL97687 ’s current sources... [See More]

  • Form Factor: Intgrated Circuit (IC)
  • Output Voltage: 75
  • Input Voltage: 9 to 32
  • Output Current: 160
Sequential Linear LED Driver -- CL8801
from Microchip Technology, Inc.

The CL8801 is designed to drive a long string of inexpensive, low current LEDs directly from the AC mains. A basic driver circuit consists of the CL8801, four resistors, and a bridge rectifier. Two to four additional components are optional for various levels of transient protection. No capacitors,... [See More]

  • Form Factor: Intgrated Circuit (IC)
  • Output Current: 200
  • Type: Dimmable
  • Package Type: QFN-33
6-Channel LED Driver -- ISL97636AIRZ
from Renesas Electronics Corporation

The ISL97636A is an integrated power LED driver that controls 6 channels of LED current for LCD backlight applications. The ISL97636A is capable of driving typically 54 (6x9) pieces of 3.5V/30mA or 60 (6x10) pieces of 3.2V/20mA LEDs. The ISL97636A's contains 6 channels of voltage controlled current... [See More]

  • Form Factor: Intgrated Circuit (IC)
  • Output Voltage: 34.5
  • Input Voltage: 6 to 24
  • Output Current: 35
6-Channel LED Driver with Ultra Low Dimming Capability -- ISL97672AIRZ
from Renesas Electronics Corporation

The ISL97672A is an integrated 6-channel power LED driver for LCD backlight applications. The ISL97672A is capable of driving LEDs with input from 4.5V to 26.5V and maximum output up to 45V. The ISL97672A employs an adaptive boost switching architecture that allows Direct PWM dimming with dimming... [See More]

  • Form Factor: Intgrated Circuit (IC)
  • Output Voltage: 45
  • Input Voltage: 4.5 to 26.5
  • Output Current: 50
8-Channel 45V 50mA LED Driver -- ISL97678IRZ
from Renesas Electronics Corporation

The ISL97678 is an 8-channel PWM dimming LED driver for LCD backlight applications. The ISL97678 is capable of driving up to 96 pieces of 3.4V/50mA LEDs but larger numbers of LEDs are possible if the LED forward voltage combined is less than 45V. The ISL97678 has 8 channels of voltage controlled... [See More]

  • Form Factor: Intgrated Circuit (IC)
  • Output Voltage: 45
  • Input Voltage: 4.75 to 26
  • Output Current: 50
High Power LED Driver -- ISL78100ARZ
from Renesas Electronics Corporation

The ISL78100 is a high-power LED backlight driver with an integrated 36V FET designed to drive up to 8 high-power LEDs in series. The PWM converter runs from an internally generated 1MHz clock. With efficiencies over 90%, the regulator provides tight control of LED current and may be configured in... [See More]

  • Form Factor: Intgrated Circuit (IC)
  • Output Voltage: 32
  • Input Voltage: 2.7 to 16
  • Output Current: 1000
RGB Buck-Boost 3-Channel Color Sequencing LED Driver -- ISL97900CRZ
from Renesas Electronics Corporation

The ISL97900 is a highly efficient 3-channel, 1.5A sequential LED driver powered from a single-cell Li-ion battery, or regulated input voltage up to 5.5V. This LED driver incorporates an independent current controlled driving mechanism for each of the LED's, which allows accurate current control of... [See More]

  • Form Factor: Intgrated Circuit (IC)
  • Input Voltage: 2.8 to 5.5
  • Type: RGB
  • Output Voltage: 5.5
Single or Multiple Cell Li-ion Battery Powered 4-Channel LED Driver -- ISL97692IIZ-T
from Renesas Electronics Corporation

The ISL97692, ISL97693, ISL97694A are Intersil ’s highly integrated 4- and 6-channel LED drivers for display backlighting. These parts maximize battery life by featuring only 1mA quiescent current, and by operating down to 2.4V input voltage, with no need for higher voltage supplies. The... [See More]

  • Form Factor: Intgrated Circuit (IC)
  • Output Voltage: 26
  • Input Voltage: 2.4 to 5.5
  • Output Current: 40
Single or Multiple Cell Li-ion Battery Powered 6-Channel LED Drivers -- ISL97694AIRTZ
from Renesas Electronics Corporation

The ISL97692, ISL97693, ISL97694A are Intersil ’s highly integrated 4- and 6-channel LED drivers for display backlighting. These parts maximize battery life by featuring only 1mA quiescent current, and by operating down to 2.4V input voltage, with no need for higher voltage supplies. The... [See More]

  • Form Factor: Intgrated Circuit (IC)
  • Output Voltage: 26
  • Input Voltage: 2.4 to 5.5
  • Output Current: 30