2.5 V LED Drivers
from Skyworks Solutions, Inc.
Please note: SKY81292-11-001 is being discontinued and is not recommended for new designs. Please note: this product is being discontinued and is not recommended for new designs. The SKY81292 is a high-efficiency, 1.8 A high-current boost converter with a programmable constant current. The device is... [See More]
- Form Factor: Intgrated Circuit (IC)
- Output Voltage: 5.5
- Input Voltage: 2.5 to 5.5
- Output Current: 1800
from RS Components, Ltd.
DiodesZetex PAM2804AAB010 LED Driver IC [See More]
- Form Factor: Intgrated Circuit (IC)
- Package Type: Sot-23
- Type: Dimmable
- Features: RoHS Compliant
from Skyworks Solutions, Inc.
The SKY81299 is a high-efficiency, 2.4 A high-current boost converter with two independently programmable constant current outputs. The device is intended for LED photo flash/facial recognition and “selfie ” front-facing camera flash applications in all single-cell Li-ion powered... [See More]
- Form Factor: Intgrated Circuit (IC)
- Output Voltage: 5.5
- Input Voltage: 2.5 to 5.5
- Output Current: 2400
from RS Components, Ltd.
DiodesZetex PAM2808BLBR LED Driver IC [See More]
- Form Factor: Intgrated Circuit (IC)
- Package Type: Sop
- Type: Dimmable
- Features: RoHS Compliant
from Skyworks Solutions, Inc.
The SKY82896 is a step-up, three-channel LED driver with an input voltage range of 2.5 V to 5.5 V. The SKY82897 is a two-channel version of the SKY82896. The wide input voltage and high-boost switching frequency allow for a small solution size. Advanced dimming features and minimal external... [See More]
- Form Factor: Intgrated Circuit (IC)
- Input Voltage: 2.5 to 5.5
- Type: Dimmable
- Efficiency: 89
from RS Components, Ltd.
Microchip MIC2289-34YML-TR LED Driver IC [See More]
- Form Factor: Intgrated Circuit (IC)
- Package Type: Mlf
- Type: Dimmable
- Features: RoHS Compliant