5 V LED Drivers
from RS Components, Ltd.
Microchip MIC2981/82YWM LED Driver IC [See More]
- Form Factor: Intgrated Circuit (IC)
- Package Type: Sop
- Output Voltage: 50
- Features: RoHS Compliant
from RS Components, Ltd.
DiodesZetex ZXLD1371EST16TC [See More]
- Form Factor: Intgrated Circuit (IC)
- Package Type: Tssop
- Type: Dimmable
- Features: RoHS Compliant
from RS Components, Ltd.
Microchip CL2N8-G LED Driver IC [See More]
- Form Factor: Intgrated Circuit (IC)
- Package Type: Sot-89
- Type: Dimmable
- Features: RoHS Compliant
from RS Components, Ltd.
Microchip CL2N3-G LED Driver IC [See More]
- Form Factor: Intgrated Circuit (IC)
- Output Power: 0.6000
- Type: Dimmable
- Package Type: To-92
from Semtech Corp.
Semtech manufactures an extensive line of charge pump and current sink LED driver ICs, serving handheld consumer electronics (mobile handsets, smart-phones, media players, digital cameras, personal navigation devices, etc.), as well as small handheld medical and industrial devices. The products... [See More]
- Form Factor: Intgrated Circuit (IC)
- Input Voltage: 2.7 to 5
from ROHM Semiconductor GmbH
BD18353EFV-M/MUF-M is a 1ch LED Controller. High side current detection amplifier is built-in. PWM dimming duty can be freely set with built-in PWM generation circuit. PWM dimming realizes by driving an external P-ch MOSFET. Outputs abnormal LED status to the FAULT_B pin. Two systems of analog... [See More]
- Form Factor: Intgrated Circuit (IC)
- Input Voltage: 5 to 65
- Type: Dimmable
- Output Voltage: 65
from ROHM Semiconductor USA, LLC
BD8381AEFV-M is a white LED driver with the capability of withstanding high input voltage (50V MAX). It has also an integrated current-mode, buck-boost DC/DC controller to achieve stable operation against high input voltage and to remove the constraint of the number of LEDs in series connection. The... [See More]
- Form Factor: Intgrated Circuit (IC)
- Input Voltage: 5 to 30
- Type: Dimmable
- Output Voltage: 50
from ROHM Semiconductor GmbH
BD18353EFV-M/MUF-M is a 1ch LED Controller. High side current detection amplifier is built-in. PWM dimming duty can be freely set with built-in PWM generation circuit. PWM dimming realizes by driving an external P-ch MOSFET. Outputs abnormal LED status to the FAULT_B pin. Two systems of analog... [See More]
- Form Factor: Intgrated Circuit (IC)
- Input Voltage: 5 to 65
- Type: Dimmable
- Output Voltage: 65
from ROHM Semiconductor GmbH
BD8381AEFV-M is a white LED driver with the capability of withstanding high input voltage (50V MAX). It has also an integrated current-mode, buck-boost DC/DC controller to achieve stable operation against high input voltage and to remove the constraint of the number of LEDs in series connection. The... [See More]
- Form Factor: Intgrated Circuit (IC)
- Input Voltage: 5 to 30
- Type: Dimmable
- Output Voltage: 50