Module LED Drivers
from DigiKey
LED Driver IC 3 Output Linear Dimming 18.5mA Module [See More]
- Form Factor: Intgrated Circuit (IC); Module
- Output Voltage: 12
- Input Voltage: 4.5 to 5.5
- Output Current: 18.5
from Electro Optical Components, Inc.
The driver D-31M is designed for power supply of Mid-IR LEDs manufactured by IBSG. [See More]
- Form Factor: Module
from Electro Optical Components, Inc.
D-41 Driver provides pulse mode of operation. Using this mode it is possible to choose one of five current values (0.2/0.6/1/1.5/1.9 A) and select one of four frequencies (0.5 kHz, 2 kHz, 8 kHz and 16 kHz). It is also possible to choose pulse duration within four values (2/5/10/20 µs). [See More]
- Form Factor: Module
from Electro Optical Components, Inc.
The driver DLT-27M is designed for power supply of all models Mid-IR LEDs with built-in cooler manufactured by IBSG. [See More]
- Form Factor: Module
from Electro Optical Components, Inc.
The driver DLT-37M is designed for power supply of all models Mid-IR LEDs with built-in cooler manufactured by IBSG. [See More]
- Form Factor: Module
from Electro Optical Components, Inc.
mD-1c Minidriver provides qCW mode of operation with fixed signal data parameters (amplitude, repetition rate and pulse duration). [See More]
- Form Factor: Module
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN LED driver is step-down constant current sources for driving high-power LED featured in high efficiency and wide range of input voltage, high operating temperature, and act in PWM dimming, analogue dimming and remote turn-off. The product can be widely applied to fields such as landscape... [See More]
- Form Factor: Module
- Input Voltage: 6 to 36
- Type: Dimmable
- Output Current: 300
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN LED driver is step-down constant current sources for driving high-power LED featured in high efficiency and wide range of input voltage, high operating temperature, and act in PWM dimming, analogue dimming and remote turn-off. The product can be widely applied to fields such as landscape... [See More]
- Form Factor: Module
- Input Voltage: 5.5 to 48
- Type: Dimmable
- Output Current: 300