MSOP LED Drivers
from Allegro MicroSystems Inc.
The A6264 simplifies the design of automotive stop/tail lights, providing four independently programmable outputs with two current levels (high/low) for each LED string. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings. Download... [See More]
- Form Factor: Intgrated Circuit (IC)
from DigiKey
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 200mA 10-MSOP [See More]
- Form Factor: Intgrated Circuit (IC)
- Output Current: 200
- Input Voltage: 2.7 to 5.5
from RS Components, Ltd.
IC,LED Driver,Buck,Step down,1A,MSOP8 EP [See More]
- Form Factor: Intgrated Circuit (IC)
- Package Type: Msop
- Type: Dimmable
- Features: RoHS Compliant
from DigiKey
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.2A 8-MSOP-EP [See More]
- Form Factor: Intgrated Circuit (IC)
- Output Current: 1200
- Input Voltage: 4.5 to 36
- Features: RoHS Compliant
from DigiKey
LED Driver IC 1 Output DC DC Regulator Flyback Analog, PWM, TRIAC Dimming 10-MSOP [See More]
- Form Factor: Intgrated Circuit (IC)
- Features: RoHS Compliant
- Input Voltage: 11 to 27
from DigiKey
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 125mA 10-MSOP [See More]
- Form Factor: Intgrated Circuit (IC)
- Output Current: 125
- Input Voltage: 2.7 to 4.5
- Features: RoHS Compliant
from DigiKey
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 10-MSOP-EP [See More]
- Form Factor: Intgrated Circuit (IC)
- Output Current: 2000
- Input Voltage: 4.5 to 75
- Features: RoHS Compliant
from DigiKey
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A 10-HVSSOP [See More]
- Form Factor: Intgrated Circuit (IC)
- Output Current: 1500
- Input Voltage: 3.5 to 60
- Features: RoHS Compliant
from DigiKey
LED Driver IC 3 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 350mA 10-MSOP-EP [See More]
- Form Factor: Intgrated Circuit (IC)
- Output Current: 350
- Input Voltage: 3 to 40
- Features: RoHS Compliant
from DigiKey
LED Driver IC 2 Output Linear I ²C, SMBus Dimming 25mA 8-TSSOP [See More]
- Form Factor: Intgrated Circuit (IC)
- Output Current: 25
- Input Voltage: 2.3 to 5.5
- Features: RoHS Compliant
from DigiKey
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 1.1A (Switch) 8-MSOP [See More]
- Form Factor: Intgrated Circuit (IC)
- Output Voltage: 35
- Input Voltage: 0.9000 to 15
- Output Current: 1100
from DigiKey
LED Driver IC 4 Output Linear PWM Dimming 100mA 10-MSOP-EP [See More]
- Form Factor: Intgrated Circuit (IC)
- Output Current: 100
- Input Voltage: 6 to 50
- Features: RoHS Compliant
from DigiKey
LED Driver IC 2 Output DC DC Controller Switched Capacitor (Charge Pump) Dimming 8-MSOP [See More]
- Form Factor: Intgrated Circuit (IC)
- Features: RoHS Compliant
- Input Voltage: 2.7 to 5.5
from DigiKey
LED Driver IC 1 Output Linear PWM Dimming 8-MSOP [See More]
- Form Factor: Intgrated Circuit (IC)
- Output Voltage: 12
- Input Voltage: 9 to 27
from DigiKey
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 80mA 8-MSOP [See More]
- Form Factor: Intgrated Circuit (IC)
- Output Voltage: 5.6
- Input Voltage: 2.9 to 5.5
- Output Current: 80
from DigiKey
LED Driver IC 1 Output AC DC Offline Switcher SEPIC, Step-Up (Boost) Dimming 10-MSOP [See More]
- Form Factor: Intgrated Circuit (IC)
- Output Voltage: 20
- Input Voltage: 7.9 to 8.6
- Features: RoHS Compliant
from DigiKey
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 1A 8-VSSOP [See More]
- Form Factor: Intgrated Circuit (IC)
- Output Current: 1000
- Input Voltage: 4.5 to 35
- Features: RoHS Compliant
from DigiKey
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog Dimming 10-VSSOP [See More]
- Form Factor: Intgrated Circuit (IC)
- Features: RoHS Compliant
- Input Voltage: 8 to 13
from DigiKey
LED Driver IC 1 Output AC DC Offline Switcher Analog, TRIAC Dimming 8-MSOP [See More]
- Form Factor: Intgrated Circuit (IC)
- Input Voltage: 8.5 to 24
from DigiKey
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-uMAX/uSOP [See More]
- Form Factor: Intgrated Circuit (IC)
- Features: RoHS Compliant
- Input Voltage: 85 to 265
from DigiKey
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 10-uMAX/uSOP [See More]
- Form Factor: Intgrated Circuit (IC)
- Features: RoHS Compliant
- Input Voltage: 2.7 to 5.5
from Microchip Technology, Inc.
The HV9805 driver IC is targeted at general LED lighting products, such as LED lamps and LED lighting fixtures with a maximum power rating of about 25W at 120VAC and about 50W at 230VAC. A two-stage topology provides true constant current drive for the LED load while drawing mains power with high... [See More]
- Form Factor: Intgrated Circuit (IC)
- Package Type: MSOP
- Input Voltage: 102 to 265
- Features: RoHS Compliant
from Microchip Technology, Inc.
The MIC2282 is a boost LED driver optimized for single cell operation from alkaline, NiMH, or Li-Ion batteries. The MIC2282 operates with an input voltage between 0.9V to 15V, driving a string of series LEDs up to 33V. The combination of a low feedback voltage of 220mV and an operating current of... [See More]
- Form Factor: Intgrated Circuit (IC)
- Output Voltage: 36
- Input Voltage: 0.9000 to 15
- Package Type: MSOP