Over-Voltage Protection LED Drivers

3 Results
Constant Current LED Driver, Indoor -- LMB-15C
from Pairui Group Inc.

Economic indoor lighting solutions with optional power factor correction, designed to meet UL879, UL1310, UL8750, EN61347, and TUV safety standards, 3 year warranty. [See More]

  • Form Factor: Enclosed
  • Features: Over-Voltage Protection
  • Type: Constant Current
DLE25-35 Series AC Input LED Driver -- DLE25PS350-AD
from XP Power

The DLE series of AC input LED drivers incorporate universal input with active power factor correction in a two power stage design, eliminating flicker while providing a high efficiency solution. Designed as a class II isolation product, without the need for a safety earth, DLE series LED drivers... [See More]

  • Input Voltage: 90 to 305
  • Features: ESD Protected; Over-Voltage Protection; RoHS Compliant
Constant Current LED Driver, Outdoor -- LGU-100C
from Pairui Group Inc.

High efficiency up to 93%, active power factor correction, IP67 rating, Optional dimming, certified to UL and CE, 3 year warranty. [See More]

  • Form Factor: Enclosed
  • Features: Outdoor Rated; Over-Voltage Protection
  • Type: Constant Current