Forestry Wire Rope and Mechanical Cable

23 Results
19x7 Wire Rope Type 302/304 -- SF 15697 (5/32")
from Loos & Co., Inc.

Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]

  • Application: Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular
  • Diameter: 0.1560
  • Strength: 2160
  • Strands: 19
1x19 Galvanized Strand Non-Flexible -- GC 03119 (0.031")
from Loos & Co., Inc.

Widely used as standing rigging on sail boats, also for push-pull [See More]

  • Application: Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Tower; Transit; Automotive or Vehicular
  • Diameter: 0.0310
  • Strength: 185
  • Strands: 1
1x7 Galvanized Strand Non-Flexible -- GC 01617 (0.016")
from Loos & Co., Inc.

For straight load applications, non-flexible [See More]

  • Application: Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Tower; Transit; Automotive or Vehicular; Messenger Strand
  • Diameter: 0.0160
  • Strength: 40
  • Strands: 1
3x19 Galvanized Oceanographic Cable -- GM 1253901 (1/8" to 3/16")
from Loos & Co., Inc.

Galvanized oceanographic cable plastic impregnated [See More]

  • Application: Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Transit; Automotive or Vehicular
  • Diameter: 0.1250 to 0.1875
  • Strength: 1870
  • Strands: 3
3x7 Aircraft Cable Type 302/304 -- SF 03137 (1/32")
from Loos & Co., Inc.

3X7 Aircraft Cable. Flexible. A combination of three 1x7 strands. Very flexible in small diameters for aircraft control. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength... [See More]

  • Application: Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular
  • Diameter: 0.0313
  • Strength: 110
  • Strands: 3
3x7 Galvanized Aircraft Cable -- GF 03137 (0.031")
from Loos & Co., Inc.

3X7 Aircraft Cable. Flexible. A combination of three 1x7 strands. Very flexible in small diameters for aircraft control. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most common grade used in aircraft cable and wire rope. It remains ductile over long periods of... [See More]

  • Application: Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Transit; Automotive or Vehicular
  • Diameter: 0.0310
  • Strength: 110
  • Strands: 3
6x19 I.W.R.C. Type 302/304 -- SW 4362506 (7/16")
from Loos & Co., Inc.

6X25 Wire Rope. Flexible. True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes. 302/304: Also known as 18-8 (18% chrome and 8%... [See More]

  • Application: Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular
  • Diameter: 0.4380
  • Strength: 16300
  • Strands: 6
6x36 I.W.R.C. Type 302/304 -- SW 1863713 (3/16")
from Loos & Co., Inc.

6X36 Wire Rope. Flexible. True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x37 class Wire Ropes. 302/304: Also known as 18-8 (18% chrome and 8%... [See More]

  • Application: Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular
  • Diameter: 0.1875
  • Strength: 3000
  • Strands: 6
6x37 I.W.R.C. Type 316 -- SZ 1863713 (3/16")
from Loos & Co., Inc.

6X37 Wire Rope. Flexible. True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. 316: Extra corrosion resistant. Used in high corrosive atmospheres such as the Gulf of... [See More]

  • Application: Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular
  • Diameter: 0.1875
  • Strength: 2500
  • Strands: 6
6x42 Non-Preformed Type 302/304 -- SR 12564 (1/8")
from Loos & Co., Inc.

6X42 Wire Rope. Highly Flexible. Highly flexible wire rope used in specialized applications. Often called Tiller Rope. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable... [See More]

  • Application: Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular
  • Diameter: 0.1250
  • Strength: 700
  • Strands: 6
7x19 Aircraft Cable Type 302/304 -- SC 04779 (3/64")
from Loos & Co., Inc.

7X19 Aircraft Cable. Very Flexible. Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common... [See More]

  • Application: Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular
  • Diameter: 0.0470
  • Strength: 270
  • Strands: 7
7x19 Galvanized Aircraft Cable -- GF 06379 (1/16")
from Loos & Co., Inc.

7X19 Aircraft Cable. Very Flexible. Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most... [See More]

  • Application: Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Transit; Automotive or Vehicular
  • Diameter: 0.0625
  • Strength: 480
  • Strands: 7
7x7 Aircraft Cable Flexible Type 302/304 -- SF 04777 (3/64")
from Loos & Co., Inc.

7X7 Aircraft Cable. Moderately Flexible. For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common... [See More]

  • Application: Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular; Wide Range of Mechanical Appl.
  • Diameter: 0.0470
  • Strength: 270
  • Strands: 7
7x7 Galvanized Aircraft Cable -- GF 04777 (3/64")
from Loos & Co., Inc.

7X7 Aircraft Cable. Moderately Flexible. For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most... [See More]

  • Application: Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Transit; Automotive or Vehicular
  • Diameter: 0.0470
  • Strength: 270
  • Strands: 7
7x7x19 Galvanized -- GC 625779 (5/8")
from Loos & Co., Inc.

Highly flexible, strong wire rope that can be spliced easily [See More]

  • Application: Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Transit; Automotive or Vehicular
  • Diameter: 0.6250
  • Strength: 28000
  • Strands: 7
7x7x7 Stainless Steel Type 302/304 -- SC 156777 (5/32")
from Loos & Co., Inc.

7X7X7 Wire Rope. Highly Flexible. Composed of 7 strands of 7x7 cables. Highly flexible and specialized. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized... [See More]

  • Application: Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Transit; Automotive or Vehicular
  • Diameter: 0.1560
  • Strength: 1750
  • Strands: 7
Kobrakoil® Cables -- 1/16"
from Loos & Co., Inc.

KobraKoils ® are coiled steel cables. Either galvanized, stainless or plastic coated cables can be coiled as shown in the illu strations below. They are available in any length up to 30 ft. and if plastic coated in any color. KobraKoils ® are available in a variety of Koil diameters de... [See More]

  • Application: Commercial; Forestry; Marine; Mining; Oil & Gas Wells; Rigging, Lashing or other Material Handling; Transit; Automotive or Vehicular; Locks, Leashes, Tie Downs, Restraints
  • Length: ? to 360
  • Diameter: 0.0625
  • Strands: 7
Lolon® Canveyor® Cable -- GC 25079CCV (1/4")
from Loos & Co., Inc.

For over thirty years Loos & Co. Inc. has manufactured and perfected its Canveyor ® cable line. Since 1973 the Canveyor ® Trademark has been a recognized symbol of quality and reliability at canneries throughout the world. Loos and Co. wants to make sure that the only downtime your line... [See More]

  • Application: Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Automotive or Vehicular; Canneries
  • Diameter: 0.2500
  • Strength: 7000
  • Strands: 7
Lolon® Canveyor® Cable -- GP 31369CCV (5/16")
from Loos & Co., Inc.

For over thirty years Loos & Co. Inc. has manufactured and perfected its Canveyor ® cable line. Since 1973 the Canveyor ® Trademark has been a recognized symbol of quality and reliability at canneries throughout the world. Loos and Co. wants to make sure that the only downtime your line... [See More]

  • Application: Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Automotive or Vehicular; Canneries
  • Diameter: 0.3125
  • Strength: 8700
  • Strands: 6
Miniature Strand Type 302/304 -- SC 01217 (0.012")
from Loos & Co., Inc.

1X7 Wire Rope. Non flexible. For straight load applications, in smaller diameters used as fishing leaders and line. In larger diameters it is used for guy wire and messenger strand applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of... [See More]

  • Application: Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular
  • Diameter: 0.0120
  • Strength: 25
  • Strands: 1
Miniature Strand Type 302/304 -- SC 02033 (0.02")
from Loos & Co., Inc.

3X3 Wire Rope. Flexible. Small diameter, flexible construction for specialized applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel... [See More]

  • Application: Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular
  • Diameter: 0.0200
  • Strength: 40
  • Strands: 3
Reflexlite® 7x7 Galvanized Cable -- GC 0947747 (3/32" to 3/16")
from Loos & Co., Inc.

Loos & Co. Inc. has developed a plastic coated cable which will reflect light. A 1/8" wide strip of our reflective material appears to be one foot wide when seen from a distance of several hundred feet at night. The reflective material is an integral part of the vinyl coated cable and will not... [See More]

  • Application: Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Buildings, Bridges or other Structural Construction; Tower; Automotive or Vehicular; Reflective Cable
  • Strands: 7
  • Diameter: 0.0938 to 0.1875
  • Wires / Strand: 7
Zinc Die Cast Cable Fitting / Assembly -- ZI 1-1 (5/32")
from Loos & Co., Inc.

Zinc die cast fittings perform just as well as traditional fittings in most applications. They hold cable breaking strength when properly designed and manufactured. Intricate designs and threads allow for better performance than many more expensive machined parts. By eliminating secondary operations... [See More]

  • Application: Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Transit; Automotive or Vehicular
  • Type: Wire Rope or Cable with Attached Fittings
  • Diameter: 0.1560
  • End Fittings: Ball