Tower / Antenna Guy Wire Wire Rope and Mechanical Cable

3 Results
1x19 Galvanized Strand Non-Flexible -- GC 03119 (0.031")
from Loos & Co., Inc.

Widely used as standing rigging on sail boats, also for push-pull [See More]

  • Application: Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Tower; Transit; Automotive or Vehicular
  • Diameter: 0.0310
  • Strength: 185
  • Strands: 1
1x7 Galvanized Strand Non-Flexible -- GC 01617 (0.016")
from Loos & Co., Inc.

For straight load applications, non-flexible [See More]

  • Application: Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Tower; Transit; Automotive or Vehicular; Messenger Strand
  • Diameter: 0.0160
  • Strength: 40
  • Strands: 1
Reflexlite® 7x7 Galvanized Cable -- GC 0947747 (3/32" to 3/16")
from Loos & Co., Inc.

Loos & Co. Inc. has developed a plastic coated cable which will reflect light. A 1/8" wide strip of our reflective material appears to be one foot wide when seen from a distance of several hundred feet at night. The reflective material is an integral part of the vinyl coated cable and will not... [See More]

  • Application: Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Buildings, Bridges or other Structural Construction; Tower; Automotive or Vehicular; Reflective Cable
  • Strands: 7
  • Diameter: 0.0938 to 0.1875
  • Wires / Strand: 7