Steel - Galvanized Wire Rope and Mechanical Cable
from Certex UK
Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope. Flexibility is optimised by the unique strand and rope construction. Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum. Standard: EN... [See More]
- Material: Steel; Galvanized; High Carbon Steel
- Diameter: 0.3937
- Strength: 17444
- End Fittings: None (Bare Cable)
from Certex UK
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4. ISO 4309 Rope Category No: All Diameters RCN.06 [See More]
- Material: Steel; Galvanized; High Carbon Steel.
- Diameter: 0.4724
- Strength: 26751
- Strands: 8
from Certex UK
Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope. Flexibility is optimised by the unique strand and rope construction. Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum. RopeTex Ropes... [See More]
- Material: Steel; Galvanized; High Carbon Steel
- End Fittings: None (Bare Cable)
- Diameter: 0.3937
- Application: Power and Public Utility
from Certex UK
Ropetex PERFORM 35C is a flexible high-quality rotation resistant steel wire rope. The strands are compacted giving it a high breaking load and making it wear resistant. Ropetex PERFORM 35C is very well suited for multi-layer spooling. Key product benefits. Rotation resistant steel wire rope. [See More]
- Material: Galvanized
- Diameter: 0.3937
- Strength: 21289
- End Fittings: None (Bare Cable)
from Certex UK
Standard: EN 12385-4. ISO 4309 Rope Category No: 10-40mm RCN.09 [See More]
- Material: Galvanized
- Diameter: 0.3937
- Strength: 18928
- Strands: 6
from Certex UK
Ropetex PERFORM 8CP is a high-quality steel wire rope consisting of eight strands. The outer strands are compacted, and the core is separated from the outer strands by a plastic layer, reducing internal stress and giving it an excellent service life. Ropetex PERFORM 8CP is not rotation resistant. [See More]
- Material: Galvanized
- Diameter: 0.3937
- Strength: 20120
- Strands: 8
from Certex UK
ISO 4309 Rope Category No: All Diameters RCN.02 [See More]
- Material: Galvanized
- Diameter: 0.3937
- Strength: 14162
- Strands: 6
from Certex UK
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04 [See More]
- Material: Galvanized
- Diameter: 0.3937
- Strength: 12207
- Strands: 6
from Certex UK
ISO 4309 Rope category No: All Diameters RCN.02 [See More]
- Material: Galvanized
- Diameter: 0.3937
- Strength: 13128
- Strands: 6
from Certex UK
ISO 4309 Rope Category No: RCN.09 [See More]
- Material: Galvanized
- Diameter: 0.3937
- Strength: 14545
- Strands: 6
from Certex UK
ISO 4309 Rope Category No: All Diameters RCN.09 [See More]
- Material: Galvanized
- Diameter: 0.3937
- Strength: 14162
- Strands: 6
from Certex UK
Steel Wire Rope 6x7-WSC Rope Ø 1.8 mm [See More]
- Material: Galvanized
- Diameter: 0.0709
- Strength: 463
- Strands: 6
from Certex UK
ROPETEX S16 (and S65) steel wire ropes are the most commonly used type of steel wire ropes in the range from 8 to 38 mm. Both can be used for a variety of applications. Available as S16 with Fiber Core (FC) or as S65 with Independent Wire Rope Core (IWRC). S16 is more flexible but has a lower... [See More]
- Material: Galvanized
- Diameter: 0.3937
- Strength: 14545
- Strands: 6
from Certex UK
Wire rope construction: Vero 4 is a 4-strand rotation-resistant rope with compacted strands. It is has a high breaking load and is particularly suitable for harshest working conditions with dynamic impact loads. Features: High breaking stength. Very robust rope construction. Offers excellent... [See More]
- Material: Galvanized
- Diameter: 0.3937
- Strength: 19648
- Strands: 4
from Certex UK
Wire rope construction: veropro 8 is a 8-strand, non rotation-resistant rope with compacted outer strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer... [See More]
- Material: Galvanized
- Diameter: 0.3937
- Strength: 18321
- Strands: 8
from Certex UK
Wire rope construction: Verostar 8 is a 8 strand non-rotation-resistant rope made out of conventional strands, plastic layer between the inner and outer strands. Features: - High breaking strength. - Very stable rope structure and achieves good bending fatigue results. - Achieves best service life... [See More]
- Material: Galvanized
- Diameter: 0.3937
- Strength: 16815
- Strands: 8
from Certex UK
Wire rope construction: verotech 10 is a very flexible 10-strand, non-rotation-resistant rope in parallel lay construction with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A... [See More]
- Material: Galvanized
- Diameter: 0.3937
- Strength: 21783
- Strands: 10
from Certex UK
Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands. Properties: High breaking strength with very strong resistance to drum crushing. Very good bending fatigue results.. Great resistance to crushing and abrasion. ISO 4309 Rope Category No: All... [See More]
- Material: Galvanized
- Diameter: 0.3937
- Strength: 19378
- End Fittings: None (Bare Cable)
from Certex UK
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands. and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good... [See More]
- Material: Galvanized
- Diameter: 0.6299
- Strength: 54334
- End Fittings: None (Bare Cable)
from Certex UK
Wire rope construction: verotop is a very flexible rotation-resistant rope. with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All... [See More]
- Material: Galvanized
- Diameter: 0.4331
- Strength: 25964
- End Fittings: None (Bare Cable)
from Certex UK
Very Low Rotation. Superior bending fatigue life when compared with conventional low rotation ropes. Excellent resistance to crushing and abrasion particuarly on multi layer drums resulting from the compacted strands. Reduced elongation results from increased steel content and the Dyform process. [See More]
- Material: Steel; Galvanized; High Carbon Steel
- Diameter: 0.3937
- Strength: 20412
- End Fittings: None (Bare Cable)
from Certex UK
Very Low Rotation. Superior bending fatigue life when compared with conventional low rotation ropes. Excellent resistance to crushing and abrasion particuarly on multi layer drums resulting from the compacted strands. Reduced elongation results from increased steel content and the Dyform process. [See More]
- Material: Steel; Galvanized; High Carbon Steel
- Diameter: 0.3937
- Strength: 20412
- End Fittings: None (Bare Cable)
from Certex UK
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particularlyon multi-layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional plastic... [See More]
- Material: Steel; Galvanized; High Carbon Steel
- Diameter: 0.3937
- Strength: 18613
- Strands: 6
from Certex UK
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particuarly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Plastic... [See More]
- Material: Steel; Galvanized; High Carbon Steel
- Diameter: 0.3937
- Strength: 18613
- Strands: 6
from Certex UK
Superior bending fatigue life when compared with other conventional eight strand ropes. Excellent resistance to crushing and abrasion particularly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional... [See More]
- Material: Steel; Galvanized; High Carbon Steel
- Diameter: 0.3937
- Strength: 19827
- Strands: 8
from Pivot Point, Inc.
Pivot Point manufactures high-quality Steel Cable Lanyards and Stainless Steel Cable Lanyards. Lanyard Assemblies are offered in 3/64" to 1/8" cable diameter for light duty retention. These lanyards are made from durable aircraft cable and are typically attached to pins and other fasteners to... [See More]
- Material: Galvanized
- Diameter: 0.0470
- Strength: 215
- Length: 12
from Murphy Industrial Products Inc.
6 x 19 CLASS. GALVANIZED WIRE ROPE. DRAWN IWRC (EIPS)**. *** STEEL CORE [See More]
- Material: Galvanized
- Diameter: 0.2500 to 2.25
- Strength: 6020 to 360000
- Strands: 6
from Princess Auto Limited
1/2 " x 50 ft Galvanized Cable [See More]
- Material: Galvanized
- Diameter: 0.5000
- Strength: 23600
- Length: 600
from Loos & Co., Inc.
Widely used as standing rigging on sail boats, also for push-pull [See More]
- Material: Galvanized
- Diameter: 0.0310
- Strength: 185
- Strands: 1
from Pivot Point, Inc.
Pivot Point manufactures high-quality Steel Cable Lanyards and Stainless Steel Cable Lanyards. Lanyard Assemblies are offered in 3/64" to 1/8" cable diameter for light duty retention. These lanyards are made from durable aircraft cable and are typically attached to pins and other fasteners to... [See More]
- Material: Galvanized
- Diameter: 0.0470
- Strength: 215
- Length: 12
from Murphy Industrial Products Inc.
CABLE LAID WIRE ROPE. Galvanized, preformed. TO BE USED FOR MECHANICALLY SWAGED SLINGS ONLY [See More]
- Material: Galvanized
- Diameter: 0.3750 to 1.5
- Strength: 14300 to 177400
- Strands: 7
from Princess Auto Limited
1/4 in. x 150 ft Galvanized Cable [See More]
- Material: Galvanized
- Diameter: 0.2500
- Strength: 7000
- Length: 1800
from Loos & Co., Inc.
For straight load applications, non-flexible [See More]
- Material: Galvanized
- Diameter: 0.0160
- Strength: 40
- Strands: 1
from Pivot Point, Inc.
Pivot Point manufactures high-quality Steel Cable Lanyards and Stainless Steel Cable Lanyards. Lanyard Assemblies are offered in 3/64" to 1/8" cable diameter for light duty retention. These lanyards are made from durable aircraft cable and are typically attached to pins and other fasteners to... [See More]
- Material: Galvanized
- Diameter: 0.0470
- Strength: 215
- Length: 12
from Murphy Industrial Products Inc.
Galvanized Steel Aircraft Cable. Small diameter 7x7 and 7x19 construction cable is sometimes referred to as "aircraft cable". This is not intended for aircraft use, but designed for industrial and marine applications. When using wire rope clips with plastic coated cable, match clip size to un-coated... [See More]
- Material: Galvanized
- Diameter: 0.0625 to 0.3750
- Strength: 480 to 14400
- Strands: 7
from Princess Auto Limited
1/4 " Galvanized Cable by the Foot [See More]
- Material: Galvanized
- End Fittings: None (Bare Cable)
- Diameter: 0.2500
- Application: Aircraft Cable
from Loos & Co., Inc.
Galvanized oceanographic cable plastic impregnated [See More]
- Material: Galvanized
- Diameter: 0.1250 to 0.1875
- Strength: 1870
- Strands: 3
from Murphy Industrial Products Inc.
Galvanized Steel Aircraft Cable. Small diameter 7x7 and 7x19 construction cable is sometimes referred to as "aircraft cable". This is not intended for aircraft use, but designed for industrial and marine applications addording to Federal Specifications. RR-W-410E and A.S.T.M.A 1023/A 1023M, as... [See More]
- Material: Galvanized
- Diameter: 0.0625 to 0.3750
- Strength: 480 to 14400
- Strands: 7
from Princess Auto Limited
1/4 " x 100 ft Galvanized Cable [See More]
- Material: Galvanized
- Diameter: 0.2500
- Strength: 7000
- Length: 1200
from Loos & Co., Inc.
3X7 Aircraft Cable. Flexible. A combination of three 1x7 strands. Very flexible in small diameters for aircraft control. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most common grade used in aircraft cable and wire rope. It remains ductile over long periods of... [See More]
- Material: Galvanized
- Diameter: 0.0310
- Strength: 110
- Strands: 3
from Princess Auto Limited
1/4 " x 50 ft Galvanized Cable [See More]
- Material: Galvanized
- Diameter: 0.2500
- Strength: 7000
- Length: 600
from Loos & Co., Inc.
Approximate weight of 0.22 lbs per 100 ft, Nylon Jacketed [See More]
- Material: Galvanized
- Diameter: 0.0310 to 0.0470
- Strength: 110
- Strands: 3
from Princess Auto Limited
1/8 " Galvanized Cable by the Foot [See More]
- Material: Galvanized
- End Fittings: None (Bare Cable)
- Diameter: 0.1250
- Application: Aircraft Cable
from Loos & Co., Inc.
7X19 Aircraft Cable. Very Flexible. Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most... [See More]
- Material: Galvanized
- Diameter: 0.0625
- Strength: 480
- Strands: 7
from Princess Auto Limited
1/8 " x 100 ft Galvanized Cable [See More]
- Material: Galvanized
- Diameter: 0.1250
- Strength: 2000
- Length: 1200
from Loos & Co., Inc.
Approximate weight 2.4 lbs per 100 ft, clear vinyl jacketed [See More]
- Material: Galvanized
- Diameter: 0.0938 to 0.1562
- Strength: 1000
- Strands: 7
from Princess Auto Limited
1/8 " x 150 ft Galvanized Cable [See More]
- Material: Galvanized
- Diameter: 0.1250
- Strength: 2000
- Length: 1800
from Loos & Co., Inc.
7X7 Aircraft Cable. Moderately Flexible. For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most... [See More]
- Material: Galvanized
- Diameter: 0.0470
- Strength: 270
- Strands: 7
from Princess Auto Limited
1/8 " x 50 ft Galvanized Cable [See More]
- Material: Galvanized
- Diameter: 0.1250
- Strength: 2000
- Length: 600
from Loos & Co., Inc.
Clear vinyl jacketed, approximate weight 6.2 lbs per 100 ft [See More]
- Material: Galvanized
- Diameter: 0.0469 to 0.0625
- Strength: 270
- Strands: 7
from Loos & Co., Inc.
Highly flexible, strong wire rope that can be spliced easily [See More]
- Material: Galvanized
- Diameter: 0.6250
- Strength: 28000
- Strands: 7
from Loos & Co., Inc.
For over thirty years Loos & Co. Inc. has manufactured and perfected its Canveyor ® cable line. Since 1973 the Canveyor ® Trademark has been a recognized symbol of quality and reliability at canneries throughout the world. Loos and Co. wants to make sure that the only downtime your line... [See More]
- Material: Galvanized
- Diameter: 0.2500
- Strength: 7000
- Strands: 7
from Loos & Co., Inc.
For over thirty years Loos & Co. Inc. has manufactured and perfected its Canveyor ® cable line. Since 1973 the Canveyor ® Trademark has been a recognized symbol of quality and reliability at canneries throughout the world. Loos and Co. wants to make sure that the only downtime your line... [See More]
- Material: Galvanized
- Diameter: 0.3125
- Strength: 8700
- Strands: 6
from Loos & Co., Inc.
Loos & Co. Inc. has developed a plastic coated cable which will reflect light. A 1/8" wide strip of our reflective material appears to be one foot wide when seen from a distance of several hundred feet at night. The reflective material is an integral part of the vinyl coated cable and will not... [See More]
- Material: Galvanized
- Strands: 7
- Diameter: 0.0938 to 0.1875
- Wires / Strand: 7
from Loos & Co., Inc.
Zinc die cast fittings perform just as well as traditional fittings in most applications. They hold cable breaking strength when properly designed and manufactured. Intricate designs and threads allow for better performance than many more expensive machined parts. By eliminating secondary operations... [See More]
- Material: Galvanized; Zinc Alloy, Zamak 5
- Type: Wire Rope or Cable with Attached Fittings
- Diameter: 0.1560
- End Fittings: Ball