Cable-Laid Wire Rope and Mechanical Cable

3 Results
Cable Laid Wire Rope
from Murphy Industrial Products Inc.

CABLE LAID WIRE ROPE. Galvanized, preformed. TO BE USED FOR MECHANICALLY SWAGED SLINGS ONLY [See More]

  • Features: Cable-Laid
  • Diameter: 0.3750 to 1.5
  • Strength: 14300 to 177400
  • Strands: 7
7x7x19 Galvanized -- GC 625779 (5/8")
from Loos & Co., Inc.

Highly flexible, strong wire rope that can be spliced easily [See More]

  • Features: Cable-Laid
  • Diameter: 0.6250
  • Strength: 28000
  • Strands: 7
7x7x7 Stainless Steel Type 302/304 -- SC 156777 (5/32")
from Loos & Co., Inc.

7X7X7 Wire Rope. Highly Flexible. Composed of 7 strands of 7x7 cables. Highly flexible and specialized. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized... [See More]

  • Features: Cable-Laid
  • Diameter: 0.1560
  • Strength: 1750
  • Strands: 7