ISO / DIN (Metric) Wire Rope and Mechanical Cable
from Loos & Co., Inc.
Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]
- Approvals / Ratings: ISO or DIN (Metric); MIL-SPEC; Mil-W-83140, QS 9000
- Diameter: 0.1560
- Strength: 2160
- Strands: 19
from Loos & Co., Inc.
Widely used as standing rigging on sail boats, also for push-pull [See More]
- Approvals / Ratings: ISO or DIN (Metric); SD 118, QS 9000
- Diameter: 0.0310
- Strength: 185
- Strands: 1
from Loos & Co., Inc.
For straight load applications, non-flexible [See More]
- Approvals / Ratings: ISO or DIN (Metric); SD 118, QS 9000
- Diameter: 0.0160
- Strength: 40
- Strands: 1
from Loos & Co., Inc.
Galvanized oceanographic cable plastic impregnated [See More]
- Approvals / Ratings: ISO or DIN (Metric); SD 119, QS 9000
- Diameter: 0.1250 to 0.1875
- Strength: 1870
- Strands: 3
from Loos & Co., Inc.
3X7 Aircraft Cable. Flexible. A combination of three 1x7 strands. Very flexible in small diameters for aircraft control. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength... [See More]
- Approvals / Ratings: ISO or DIN (Metric); MIL-SPEC; Mil-DTL-83420, QS 9000
- Diameter: 0.0313
- Strength: 110
- Strands: 3
from Loos & Co., Inc.
3X7 Aircraft Cable. Flexible. A combination of three 1x7 strands. Very flexible in small diameters for aircraft control. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most common grade used in aircraft cable and wire rope. It remains ductile over long periods of... [See More]
- Approvals / Ratings: ISO or DIN (Metric); MIL-SPEC; Mil-DTL-83420, QS 9000
- Diameter: 0.0310
- Strength: 110
- Strands: 3
from Loos & Co., Inc.
6X25 Wire Rope. Flexible. True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes. 302/304: Also known as 18-8 (18% chrome and 8%... [See More]
- Approvals / Ratings: ISO or DIN (Metric); RR-W-410, QS 9000
- Diameter: 0.4380
- Strength: 16300
- Strands: 6
from Loos & Co., Inc.
6X36 Wire Rope. Flexible. True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x37 class Wire Ropes. 302/304: Also known as 18-8 (18% chrome and 8%... [See More]
- Approvals / Ratings: ISO or DIN (Metric); RR-W-410, QS 9000
- Diameter: 0.1875
- Strength: 3000
- Strands: 6
from Loos & Co., Inc.
6X37 Wire Rope. Flexible. True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. 316: Extra corrosion resistant. Used in high corrosive atmospheres such as the Gulf of... [See More]
- Approvals / Ratings: ISO or DIN (Metric); QS 9000
- Diameter: 0.1875
- Strength: 2500
- Strands: 6
from Loos & Co., Inc.
6X42 Wire Rope. Highly Flexible. Highly flexible wire rope used in specialized applications. Often called Tiller Rope. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable... [See More]
- Approvals / Ratings: ISO or DIN (Metric); RR-W-410, QS 9000
- Diameter: 0.1250
- Strength: 700
- Strands: 6
from Loos & Co., Inc.
7X19 Aircraft Cable. Very Flexible. Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common... [See More]
- Approvals / Ratings: ISO or DIN (Metric); SD 117, QS 9000
- Diameter: 0.0470
- Strength: 270
- Strands: 7
from Loos & Co., Inc.
7X19 Aircraft Cable. Very Flexible. Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most... [See More]
- Approvals / Ratings: ISO or DIN (Metric); MIL-SPEC; Mil-DTL-83420, QS 9000
- Diameter: 0.0625
- Strength: 480
- Strands: 7
from Loos & Co., Inc.
7X7 Aircraft Cable. Moderately Flexible. For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common... [See More]
- Approvals / Ratings: ISO or DIN (Metric); MIL-SPEC; Mil-DTL-83420, QS 9000
- Diameter: 0.0470
- Strength: 270
- Strands: 7
from Loos & Co., Inc.
7X7 Aircraft Cable. Moderately Flexible. For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most... [See More]
- Approvals / Ratings: ISO or DIN (Metric); MIL-SPEC; Mil-DTL-83420, QS 9000
- Diameter: 0.0470
- Strength: 270
- Strands: 7
from Loos & Co., Inc.
Highly flexible, strong wire rope that can be spliced easily [See More]
- Approvals / Ratings: ISO or DIN (Metric); QS 9000
- Diameter: 0.6250
- Strength: 28000
- Strands: 7
from Loos & Co., Inc.
7X7X7 Wire Rope. Highly Flexible. Composed of 7 strands of 7x7 cables. Highly flexible and specialized. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized... [See More]
- Approvals / Ratings: ISO or DIN (Metric); QS 9000
- Diameter: 0.1560
- Strength: 1750
- Strands: 7
from Loos & Co., Inc.
KobraKoils ® are coiled steel cables. Either galvanized, stainless or plastic coated cables can be coiled as shown in the illu strations below. They are available in any length up to 30 ft. and if plastic coated in any color. KobraKoils ® are available in a variety of Koil diameters de... [See More]
- Approvals / Ratings: ISO or DIN (Metric); QS 9000
- Length: ? to 360
- Diameter: 0.0625
- Strands: 7
from Loos & Co., Inc.
1X7 Wire Rope. Non flexible. For straight load applications, in smaller diameters used as fishing leaders and line. In larger diameters it is used for guy wire and messenger strand applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of... [See More]
- Approvals / Ratings: ISO or DIN (Metric); SD 117, QS 9000
- Diameter: 0.0120
- Strength: 25
- Strands: 1
from Loos & Co., Inc.
3X3 Wire Rope. Flexible. Small diameter, flexible construction for specialized applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel... [See More]
- Approvals / Ratings: ISO or DIN (Metric); SD 117, QS 9000
- Diameter: 0.0200
- Strength: 40
- Strands: 3
from Loos & Co., Inc.
Zinc die cast fittings perform just as well as traditional fittings in most applications. They hold cable breaking strength when properly designed and manufactured. Intricate designs and threads allow for better performance than many more expensive machined parts. By eliminating secondary operations... [See More]
- Approvals / Ratings: ISO or DIN (Metric); QS 9000
- Type: Wire Rope or Cable with Attached Fittings
- Diameter: 0.1560
- End Fittings: Ball