Plastic Jacket / Coating Wire Rope and Mechanical Cable

18 Results
0.024" Diameter Stainless Steel cable with Nylon Coating -- A 6X 9-024
from Stock Drive Products & Sterling Instrument - SDP/SI

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]

  • Strength: 40
  • End Fittings: None (Bare Cable)
  • Diameter: 0.0240
  • Material: Stainless
Synchromesh Cable, 0.12 Pitch, 0.063in. Outside Diameter. Material: 304 Stainless Steel. -- A 6J 9-AS0605
from Stock Drive Products & Sterling Instrument - SDP/SI

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]

  • Strength: 36
  • End Fittings: None (Bare Cable)
  • Diameter: 0.0630
  • Material: Stainless
Synchromesh Cable, 3.048" Pitch, 1.6mm Outside Diameter. Material: 304 Stainless Steel. -- A 6J 9MAS0605
from Stock Drive Products & Sterling Instrument - SDP/SI

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]

  • Strength: 35.97
  • End Fittings: None (Bare Cable)
  • Diameter: 0.0630
  • Material: Stainless
1x7 Nylon Jacketed Type 302/304 -- SC 0211701 (0.021" to 0.04")
from Loos & Co., Inc.

For straight load applications, used as fishing leaders, Nylon Jacketed [See More]

  • Strength: 80
  • Strands: 1
  • Diameter: 0.0210 to 0.0400
  • Wires / Strand: 7
1/4 TO 5/16"-200' COATED CABLE 7X19 -- 18-601
from T. W. Evans Cordage

Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed [See More]

  • Diameter: 0.2500 to 0.3125
  • End Fittings: None (Bare Cable)
  • Length: 2400
  • Features: Plastic
Galvanized Steel Lanyard -- L47N-1200-1
from Pivot Point, Inc.

Pivot Point manufactures high-quality Steel Cable Lanyards and Stainless Steel Cable Lanyards. Lanyard Assemblies are offered in 3/64" to 1/8" cable diameter for light duty retention. These lanyards are made from durable aircraft cable and are typically attached to pins and other fasteners to... [See More]

  • Strength: 215
  • Length: 12
  • Diameter: 0.0470
  • Strands: 7
Clear Vinyl Coated Cable, Galvanized
from Murphy Industrial Products Inc.

Galvanized Steel Aircraft Cable. Small diameter 7x7 and 7x19 construction cable is sometimes referred to as "aircraft cable". This is not intended for aircraft use, but designed for industrial and marine applications. When using wire rope clips with plastic coated cable, match clip size to un-coated... [See More]

  • Strength: 480 to 14400
  • Strands: 7
  • Diameter: 0.0625 to 0.3750
  • Wires / Strand: 7 to 19
3x19 Galvanized Oceanographic Cable -- GM 1253901 (1/8" to 3/16")
from Loos & Co., Inc.

Galvanized oceanographic cable plastic impregnated [See More]

  • Strength: 1870
  • Strands: 3
  • Diameter: 0.1250 to 0.1875
  • Wires / Strand: 19
Galvanized Steel Lanyard -- L47N-1200-2
from Pivot Point, Inc.

Pivot Point manufactures high-quality Steel Cable Lanyards and Stainless Steel Cable Lanyards. Lanyard Assemblies are offered in 3/64" to 1/8" cable diameter for light duty retention. These lanyards are made from durable aircraft cable and are typically attached to pins and other fasteners to... [See More]

  • Strength: 215
  • Length: 12
  • Diameter: 0.0470
  • Strands: 7
Clear Vinyl Coated Stainless Cable
from Murphy Industrial Products Inc.

CLEAR VINYL COATED STAINLESS CABLE [See More]

  • Strength: 480 to 14400
  • Strands: 7
  • Diameter: 0.0625 to 0.3750
  • Wires / Strand: 7 to 19
3x7 Galvanized Nylon Jacketed -- GF 0313701 (0.031 to 3/64")
from Loos & Co., Inc.

Approximate weight of 0.22 lbs per 100 ft, Nylon Jacketed [See More]

  • Strength: 110
  • Strands: 3
  • Diameter: 0.0310 to 0.0470
  • Wires / Strand: 7
Galvanized Steel Lanyard -- L47N-1200-3
from Pivot Point, Inc.

Pivot Point manufactures high-quality Steel Cable Lanyards and Stainless Steel Cable Lanyards. Lanyard Assemblies are offered in 3/64" to 1/8" cable diameter for light duty retention. These lanyards are made from durable aircraft cable and are typically attached to pins and other fasteners to... [See More]

  • Strength: 215
  • Length: 12
  • Diameter: 0.0470
  • Strands: 7
7x19 Galvanized Clear Vinyl Cable -- GC 0947902 (3/32" to 5/32")
from Loos & Co., Inc.

Approximate weight 2.4 lbs per 100 ft, clear vinyl jacketed [See More]

  • Strength: 1000
  • Strands: 7
  • Diameter: 0.0938 to 0.1562
  • Wires / Strand: 19
7x7 Clear Vinyl Jacketed Type 302/304 -- SC 0477701 (3/64" to 1/16")
from Loos & Co., Inc.

For use where extreme flexibility is not necessary [See More]

  • Strength: 270
  • Strands: 7
  • Diameter: 0.0470 to 0.0625
  • Wires / Strand: 7
Lolon® Canveyor® Cable -- GC 25079CCV (1/4")
from Loos & Co., Inc.

For over thirty years Loos & Co. Inc. has manufactured and perfected its Canveyor ® cable line. Since 1973 the Canveyor ® Trademark has been a recognized symbol of quality and reliability at canneries throughout the world. Loos and Co. wants to make sure that the only downtime your line... [See More]

  • Strength: 7000
  • Strands: 7
  • Diameter: 0.2500
  • Wires / Strand: 19
Lolon® Canveyor® Cable -- GP 31369CCV (5/16")
from Loos & Co., Inc.

For over thirty years Loos & Co. Inc. has manufactured and perfected its Canveyor ® cable line. Since 1973 the Canveyor ® Trademark has been a recognized symbol of quality and reliability at canneries throughout the world. Loos and Co. wants to make sure that the only downtime your line... [See More]

  • Strength: 8700
  • Strands: 6
  • Diameter: 0.3125
  • Wires / Strand: 19
Lolon® Black Canveyor® Cable -- GC 25079BCV (1/4")
from Loos & Co., Inc.

For over thirty years Loos & Co. Inc. has manufactured and perfected its Canveyor ® cable line. Since 1973 the Canveyor ® Trademark has been a recognized symbol of quality and reliability at canneries throughout the world. Loos and Co. wants to make sure that the only downtime your line... [See More]

  • Strength: 7000
  • Strands: 7
  • Diameter: 0.2500
  • Wires / Strand: 19
Reflexlite® 7x7 Galvanized Cable -- GC 0947747 (3/32" to 3/16")
from Loos & Co., Inc.

Loos & Co. Inc. has developed a plastic coated cable which will reflect light. A 1/8" wide strip of our reflective material appears to be one foot wide when seen from a distance of several hundred feet at night. The reflective material is an integral part of the vinyl coated cable and will not... [See More]

  • Diameter: 0.0938 to 0.1875
  • Wires / Strand: 7
  • Strands: 7
  • Type: Stranded Wire Core