MIL-SPEC Wire Rope and Mechanical Cable
from Loos & Co., Inc.
Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]
- Approvals / Ratings: ISO or DIN (Metric); MIL-SPEC; Mil-W-83140, QS 9000
- Diameter: 0.1560
- Strength: 2160
- Strands: 19
from Loos & Co., Inc.
1X19 Wire Rope. Non flexible. Widely used as standing rigging on sail boats. It is also well suited for push-pull, and guying applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and... [See More]
- Approvals / Ratings: ISO or DIN (Metric); MIL-SPEC; Mil-DTL-87161, QS 9000
- Diameter: 0.0469 to 0.0470
- Strength: 375
- Strands: 1
from Loos & Co., Inc.
1X7 Wire Rope. Non flexible. For straight load applications, in smaller diameters used as fishing leaders and line. In larger diameters it is used for guy wire and messenger strand applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of... [See More]
- Approvals / Ratings: ISO or DIN (Metric); MIL-SPEC; Mil-DTL-87161, QS 9000
- Diameter: 0.0470
- Strength: 375
- Strands: 1
from Loos & Co., Inc.
3X7 Aircraft Cable. Flexible. A combination of three 1x7 strands. Very flexible in small diameters for aircraft control. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength... [See More]
- Approvals / Ratings: ISO or DIN (Metric); MIL-SPEC; Mil-DTL-83420, QS 9000
- Diameter: 0.0313
- Strength: 110
- Strands: 3
from Loos & Co., Inc.
3X7 Aircraft Cable. Flexible. A combination of three 1x7 strands. Very flexible in small diameters for aircraft control. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most common grade used in aircraft cable and wire rope. It remains ductile over long periods of... [See More]
- Approvals / Ratings: ISO or DIN (Metric); MIL-SPEC; Mil-DTL-83420, QS 9000
- Diameter: 0.0310
- Strength: 110
- Strands: 3
from Loos & Co., Inc.
6X25 Wire Rope. Flexible. True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes. 305: Slightly more corrosive resistant than 302. [See More]
- Approvals / Ratings: ISO or DIN (Metric); MIL-SPEC; Mil-W-18375, Mil-W-18242, QS9000
- Diameter: 0.4380
- Strength: 14900
- Strands: 6
from Loos & Co., Inc.
7X19 Aircraft Cable. Very Flexible. Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most... [See More]
- Approvals / Ratings: ISO or DIN (Metric); MIL-SPEC; Mil-DTL-83420, QS 9000
- Diameter: 0.0625
- Strength: 480
- Strands: 7
from Loos & Co., Inc.
Approximate weight 0.93 per 100 ft, nylon jacketed [See More]
- Approvals / Ratings: MIL-SPEC; Mil-DTL-83420, QS 9000
- Diameter: 0.0625 to 0.0938
- Strength: 480
- Strands: 7
from Loos & Co., Inc.
7X7 Aircraft Cable. Moderately Flexible. For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common... [See More]
- Approvals / Ratings: ISO or DIN (Metric); MIL-SPEC; Mil-DTL-83420, QS 9000
- Diameter: 0.0470
- Strength: 270
- Strands: 7
from Loos & Co., Inc.
7X7 Aircraft Cable. Moderately Flexible. For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most... [See More]
- Approvals / Ratings: ISO or DIN (Metric); MIL-SPEC; Mil-DTL-83420, QS 9000
- Diameter: 0.0470
- Strength: 270
- Strands: 7