IWRC Core Wire Rope and Mechanical Cable

7 Results
6 Strand Compacted Die Formed Strand EIPS (IWRC) Wire Rope
from Murphy Industrial Products Inc.

6 Strand Compacted Die Formed Strand EIPS (IWRC) Wire Rope. These ropes provide a combination of superior characteristics compared to conventional six strand ropes. The compacting process provides increased strength and durability. The smooth surface inherently provides a high resistance to abrasion... [See More]

  • Type: IWRC
  • Diameter: 0.5000 to 1.5
  • Strength: 30600 to 250000
  • Strands: 6
6x19 I.W.R.C. Type 302/304 -- SW 4362506 (7/16")
from Loos & Co., Inc.

6X25 Wire Rope. Flexible. True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes. 302/304: Also known as 18-8 (18% chrome and 8%... [See More]

  • Type: IWRC
  • Diameter: 0.4380
  • Strength: 16300
  • Strands: 6
6 X 19 Class Bright Wire Rope - IWRC
from Murphy Industrial Products Inc.

6 x 19 CLASS. BRIGHT WIRE ROPE. IWRC (EIPS)** STEEL CORE [See More]

  • Type: IWRC
  • Diameter: 0.2500 to 2.5
  • Strength: 6800 to 604000
  • Strands: 6
6x36 I.W.R.C. Type 302/304 -- SW 1863713 (3/16")
from Loos & Co., Inc.

6X36 Wire Rope. Flexible. True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x37 class Wire Ropes. 302/304: Also known as 18-8 (18% chrome and 8%... [See More]

  • Type: IWRC
  • Diameter: 0.1875
  • Strength: 3000
  • Strands: 6
6 X 36 Class Bright Wire Rope - IWRC
from Murphy Industrial Products Inc.

6 x 36 CLASS BRIGHT WIRE ROPE. IWRC (EIPS) [See More]

  • Type: IWRC
  • Diameter: 0.2500 to 2.5
  • Strength: 6800 to 604000
  • Strands: 6
6x37 I.W.R.C. Type 316 -- SZ 1863713 (3/16")
from Loos & Co., Inc.

6X37 Wire Rope. Flexible. True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. 316: Extra corrosion resistant. Used in high corrosive atmospheres such as the Gulf of... [See More]

  • Type: IWRC
  • Diameter: 0.1875
  • Strength: 2500
  • Strands: 6
Drill Line Wire Rope
from Murphy Industrial Products Inc.

Drill Lines, Bright [See More]

  • Type: Fiber or Plastic Core; IWRC
  • Diameter: 0.6250 to 1.38
  • Strength: 33400 to 192000
  • Strands: 3 to 6