Cable Assembly / Attached Fittings Wire Rope and Mechanical Cable

17 Results
Wire Rope Lanyards -- Loop-Eyelet
from Imao-Fixtureworks

These wire rope lanyard assemblies are used to attach quick release pins to a fixture or frame, to prevent the pins from being misplaced while they are not in use. The wire rope lanyard assemblies made from 7 x 7 stainless steel wire and are available either uncovered (bare cable) or covered. The... [See More]

  • Length: 6 to 12
  • End Fittings: Eye
  • Type: Wire Rope or Cable with Attached Fittings
  • Material: Stainless
Wire Rope Lanyards
from Fairlane Products, Inc.

Wire rope lanyards are used to attach quick release pins to a fixture or frame, preventing the pins from being misplaced while they are not in use. All the wire rope assemblies have a stainless steel cable lanyard and have optional vinyl covers available in either clear, black, or green. [See More]

  • Diameter: 0.0469 to 0.0625
  • Type: Wire Rope or Cable with Attached Fittings
  • Length: 6 to 12
  • Material: Stainless
Wire Rope Lanyards -- Loop-Loop
from Imao-Fixtureworks

These wire rope lanyard assemblies are used to attach quick release pins to a fixture or frame, to prevent the pins from being misplaced while they are not in use. The wire rope lanyard assemblies made from 7 x 7 stainless steel wire and are available either uncovered (bare cable) or covered. The... [See More]

  • Length: 6 to 12
  • End Fittings: Eye
  • Type: Wire Rope or Cable with Attached Fittings
  • Material: Stainless
Wire Rope Lanyards -- Loop-Rectangular
from Imao-Fixtureworks

These wire rope lanyard assemblies are used to attach quick release pins to a fixture or frame, to prevent the pins from being misplaced while they are not in use. The wire rope lanyard assemblies made from 7 x 7 stainless steel wire and are available either uncovered (bare cable) or covered. The... [See More]

  • Length: 6 to 12
  • End Fittings: Eye
  • Type: Wire Rope or Cable with Attached Fittings
  • Material: Stainless
Wire Rope Lanyards -- Loop-Teardrop
from Imao-Fixtureworks

Wire rope lanyard assemblies are used to attach quick release pins to a fixture or frame, to prevent the pins from being misplaced while they are not in use. All of the wire rope lanyard assemblies listed below are supplied with 7 x 7 stainless steel wire and are available either uncovered (bare... [See More]

  • Length: 6 to 12
  • End Fittings: Eye
  • Type: Wire Rope or Cable with Attached Fittings
  • Material: Stainless
1/2" x 75" Jib Rope w/ 2 Ton Hook -- 1/2x75
from Utility Parts Central, Inc.

STABLE BRAID UNCOATED. A firm polyester double braided rope with high strength, low stretch, and excellent resistance to wear. Sizes above 5/8" have a Pro-Gard marine finish and conform to U.S. Military specification #MIL-DTL-24677. Please state military specifications when ordering or requesting a... [See More]

  • Diameter: 0.5000
  • Type: Wire Rope or Cable with Attached Fittings
Lanyard -- FPC-8N
from Reid Supply

Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Pin Lanyard from Stainless Steel [See More]

  • Diameter: 0.1250
  • Type: Wire Rope or Cable with Attached Fittings
  • Length: 8
  • End Fittings: Two Loop Ends
Galvanized Steel Lanyard -- L47B-1200-1
from Pivot Point, Inc.

Pivot Point manufactures high-quality Steel Cable Lanyards and Stainless Steel Cable Lanyards. Lanyard Assemblies are offered in 3/64" to 1/8" cable diameter for light duty retention. These lanyards are made from durable aircraft cable and are typically attached to pins and other fasteners to... [See More]

  • Strength: 215
  • Length: 12
  • Diameter: 0.0470
  • Strands: 7
Kobrakoil® Cables -- 1/16"
from Loos & Co., Inc.

KobraKoils ® are coiled steel cables. Either galvanized, stainless or plastic coated cables can be coiled as shown in the illu strations below. They are available in any length up to 30 ft. and if plastic coated in any color. KobraKoils ® are available in a variety of Koil diameters de... [See More]

  • Diameter: 0.0625
  • Strands: 7
  • Length: ? to 360
  • Wires / Strand: 7
Pin Lanyard -- IC-LC05
from Reid Supply

Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Coiled Lanyard made from Polyurethane (PU) with a Nickel Plated Steel split ring and an Aluminum crimp. Extremely durable and highly elastic. [See More]

  • Diameter: 0.1100
  • Type: Wire Rope or Cable with Attached Fittings
  • Length: 3.25
  • End Fittings: #10 Stake Eye
Galvanized Steel Lanyard -- L47B-1200-2
from Pivot Point, Inc.

Pivot Point manufactures high-quality Steel Cable Lanyards and Stainless Steel Cable Lanyards. Lanyard Assemblies are offered in 3/64" to 1/8" cable diameter for light duty retention. These lanyards are made from durable aircraft cable and are typically attached to pins and other fasteners to... [See More]

  • Strength: 215
  • Length: 12
  • Diameter: 0.0470
  • Strands: 7
Zinc Die Cast Cable Fitting / Assembly -- ZI 1-1 (5/32")
from Loos & Co., Inc.

Zinc die cast fittings perform just as well as traditional fittings in most applications. They hold cable breaking strength when properly designed and manufactured. Intricate designs and threads allow for better performance than many more expensive machined parts. By eliminating secondary operations... [See More]

  • Diameter: 0.1560
  • End Fittings: Ball
  • Type: Wire Rope or Cable with Attached Fittings
  • Material: Galvanized; Zinc Alloy, Zamak 5
Pin Lanyard -- IC-LWR05
from Reid Supply

Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Galvanized... [See More]

  • Diameter: 0.0620
  • Type: Wire Rope or Cable with Attached Fittings
  • Length: 6
  • End Fittings: 3/4 Loop
Galvanized Steel Lanyard -- L47B-1200-3
from Pivot Point, Inc.

Pivot Point manufactures high-quality Steel Cable Lanyards and Stainless Steel Cable Lanyards. Lanyard Assemblies are offered in 3/64" to 1/8" cable diameter for light duty retention. These lanyards are made from durable aircraft cable and are typically attached to pins and other fasteners to... [See More]

  • Strength: 215
  • Length: 12
  • Diameter: 0.0470
  • Strands: 7
Pin Lanyard -- IC-LWR10
from Reid Supply

Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Galvanized... [See More]

  • Diameter: 0.0620
  • Type: Wire Rope or Cable with Attached Fittings
  • Length: 6
  • End Fittings: 3/4 Loop
Pin Lanyard -- IC-LWR110
from Reid Supply

Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Stainless... [See More]

  • Diameter: 0.0620
  • Type: Wire Rope or Cable with Attached Fittings
  • Length: 12
  • End Fittings: 3/4 Loop
Pin Lanyard -- IC-LWR115
from Reid Supply

Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Stainless... [See More]

  • Diameter: 0.0620
  • Type: Wire Rope or Cable with Attached Fittings
  • Length: 12
  • End Fittings: #10 Stake Eye