Stainless Steel Wire Rope and Mechanical Cable
from Imao-Fixtureworks
These wire rope lanyard assemblies are used to attach quick release pins to a fixture or frame, to prevent the pins from being misplaced while they are not in use. The wire rope lanyard assemblies made from 7 x 7 stainless steel wire and are available either uncovered (bare cable) or covered. The... [See More]
- Material: Stainless
- Type: Wire Rope or Cable with Attached Fittings
- Length: 6 to 12
- End Fittings: Eye
from Fairlane Products, Inc.
Wire rope lanyards are used to attach quick release pins to a fixture or frame, preventing the pins from being misplaced while they are not in use. All the wire rope assemblies have a stainless steel cable lanyard and have optional vinyl covers available in either clear, black, or green. [See More]
- Material: Stainless
- Length: 6 to 12
- Diameter: 0.0469 to 0.0625
- Type: Wire Rope or Cable with Attached Fittings
from Certex UK
Low Elongation - giving significantly lower stretch than conventional strand. The requirement to prestress the strand is virtually eliminated due to the excellent Modulus Value of the Rope more than 30% higher than Conventional Strand. Exceptional Breaking Force - Incorporating strand compaction... [See More]
- Material: Stainless; AISI 316 / EN 1.4401
- Diameter: 0.3937
- Strength: 21536
- Strands: 1
from Stock Drive Products & Sterling Instrument - SDP/SI
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]
- Material: Stainless
- Diameter: 0.0240
- Strength: 40
- End Fittings: None (Bare Cable)
from Imao-Fixtureworks
These wire rope lanyard assemblies are used to attach quick release pins to a fixture or frame, to prevent the pins from being misplaced while they are not in use. The wire rope lanyard assemblies made from 7 x 7 stainless steel wire and are available either uncovered (bare cable) or covered. The... [See More]
- Material: Stainless
- Type: Wire Rope or Cable with Attached Fittings
- Length: 6 to 12
- End Fittings: Eye
from Certex UK
Typical applications: Wire rope for rigging, stays and controls. Design: Right- or left-handed. [See More]
- Material: Stainless; AISI 316
- Diameter: 0.0394
- Strength: 184
- Strands: 1
from Stock Drive Products & Sterling Instrument - SDP/SI
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]
- Material: Stainless
- Diameter: 0.0630
- Strength: 36
- End Fittings: None (Bare Cable)
from Imao-Fixtureworks
These wire rope lanyard assemblies are used to attach quick release pins to a fixture or frame, to prevent the pins from being misplaced while they are not in use. The wire rope lanyard assemblies made from 7 x 7 stainless steel wire and are available either uncovered (bare cable) or covered. The... [See More]
- Material: Stainless
- Type: Wire Rope or Cable with Attached Fittings
- Length: 6 to 12
- End Fittings: Eye
from Certex UK
Typical applications: Cranes, hoist blocks, lifts, wire rope slings. [See More]
- Material: Stainless; AISI 316.
- Diameter: 0.3937
- Strength: 10835
- Strands: 6
from Stock Drive Products & Sterling Instrument - SDP/SI
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to... [See More]
- Material: Stainless
- Diameter: 0.0630
- Strength: 35.97
- End Fittings: None (Bare Cable)
from Imao-Fixtureworks
Wire rope lanyard assemblies are used to attach quick release pins to a fixture or frame, to prevent the pins from being misplaced while they are not in use. All of the wire rope lanyard assemblies listed below are supplied with 7 x 7 stainless steel wire and are available either uncovered (bare... [See More]
- Material: Stainless
- Type: Wire Rope or Cable with Attached Fittings
- Length: 6 to 12
- End Fittings: Eye
from Certex UK
Steel wire rope 6x19 WSC in stainless steel is a good choice for basic lifting applications in environments where corrosion resistance is important. It is equipped with a Wire Strand Core (WSC) which gives the rope a good strength and a reasonable balance between fatigue and wear resistance. Can be... [See More]
- Material: Stainless; AISI 316
- Diameter: 0.3937
- Strength: 12769
- Strands: 6
from Certex UK
ROPETEX S19 is a stainless steel wire rope. It's very corrosion resistant and durable, well suited for marine applications. The S19 rope has very little stretch which makes is excellent for standing rigging, stays, controls and architectural balustrades and green walls. ROPETEX S19 can be provided... [See More]
- Material: Stainless; AISI 316 / EN 1.4401
- Diameter: 0.0394
- Strength: 187
- Strands: 1
from Certex UK
Steel wire rope ROPETEX S33 in stainless steel is a good choice for basic lifting applications in environments where corrosion resistance is important. ROPETEX S33 is equipped with a Wire Strand Core (WSC) which gives the rope a good strength and a reasonable balance between fatigue and wear... [See More]
- Material: Stainless; AISI316 / EN 1.4401
- Diameter: 0.3937
- Strength: 12769
- Strands: 6
from Certex UK
ROPETEX S49 in stainless steel is a wire rope often used as stay rope, st ående rigning, hanging signs, and fencing rope. Due to it's high quality stainless steel material grade it has an excellent corrosion resistance. It's most used in small diameters up to 12 mm. ROPETEX S49 is equipped with... [See More]
- Material: Stainless; AISI 316 / EN 1.4401
- Diameter: 0.0394
- Strength: 137
- Strands: 6
from Certex UK
Ropetex S65 is a stainless steel rope, the most commonly used range is from 8 to 38 mm. It can be used for cranes, hoists, slings and a wide range of various other applications. Ropetex S65 is equipped with an Independent Wire Rope Core (IWRC) which gives it a high breaking strength and... [See More]
- Material: Stainless; AISI 316 / EN 1.4401
- Diameter: 0.3937
- Strength: 12589
- Strands: 6
from Loos & Co., Inc.
Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]
- Material: Stainless
- Diameter: 0.1560
- Strength: 2160
- Strands: 19
from Reid Supply
Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Pin Lanyard from Stainless Steel [See More]
- Material: Stainless
- Length: 8
- Diameter: 0.1250
- Type: Wire Rope or Cable with Attached Fittings
from T. W. Evans Cordage
Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed [See More]
- Material: Stainless
- Length: 6000
- Diameter: 0.0625
- End Fittings: None (Bare Cable)
from Pivot Point, Inc.
Pivot Point manufactures high-quality Steel Cable Lanyards and Stainless Steel Cable Lanyards. Lanyard Assemblies are offered in 3/64" to 1/8" cable diameter for light duty retention. These lanyards are made from durable aircraft cable and are typically attached to pins and other fasteners to... [See More]
- Material: Stainless
- Diameter: 0.0470
- Strength: 215
- Length: 12
from Murphy Industrial Products Inc.
CLEAR VINYL COATED STAINLESS CABLE [See More]
- Material: Stainless
- Diameter: 0.0625 to 0.3750
- Strength: 480 to 14400
- Strands: 7
from Loos & Co., Inc.
1X19 Wire Rope. Non flexible. Widely used as standing rigging on sail boats. It is also well suited for push-pull, and guying applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and... [See More]
- Material: Stainless
- Diameter: 0.0469 to 0.0470
- Strength: 375
- Strands: 1
from Reid Supply
Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Stainless... [See More]
- Material: Stainless
- Length: 12
- Diameter: 0.0620
- Type: Wire Rope or Cable with Attached Fittings
from Pivot Point, Inc.
Pivot Point manufactures high-quality Steel Cable Lanyards and Stainless Steel Cable Lanyards. Lanyard Assemblies are offered in 3/64" to 1/8" cable diameter for light duty retention. These lanyards are made from durable aircraft cable and are typically attached to pins and other fasteners to... [See More]
- Material: Stainless
- Diameter: 0.0470
- Strength: 215
- Length: 12
from Murphy Industrial Products Inc.
Stainless Steel Aircraft Cable. Small diameter 7x7 and 7x19 construction cable is sometimes referred to as "aircraft cable". This is not intended for aircraft use,. but designed for industrial and marine applications. [See More]
- Material: Stainless
- Diameter: 0.0625 to 0.3750
- Strength: 480 to 12000
- Strands: 7
from Loos & Co., Inc.
1X7 Wire Rope. Non flexible. For straight load applications, in smaller diameters used as fishing leaders and line. In larger diameters it is used for guy wire and messenger strand applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of... [See More]
- Material: Stainless
- Diameter: 0.0470
- Strength: 375
- Strands: 1
from Reid Supply
Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Stainless... [See More]
- Material: Stainless
- Length: 12
- Diameter: 0.0620
- Type: Wire Rope or Cable with Attached Fittings
from Pivot Point, Inc.
Pivot Point manufactures high-quality Steel Cable Lanyards and Stainless Steel Cable Lanyards. Lanyard Assemblies are offered in 3/64" to 1/8" cable diameter for light duty retention. These lanyards are made from durable aircraft cable and are typically attached to pins and other fasteners to... [See More]
- Material: Stainless
- Diameter: 0.0470
- Strength: 215
- Length: 12
from Loos & Co., Inc.
3X7 Aircraft Cable. Flexible. A combination of three 1x7 strands. Very flexible in small diameters for aircraft control. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength... [See More]
- Material: Stainless
- Diameter: 0.0313
- Strength: 110
- Strands: 3
from Reid Supply
Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Stainless... [See More]
- Material: Stainless
- Length: 12
- Diameter: 0.0620
- Type: Wire Rope or Cable with Attached Fittings
from Loos & Co., Inc.
6X25 Wire Rope. Flexible. True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes. 302/304: Also known as 18-8 (18% chrome and 8%... [See More]
- Material: Stainless
- Diameter: 0.4380
- Strength: 16300
- Strands: 6
from Reid Supply
Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Stainless... [See More]
- Material: Stainless
- Length: 6
- Diameter: 0.0620
- Type: Wire Rope or Cable with Attached Fittings
from Loos & Co., Inc.
6X36 Wire Rope. Flexible. True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x37 class Wire Ropes. 302/304: Also known as 18-8 (18% chrome and 8%... [See More]
- Material: Stainless
- Diameter: 0.1875
- Strength: 3000
- Strands: 6
from Loos & Co., Inc.
6X37 Wire Rope. Flexible. True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. 316: Extra corrosion resistant. Used in high corrosive atmospheres such as the Gulf of... [See More]
- Material: Stainless
- Diameter: 0.1875
- Strength: 2500
- Strands: 6
from Loos & Co., Inc.
6X42 Wire Rope. Highly Flexible. Highly flexible wire rope used in specialized applications. Often called Tiller Rope. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable... [See More]
- Material: Stainless
- Diameter: 0.1250
- Strength: 700
- Strands: 6
from Loos & Co., Inc.
7X19 Aircraft Cable. Very Flexible. Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common... [See More]
- Material: Stainless
- Diameter: 0.0470
- Strength: 270
- Strands: 7
from Loos & Co., Inc.
7X7 Aircraft Cable. Moderately Flexible. For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common... [See More]
- Material: Stainless
- Diameter: 0.0470
- Strength: 270
- Strands: 7
from Loos & Co., Inc.
7X7X19 Wire Rope. Highly Flexible. Composed of 7 strands of 7x19 cable. Highly flexible and highly specialized. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to... [See More]
- Material: Stainless
- Diameter: 0.6250
- Strength: 28000
- Strands: 7
from Loos & Co., Inc.
7X7X7 Wire Rope. Highly Flexible. Composed of 7 strands of 7x7 cables. Highly flexible and specialized. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized... [See More]
- Material: Stainless
- Diameter: 0.1560
- Strength: 1750
- Strands: 7
from Loos & Co., Inc.
For over thirty years Loos & Co. Inc. has manufactured and perfected its Canveyor ® cable line. Since 1973 the Canveyor ® Trademark has been a recognized symbol of quality and reliability at canneries throughout the world. Loos and Co. wants to make sure that the only downtime your line... [See More]
- Material: Stainless
- Diameter: 0.2500
- Strength: 6400
- Strands: 7
from Loos & Co., Inc.
For over thirty years Loos & Co. Inc. has manufactured and perfected its Canveyor ® cable line. Since 1973 the Canveyor ® Trademark has been a recognized symbol of quality and reliability at canneries throughout the world. Loos and Co. wants to make sure that the only downtime your line... [See More]
- Material: Stainless
- Diameter: 0.2500 to 0.3750
- Strength: 6400
- Strands: 7
from Loos & Co., Inc.
1X7 Wire Rope. Non flexible. For straight load applications, in smaller diameters used as fishing leaders and line. In larger diameters it is used for guy wire and messenger strand applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of... [See More]
- Material: Stainless
- Diameter: 0.0120
- Strength: 25
- Strands: 1
from Loos & Co., Inc.
3X7 Aircraft Cable. Flexible. A combination of three 1x7 strands. Very flexible in small diameters for aircraft control. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength... [See More]
- Material: Stainless
- Diameter: 0.0310
- Strength: 110
- Strands: 3