Steel Wire Rope and Mechanical Cable
from Certex UK
Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope. Flexibility is optimised by the unique strand and rope construction. Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum. Standard: EN... [See More]
- Material: Steel; Galvanized; High Carbon Steel
- Diameter: 0.3937
- Strength: 17444
- End Fittings: None (Bare Cable)
from Certex UK
Designed for tough working environments it excels where damage is an issue. The oval geometry of the strands allows for optimised distribution of pressure on drum and sheaves, resulting in reduced wear and abrasion. Standard: EN 12385-4. ISO 4309 Rope Category No: All Diameters RCN.06 [See More]
- Material: Steel; Galvanized; High Carbon Steel.
- Diameter: 0.4724
- Strength: 26751
- Strands: 8
from Certex UK
Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope. Flexibility is optimised by the unique strand and rope construction. Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum. RopeTex Ropes... [See More]
- Material: Steel; Galvanized; High Carbon Steel
- End Fittings: None (Bare Cable)
- Diameter: 0.3937
- Application: Power and Public Utility
from Certex UK
Also available in Warrington construction (6 &6/6/1). Excellent stretch characteristics [See More]
- Material: Steel; High Carbon Steel
- Diameter: 0.3937
- Strength: 11128
- Strands: 6
from Certex UK
Higher strength. Lower stretch. Uniform diameter. Good diameter retention. Improved fatigue performance. Tolerance more than 10 mm: 0% - +5%. Tolerance less than 10 mm: 0% - +6% [See More]
- Material: Steel; High Carbon Steel
- Diameter: 0.3937
- Strength: 13151
- Strands: 8
from Certex UK
Very Low Rotation. Superior bending fatigue life when compared with conventional low rotation ropes. Excellent resistance to crushing and abrasion particuarly on multi layer drums resulting from the compacted strands. Reduced elongation results from increased steel content and the Dyform process. [See More]
- Material: Steel; Galvanized; High Carbon Steel
- Diameter: 0.3937
- Strength: 20412
- End Fittings: None (Bare Cable)
from Certex UK
Very Low Rotation. Superior bending fatigue life when compared with conventional low rotation ropes. Excellent resistance to crushing and abrasion particuarly on multi layer drums resulting from the compacted strands. Reduced elongation results from increased steel content and the Dyform process. [See More]
- Material: Steel; Galvanized; High Carbon Steel
- Diameter: 0.3937
- Strength: 20412
- End Fittings: None (Bare Cable)
from Certex UK
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particularlyon multi-layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional plastic... [See More]
- Material: Steel; Galvanized; High Carbon Steel
- Diameter: 0.3937
- Strength: 18613
- Strands: 6
from Certex UK
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particuarly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Plastic... [See More]
- Material: Steel; Galvanized; High Carbon Steel
- Diameter: 0.3937
- Strength: 18613
- Strands: 6
from Certex UK
Superior bending fatigue life when compared with other conventional eight strand ropes. Excellent resistance to crushing and abrasion particularly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional... [See More]
- Material: Steel; Galvanized; High Carbon Steel
- Diameter: 0.3937
- Strength: 19827
- Strands: 8
from Certex UK
Dyform Bristar 8 is a high performance compacted single layer constructed rope which incorporates an engineered extruded plastic profile between the 8 outer strands and the rope core for cranes and industrial applications including mobile, crawler and tower cranes. Standard: EN 12385-4. ISO 4309... [See More]
- Material: Steel; Galvanized; High Carbon Steel
- Diameter: 0.9449
- Strength: 119369
- Strands: 8
from Tesmec USA, Inc.
Tesmec reels are made of welded steel with protective coating. Tesmec offers both standard reels and detachable reels. Available models: - Standard reels: BOF010 - BOF020. - Detachable reels: BOC040 - BOC050. Tesmec anti-twisting galvanized steel ropes are made up of braiding strands, with the... [See More]
- Material: Steel
- Diameter: 0.3543 to 0.6299
- Strength: 13488 to 41138
- End Fittings: None (Bare Cable)
from Loos & Co., Inc.
KobraKoils ® are coiled steel cables. Either galvanized, stainless or plastic coated cables can be coiled as shown in the illu strations below. They are available in any length up to 30 ft. and if plastic coated in any color. KobraKoils ® are available in a variety of Koil diameters de... [See More]
- Material: Steel
- Length: ? to 360
- Diameter: 0.0625
- Strands: 7
from Murphy Industrial Products Inc.
WELL MEASURING WIRE STRENGTHS AND WEIGHTS CHART. MINIMUM BREAKING STRENGTH (tons US = 2000 lbs.). DIAMETER. (in.). WEIGHT. (lb/ft). IPS. EIP. EEIP. .066". 0.012. 811. 960. 994. .072". 0.014. 961. 1150. 1178. .082". 0.018. 1239. 1460. 1517. .092". 0.023. 1547. 1830. 1895. .105". 0.03. 1966. 2360. [See More]
- Material: Steel
- Diameter: 0.0660 to 0.1280
- Strength: 811 to 3584
- End Fittings: None (Bare Cable)