Analog Voltage Environmental Controllers

Last Updated: February 12, 2025

Description

Analog Voltage Environmental Controllers are devices designed to regulate environmental conditions by adjusting variables such as temperature, humidity, or pressure. They operate using analog signals to maintain desired environmental parameters within specified limits.

Working Principle

Analog Voltage Environmental Controllers function by receiving input signals, typically in the form of voltage, from sensors that monitor environmental conditions. These controllers process the analog signals to determine if the current conditions deviate from the set points. If a deviation is detected, the controller adjusts the output to bring the conditions back to the desired level. This adjustment is often achieved through mechanisms like switching on or off connected devices such as heaters or air conditioners. The simplicity of analog controllers makes them particularly useful in environments with significant electrical noise, as they are less susceptible to interference compared to digital controllers .

Applications

Analog Voltage Environmental Controllers are commonly used in industrial settings where maintaining specific environmental conditions is crucial. For example, they can be employed in manufacturing plants to control the temperature and humidity levels to ensure optimal conditions for production processes. They are also used in agricultural settings, such as greenhouses, to regulate climate conditions for plant growth.

Advantages over other Environmental Controllers

One of the primary advantages of Analog Voltage Environmental Controllers is their robustness in harsh industrial environments. They are less affected by electrical noise, making them suitable for settings where digital controllers might struggle. Additionally, their straightforward design often results in lower initial costs and simpler maintenance requirements compared to more complex digital systems .

Limitations

Despite their advantages, Analog Voltage Environmental Controllers have limitations. They generally offer less precision and flexibility compared to digital controllers, which can be a drawback in applications requiring highly accurate control. Furthermore, they may not support advanced features such as data logging or remote monitoring, which are increasingly important in modern industrial applications .

Considerations

When considering the use of Analog Voltage Environmental Controllers, it is important to evaluate factors such as initial costs, which are typically lower than digital controllers. However, operating expenses may vary depending on the specific application and environment. Durability is a strong point for analog controllers, especially in electrically noisy environments, but their accuracy might not meet the requirements of all applications. Replacement and maintenance costs are generally lower due to their simpler design, but it is crucial to ensure that the controller's capabilities align with the specific needs of the application .

6 Results
SENTRY io® Controller
from MSA Safety

The SENTRY io Controller offers a robust, easy to use platform for nearly any application and skill level. Modern touchscreen HMI supports intuitive setup, operation, and troubleshooting workflows. Guided setup and auto-recognition of MSA and General Monitors® flame and gas detectors through HART... [See More]

  • Control Signal: Analog Voltage Output; Switched Output
  • Features: Multi-Function
  • Controller Type: Environmental
  • Form Factor: Chassis
Humidity and Temperature Controllers -- CNiTH and DPiTH
from OMEGA Engineering, Inc.

The Omega ® DPiTH and CNiTH Series instruments monitor and control both temperature and relative humidity. All meters and controllers in the series are high quality, highly accurate instruments featuring Omega's award-winning iSeries technology, uncompromising accuracy, and Made in the U.S.A. [See More]

  • Control Signal: Analog Voltage Output; Switched Output; Pulse / Frequency; Serial / Digital; Network / Fieldbus Output; RS232/485, IEEE 802.3
  • Control: Limit
  • Controller Type: Environmental
  • Features: Rate Indication/ Control
Watflow Controllers -- F4 Series
from Russells Technical Products

Watlow's Series F4 controllers offer high performance PID control tailored for environmental chamber or furnace and oven applications. With one or two loops of control, along with industry leading control features, including cascade, differential, and ratio control, these controllers are ideally... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Pulse / Frequency; Serial / Digital; Modbus® RTU
  • Control: PID
  • Controller Type: Environmental
  • Features: Rate Indication/ Control
Input Temperature/Process Controllers -- CN8260
from OMEGA Engineering, Inc.

The CN8240/CN8260 1/8 DIN vertical and 1/4 DIN temperature/ process controllers are extremely versatile and user-friendly. The operator needs to review only those parameters relevant to the particular application during setup. A dual digital display offers optimum process information at a glance. [See More]

  • Control Signal: Analog Voltage Output; Switched Output; Pulse / Frequency; Serial / Digital; RS232/485
  • Control: Limit; PID
  • Controller Type: Environmental
  • Features: Rate Indication/ Control
Limit Temperature/Process Controllers -- CN3101
from OMEGA Engineering, Inc.

The CN3101 is a compact, fully programmable high or low limit controller. It is UL listed and has FM approval as a limit controller. With user programmable inputs, outputs and high/low limit features, it is adaptable to almost any limit control application, and can easily be reconfigured as needed. [See More]

  • Control Signal: Analog Voltage Output; Switched Output; Serial / Digital; RS232/485
  • Control: Limit (optional feature); Fuzzy Logic (optional feature)
  • Controller Type: Environmental
  • Features: Multi-Function; Rate Indication/ Control
Programmable Temp/Process Controllers -- CNi
from OMEGA Engineering, Inc.

bull;. Now with. Embedded Internet (EI Option CNi16D Series). •. First Full Series of Instruments with. Programmable Color Displays. •. User Friendly, Simple to Configure. •. High Quality! 5-Year Warranty Std. •. Free Software, Active X Controls. •. Selectable Full Autotune... [See More]

  • Control Signal: Analog Voltage Output; Current Loop Output; Switched Output
  • Control: Limit; PID
  • Controller Type: Environmental
  • Features: Multi-Function; Rate Indication/ Control