Knobs / Switches / Meter Environmental Controllers
from OMEGA Engineering, Inc.
The CN700 Series thermocouple FM approved high limit controllers provide audible alarm status along with a robust 15 amp relay output. Unit allows the user to easily select automatic or manual reset along with 10 other parameters. The CN700 series has a built in reset button on the front panel or... [See More]
- Interface: Switches
- Control: Limit
- Controller Type: Environmental
- Features: Rate Indication/ Control
from Terra Universal, Inc.
Automatically controls pump operation to maintain stable vacuum levels inside a vacuum chamber. Includes easy-to-read digital vacuum gauge and piezo-resistive pressure sensor for outstanding accuracy, stability and repeatability. Enhances pump life and efficiency [See More]
- Interface: Switches
- Control: Limit
- Controller Type: Environmental
- Form Factor: Stand-Alone
from OMEGA Engineering, Inc.
The CN350, CN360 and CN370 Series controllers are designed for economical and easy use. Models are available with digital, deviation, or non-indicating display, for J, K, R, and S thermocouples or 100 . platinum RTD input. The small 1.88" (48 mm) square face, 1.77" square cutout ( 1 /16 DIN) and... [See More]
- Interface: Switches
- Control: Limit; PID
- Controller Type: Environmental
- Features: Rate Indication/ Control