Heating Control Environmental Controllers

4 Results
Environmental Test Chamber Touch Screen Controller -- CSZ EZT-570S
from Cincinnati Sub-Zero Products

Save Valuable Programming Time with CSZ's Next Generation Controller. CSZ ’S new EZT-570S touch screen controller is designed with an improved interface and added functionality for ease of use. The controller, which utilizes smart-phone technology, allows users to choose to navigate their... [See More]

  • Temperature: Heating; Cooling
  • Control: Limit; PID; Fuzzy Logic
  • Controller Type: Environmental
  • Features: Datalogger; Is a Chart Recorder
Wireless Meter Scanner & Controller -- Wi8
from OMEGA Engineering, Inc.

The wiSeries 1/8 DIN Panel Meter & Controller can monitor up to eight (8) wireless sensors. The compact instrument connects directly to an Ethernet network and the Internet and features OMEGA ’s award-winning embedded Web Server. It is easily configured and monitored with a Web browser... [See More]

  • Temperature: Thermocouple; RTD / Thermistor; Heating; Cooling
  • Control: Limit; Linear
  • Controller Type: Environmental
  • Features: Rate Indication/ Control; PC-Based
Environmental Test Chamber Controller -- 8800
from Thermotron Industries

Thermotron ’s 8800 Controller incorporates state-of-the-art controlling, monitoring, graphing, and reporting on a 12 ” touchscreen for a wide range of Thermotron environmental test chambers. Data collection and operation are intuitive and reliable with a Windows ®-based interface. [See More]

  • Temperature: Heating; Cooling
  • Features: Datalogger; PC-Based
  • Controller Type: Environmental
  • Form Factor: Chassis
HALT and HASS Chamber Control System -- AST-8800
from Thermotron Industries

The AST-8800 Controller features an intuitive, Windows ®-based user interface specifcially designed for use with HALT HASS test chambers. The flat screen color monitor displays power spectral density, temperature, and vibration data from a HALT or HASS test. Users define how multiple... [See More]

  • Temperature: Heating; Cooling
  • Features: Datalogger; PC-Based
  • Controller Type: Environmental
  • Form Factor: Chassis