Panel / Chassis Mount Environmental Controllers

11 Results
SENTRY io® Controller
from MSA Safety

The SENTRY io Controller offers a robust, easy to use platform for nearly any application and skill level. Modern touchscreen HMI supports intuitive setup, operation, and troubleshooting workflows. Guided setup and auto-recognition of MSA and General Monitors® flame and gas detectors through HART... [See More]

  • Form Factor: Chassis
  • Features: Multi-Function
  • Controller Type: Environmental
  • Interface: Digital Front Panel
Environmental Test Chamber Controller -- 8800
from Thermotron Industries

Thermotron ’s 8800 Controller incorporates state-of-the-art controlling, monitoring, graphing, and reporting on a 12 ” touchscreen for a wide range of Thermotron environmental test chambers. Data collection and operation are intuitive and reliable with a Windows ®-based interface. [See More]

  • Form Factor: Chassis
  • Features: Datalogger; PC-Based
  • Controller Type: Environmental
  • Interface: Network
Disinfection Controller -- WDIS410
from Iwaki America and Walchem, IWAKI America Inc

Walchem's WDIS Series controller will reliably and economically control your water treatment disinfection process.The controller includes four standard sensor input options (free chlorine/bromine, chlorine dioxide, ozone and peracetic acid) or can be configured to use a variety of other types of... [See More]

  • Form Factor: Chassis
  • Control: Limit; Linear; PID; Nonlinear
  • Controller Type: Environmental
  • Features: Multi-Function; Datalogger
Dual Channel Temperature Controllers -- CYC325
from OMEGA Engineering, Inc.

The CY325 Series dual-channel temperature controller is capable of supporting nearly any diode, RTD, or thermocouple temperature sensor. Two independent PID control loops with heater outputs of 25 and 2 W are configured to drive either a 50 or 25 Ù load for optimal control flexibility. [See More]

  • Form Factor: Chassis
  • Control: PID
  • Controller Type: Environmental
  • Features: Rate Indication/ Control
Multi-parameter Universal Controller Display Module -- SC1000
from Hach

The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more Probe Modules. The SC1000... [See More]

  • Form Factor: Chassis; Surface, Pipe
  • Control: Limit; PID
  • Controller Type: Environmental
  • Features: Multi-Function; Datalogger
Watflow Controllers -- F4 Series
from Russells Technical Products

Watlow's Series F4 controllers offer high performance PID control tailored for environmental chamber or furnace and oven applications. With one or two loops of control, along with industry leading control features, including cascade, differential, and ratio control, these controllers are ideally... [See More]

  • Form Factor: Chassis
  • Control: PID
  • Controller Type: Environmental
  • Features: Rate Indication/ Control
Smart Fog® CPLC 1 Zone Relative Humidity and Temperature Controller Unit -- CPLC-1
from Smart Fog

Smart Fog ® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages: Competely... [See More]

  • Form Factor: Chassis; Stand-Alone
  • Control: Nonlinear
  • Controller Type: Environmental
  • Features: PLC
HALT and HASS Chamber Control System -- AST-8800
from Thermotron Industries

The AST-8800 Controller features an intuitive, Windows ®-based user interface specifcially designed for use with HALT HASS test chambers. The flat screen color monitor displays power spectral density, temperature, and vibration data from a HALT or HASS test. Users define how multiple... [See More]

  • Form Factor: Chassis
  • Features: Datalogger; PC-Based
  • Controller Type: Environmental
  • Interface: Network
Limit Controller with Audible Buzzer -- CN700
from OMEGA Engineering, Inc.

The CN700 Series thermocouple FM approved high limit controllers provide audible alarm status along with a robust 15 amp relay output. Unit allows the user to easily select automatic or manual reset along with 10 other parameters. The CN700 series has a built in reset button on the front panel or... [See More]

  • Form Factor: Chassis
  • Control: Limit
  • Controller Type: Environmental
  • Features: Rate Indication/ Control
Multi-parameter Universal Controller Probe Module -- SC1000
from Hach

The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more Probe Modules. The SC1000... [See More]

  • Form Factor: Chassis; Surface, Pipe
  • Control: Limit; PID
  • Controller Type: Environmental
  • Features: Multi-Function; Datalogger
Smart Fog® MS100 Control Unit -- MS100-VB
from Smart Fog

Smart Fog ® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water pressure. Unit... [See More]

  • Form Factor: Chassis; Stand-Alone
  • Control: Nonlinear
  • Controller Type: Environmental
  • Features: PLC