RTD / Thermistor Controller Environmental Controllers
from OMEGA Engineering, Inc.
The CY325 Series dual-channel temperature controller is capable of supporting nearly any diode, RTD, or thermocouple temperature sensor. Two independent PID control loops with heater outputs of 25 and 2 W are configured to drive either a 50 or 25 Ù load for optimal control flexibility. [See More]
- Temperature: Thermocouple; RTD / Thermistor
- Control: PID
- Controller Type: Environmental
- Features: Rate Indication/ Control
from Russells Technical Products
The SERIES F4 1 ⁄4 DIN industrial ramping temperature controller meets the requirements of the most demanding ramp soak controller processing applications. Easy to set up and operate, the ramp soak controller ’s programming features and proven performance capabilities are ideally suited... [See More]
- Temperature: Thermocouple; RTD / Thermistor
- Control: Limit
- Controller Type: Environmental
- Form Factor: DIN
from inTEST Thermal Solutions
The TS Series Controller from Sigma Systems provides touch-screen operation and real-time graphing, plus two types of control - system and DUT control. The unique DUT Control mode provides a faster method to get your device to temperature. Whether testing for design verification, FA, quality, or... [See More]
- Temperature: Thermocouple; RTD / Thermistor
- Control: Limit
- Controller Type: Environmental
- Features: Datalogger; Rate Indication/ Control; PC-Based
from OMEGA Engineering, Inc.
The Omega ® DPiTH and CNiTH Series instruments monitor and control both temperature and relative humidity. All meters and controllers in the series are high quality, highly accurate instruments featuring Omega's award-winning iSeries technology, uncompromising accuracy, and Made in the U.S.A. [See More]
- Temperature: Thermocouple; RTD / Thermistor
- Control: Limit
- Controller Type: Environmental
- Features: Rate Indication/ Control
from Russells Technical Products
Watlow's Series F4 controllers offer high performance PID control tailored for environmental chamber or furnace and oven applications. With one or two loops of control, along with industry leading control features, including cascade, differential, and ratio control, these controllers are ideally... [See More]
- Temperature: Thermocouple; RTD / Thermistor
- Control: PID
- Controller Type: Environmental
- Features: Rate Indication/ Control
from OMEGA Engineering, Inc.
The CN8240/CN8260 1/8 DIN vertical and 1/4 DIN temperature/ process controllers are extremely versatile and user-friendly. The operator needs to review only those parameters relevant to the particular application during setup. A dual digital display offers optimum process information at a glance. [See More]
- Temperature: Thermocouple; RTD / Thermistor
- Control: Limit; PID
- Controller Type: Environmental
- Features: Rate Indication/ Control
from OMEGA Engineering, Inc.
The CN3101 is a compact, fully programmable high or low limit controller. It is UL listed and has FM approval as a limit controller. With user programmable inputs, outputs and high/low limit features, it is adaptable to almost any limit control application, and can easily be reconfigured as needed. [See More]
- Temperature: Thermocouple; RTD / Thermistor
- Control: Limit (optional feature); Fuzzy Logic (optional feature)
- Controller Type: Environmental
- Features: Multi-Function; Rate Indication/ Control
from OMEGA Engineering, Inc.
bull;. Now with. Embedded Internet (EI Option CNi16D Series). •. First Full Series of Instruments with. Programmable Color Displays. •. User Friendly, Simple to Configure. •. High Quality! 5-Year Warranty Std. •. Free Software, Active X Controls. •. Selectable Full Autotune... [See More]
- Temperature: Thermocouple; RTD / Thermistor
- Control: Limit; PID
- Controller Type: Environmental
- Features: Multi-Function; Rate Indication/ Control