Current Loop (Transmitter) Input Environmental Controllers

10 Results
SENTRY io® Controller
from MSA Safety

The SENTRY io Controller offers a robust, easy to use platform for nearly any application and skill level. Modern touchscreen HMI supports intuitive setup, operation, and troubleshooting workflows. Guided setup and auto-recognition of MSA and General Monitors® flame and gas detectors through HART... [See More]

  • Type: Current Loop (Transmitter) Excitation
  • Features: Multi-Function
  • Controller Type: Environmental
  • Form Factor: Chassis
Smart Fog® CPLC 1 Zone Relative Humidity and Temperature Controller Unit -- CPLC-1
from Smart Fog

Smart Fog ® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages: Competely... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
  • Control: Nonlinear
  • Controller Type: Environmental
  • Features: PLC
Flow Controller -- SC200
from Hach

The SC200 Universal Controller is the most versatile controller on the market. It allows the use of digital and analog sensors, either alone or in combination, to provide compatibility with the broadest range of sensors. It replaces the Hach SC100 digital and GLI53 analog controllers with advanced... [See More]

  • Type: Current Loop (Transmitter) Excitation; Serial / Digital Input
  • Control: Linear; PID
  • Controller Type: Environmental
  • Features: Multi-Function; Datalogger
Input Temperature/Process Controllers -- CN8260
from OMEGA Engineering, Inc.

The CN8240/CN8260 1/8 DIN vertical and 1/4 DIN temperature/ process controllers are extremely versatile and user-friendly. The operator needs to review only those parameters relevant to the particular application during setup. A dual digital display offers optimum process information at a glance. [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
  • Control: Limit; PID
  • Controller Type: Environmental
  • Features: Rate Indication/ Control
Watflow Controllers -- F4 Series
from Russells Technical Products

Watlow's Series F4 controllers offer high performance PID control tailored for environmental chamber or furnace and oven applications. With one or two loops of control, along with industry leading control features, including cascade, differential, and ratio control, these controllers are ideally... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Switch / Relay Input; Frequency Inputs
  • Control: PID
  • Controller Type: Environmental
  • Features: Rate Indication/ Control
Smart Fog® MS100 Control Unit -- MS100-VB
from Smart Fog

Smart Fog ® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water pressure. Unit... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
  • Control: Nonlinear
  • Controller Type: Environmental
  • Features: PLC
Multi-parameter Universal Controller Display Module -- SC1000
from Hach

The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more Probe Modules. The SC1000... [See More]

  • Type: Current Loop (Transmitter) Excitation
  • Control: Limit; PID
  • Controller Type: Environmental
  • Features: Multi-Function; Datalogger
Limit Temperature/Process Controllers -- CN3101
from OMEGA Engineering, Inc.

The CN3101 is a compact, fully programmable high or low limit controller. It is UL listed and has FM approval as a limit controller. With user programmable inputs, outputs and high/low limit features, it is adaptable to almost any limit control application, and can easily be reconfigured as needed. [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
  • Control: Limit (optional feature); Fuzzy Logic (optional feature)
  • Controller Type: Environmental
  • Features: Multi-Function; Rate Indication/ Control
Multi-parameter Universal Controller Probe Module -- SC1000
from Hach

The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more Probe Modules. The SC1000... [See More]

  • Type: Current Loop (Transmitter) Excitation
  • Control: Limit; PID
  • Controller Type: Environmental
  • Features: Multi-Function; Datalogger
Programmable Temp/Process Controllers -- CNi
from OMEGA Engineering, Inc.

bull;. Now with. Embedded Internet (EI Option CNi16D Series). •. First Full Series of Instruments with. Programmable Color Displays. •. User Friendly, Simple to Configure. •. High Quality! 5-Year Warranty Std. •. Free Software, Active X Controls. •. Selectable Full Autotune... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
  • Control: Limit; PID
  • Controller Type: Environmental
  • Features: Multi-Function; Rate Indication/ Control