Advanced / Nonlinear Control Environmental Controllers
from Smart Fog
Smart Fog ® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages: Competely... [See More]
- Control: Nonlinear
- Features: PLC
- Controller Type: Environmental
- Form Factor: Chassis; Stand-Alone
from Iwaki America and Walchem, IWAKI America Inc
Walchem's WDIS Series controller will reliably and economically control your water treatment disinfection process.The controller includes four standard sensor input options (free chlorine/bromine, chlorine dioxide, ozone and peracetic acid) or can be configured to use a variety of other types of... [See More]
- Control: Limit; Linear; PID; Nonlinear
- Features: Multi-Function; Datalogger
- Controller Type: Environmental
- Form Factor: Chassis
from OMEGA Engineering, Inc.
The CN72000 Series temperature/ process controllers set a new quality, versatility, ease-of-use and value standards. Including many high-level standard features, additional function setup items appear in the control menu when a function is selected, simplifying the selection process. Units feature a... [See More]
- Control: Limit; PID; Fuzzy Logic; Nonlinear
- Features: Rate Indication/ Control
- Controller Type: Environmental
- Form Factor: DIN
from Smart Fog
Smart Fog ® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water pressure. Unit... [See More]
- Control: Nonlinear
- Features: PLC
- Controller Type: Environmental
- Form Factor: Chassis; Stand-Alone