Digital Front Panel Environmental Controllers

16 Results
Environmental Test Chamber Touch Screen Controller -- CSZ EZT-430i
from Cincinnati Sub-Zero Products

The CSZ EZT-430i Touch Screen Controller offers a users a choice to navigate like a smartphone or windows-based navigation. It comes standard with data logging, date file access with memory stick, Ethernet control and monitoring, alarm notification via email and/or phone text message, data file... [See More]

  • Interface: Digital Front Panel; Network; Web
  • Control: Limit; PID; Fuzzy Logic
  • Controller Type: Environmental
  • Features: Datalogger; Is a Chart Recorder; Rate Indication/ Control
SENTRY io® Controller
from MSA Safety

The SENTRY io Controller offers a robust, easy to use platform for nearly any application and skill level. Modern touchscreen HMI supports intuitive setup, operation, and troubleshooting workflows. Guided setup and auto-recognition of MSA and General Monitors® flame and gas detectors through HART... [See More]

  • Interface: Digital Front Panel
  • Features: Multi-Function
  • Controller Type: Environmental
  • Form Factor: Chassis
Environmental Test Chamber Touch Screen Controller -- CSZ EZT-570S
from Cincinnati Sub-Zero Products

Save Valuable Programming Time with CSZ's Next Generation Controller. CSZ ’S new EZT-570S touch screen controller is designed with an improved interface and added functionality for ease of use. The controller, which utilizes smart-phone technology, allows users to choose to navigate their... [See More]

  • Interface: Digital Front Panel; Network; Web
  • Control: Limit; PID; Fuzzy Logic
  • Controller Type: Environmental
  • Features: Datalogger; Is a Chart Recorder
Smart Fog® CPLC 1 Zone Relative Humidity and Temperature Controller Unit -- CPLC-1
from Smart Fog

Smart Fog ® CPLC 1 Zone Controller Unit is an industrial relative humidity and temperature controller. This unit provides accurate, user friendly control interface. Propriatory intelligent algorithms provide unsurpassed accuracy and set and forget functionality. Product Advantages: Competely... [See More]

  • Interface: Digital Front Panel
  • Control: Nonlinear
  • Controller Type: Environmental
  • Features: PLC
Carbon Dioxide Controllers -- Orbisphere 410/510
from Hach

The ORBISPHERE 410 and 510 controllers offer precise process monitoring capability. Designed to complement the ORBISPHERE high quality carbon dioxide sensors the controllers provide accurate, repeatable trace level measurements and an impressive level of data management. These process monitoring... [See More]

  • Interface: Digital Front Panel; Network
  • Control: Linear
  • Controller Type: Environmental
  • Features: Datalogger
SERIES F4 Ramping Temperature Controller
from Russells Technical Products

The SERIES F4 1 ⁄4 DIN industrial ramping temperature controller meets the requirements of the most demanding ramp soak controller processing applications. Easy to set up and operate, the ramp soak controller ’s programming features and proven performance capabilities are ideally suited... [See More]

  • Interface: Digital Front Panel
  • Control: Limit
  • Controller Type: Environmental
  • Form Factor: DIN
Wall Mounted HVAC Controller -- AM6108
from Cubic Sensor and Instrument Co.,Ltd.

INTRODUCTION. AM6108 HVAC system controller is with built-in IAQ sensor modules, which integrated NDIR CO2 sensor, laser PM2.5 sensor, HVAC indoor air quality sensor. It can monitor and display indoor CO2 concentration, PM1.0 PM2.5 PM10 concentration, HCHO, VOC and RH&T. The signal of controller can... [See More]

  • Interface: Digital Front Panel; Network (optional feature); Web (optional feature)
  • Control: Linear; PID
  • Controller Type: Environmental
  • Features: PLC; Multi-Function; Rate Indication/ Control
Disinfection Controller -- WDIS410
from Iwaki America and Walchem, IWAKI America Inc

Walchem's WDIS Series controller will reliably and economically control your water treatment disinfection process.The controller includes four standard sensor input options (free chlorine/bromine, chlorine dioxide, ozone and peracetic acid) or can be configured to use a variety of other types of... [See More]

  • Interface: Digital Front Panel
  • Control: Limit; Linear; PID; Nonlinear
  • Controller Type: Environmental
  • Features: Multi-Function; Datalogger
Thermal Chamber Controls
from inTEST Thermal Solutions

The TS Series Controller from Sigma Systems provides touch-screen operation and real-time graphing, plus two types of control - system and DUT control. The unique DUT Control mode provides a faster method to get your device to temperature. Whether testing for design verification, FA, quality, or... [See More]

  • Interface: Digital Front Panel; Network
  • Control: Limit
  • Controller Type: Environmental
  • Features: Datalogger; Rate Indication/ Control; PC-Based
1/4 DIN Digital Controllers -- 4000A
from OMEGA Engineering, Inc.

The OMEGA ® 4000A Series digital controller distinguishes itself by features, construction, and operation one would expect to find only in controllers costing much, much more. Bright, easy-to-read LED digits yield an unambiguous temperature indication which is not achievable with an analog... [See More]

  • Interface: Digital Front Panel
  • Control: Limit (optional feature); PID (optional feature)
  • Controller Type: Environmental
  • Features: Rate Indication/ Control
Smart Fog® MS100 Control Unit -- MS100-VB
from Smart Fog

Smart Fog ® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water pressure. Unit... [See More]

  • Interface: Digital Front Panel
  • Control: Nonlinear
  • Controller Type: Environmental
  • Features: PLC
Hydrogen Controllers -- Orbisphere 51x
from Hach

The ORBISPHERE 51x controller using ORBISPHERE thermal conductivity sensors provides precise, selective and reliable measurements of H ₂. This system is designed for process monitoring in liquid or gas phases across a wide range of applications from beverage production to rinsing semiconductor... [See More]

  • Interface: Digital Front Panel
  • Control: Linear
  • Controller Type: Environmental
  • Features: Datalogger
Watflow Controllers -- F4 Series
from Russells Technical Products

Watlow's Series F4 controllers offer high performance PID control tailored for environmental chamber or furnace and oven applications. With one or two loops of control, along with industry leading control features, including cascade, differential, and ratio control, these controllers are ideally... [See More]

  • Interface: Digital Front Panel; Computer Programmable
  • Control: PID
  • Controller Type: Environmental
  • Features: Rate Indication/ Control
Dual Channel Temperature Controllers -- CYC325
from OMEGA Engineering, Inc.

The CY325 Series dual-channel temperature controller is capable of supporting nearly any diode, RTD, or thermocouple temperature sensor. Two independent PID control loops with heater outputs of 25 and 2 W are configured to drive either a 50 or 25 Ù load for optimal control flexibility. [See More]

  • Interface: Digital Front Panel
  • Control: PID
  • Controller Type: Environmental
  • Features: Rate Indication/ Control
Multi-parameter Universal Controller Display Module -- SC1000
from Hach

The Hach SC1000 Multi-parameter Universal Controller is a state-of-the-art modular controller system. Use it directly with up to 8 sensors or network several together to accommodate many more sensors and parameters. The SC1000 consists of a Display Module and one or more Probe Modules. The SC1000... [See More]

  • Interface: Digital Front Panel; Network (optional feature)
  • Control: Limit; PID
  • Controller Type: Environmental
  • Features: Multi-Function; Datalogger
Dual-Zone Controllers -- CN79000
from OMEGA Engineering, Inc.

The CN79000 controller set a new standard in 1/32 DIN power, flexibility, and value. The CN79000 is a dual zone controller in the 1/32 DIN size. The CN79000 Series offers 5 thermocouple input types and each zone offers a single setpoint. Standard features include independent fuzzy logic, autotune,... [See More]

  • Interface: Digital Front Panel
  • Control: Limit
  • Controller Type: Environmental
  • Features: Rate Indication/ Control